Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
IC REG LIN 5V 800MA DDPAK Product overview: LP3961ESX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3961ESX-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1056678-LP3961ESX-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG LIN 5V 800MA DDPAK/TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
IC REG LIN 5V 800MA DDPAK/TO263
IC REG LIN 5V 800MA DDPAK/TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3961ESX-5.0-ND | 776-LP3961ESX-5.0 | 1056678-LP3961ESX-5.0 | LP3961ESX-5.0 | LP3961ESX-5.0 | LP3961ESX-5.0 | LP3961ESX-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 800MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3961ESX-5.0 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |