Texas Instruments LP38858 1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start LP38858S-1.2

Description
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38858S-1.2 is a high-performance low-dropout (LDO) linear regulator capable of delivering up to 1.5A of output current. It features a fast transient response and high accuracy, with an output voltage accuracy of ±1.0% at 25°C and ±2.0% across a temperature range of 0°C to 125°C. The device operates with a wide input voltage range from 3.0V to 5.5V and has a typical dropout voltage of 130mV at full load. This LDO is designed to be stable with a minimum output capacitance of 10µF, making it suitable for various applications including powering DSPs, microcontrollers, and as a post-regulator for switch-mode power supplies. It includes built-in over-temperature and over-current protection features, enhancing its reliability in demanding environments. The LP38858S-1.2 is available in a 5-lead DDPAK/TO-263 package, with an operating temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP38858S-1.2 is a high-performance low-dropout (LDO) linear regulator capable of delivering up to 1.5A of output current. It features a fast transient response and high accuracy, with an output voltage accuracy of ±1.0% at 25°C and ±2.0% across a temperature range of 0°C to 125°C. The device operates with a wide input voltage range from 3.0V to 5.5V and has a typical dropout voltage of 130mV at full load. This LDO is designed to be stable with a minimum output capacitance of 10µF, making it suitable for various applications including powering DSPs, microcontrollers, and as a post-regulator for switch-mode power supplies. It includes built-in over-temperature and over-current protection features, enhancing its reliability in demanding environments. The LP38858S-1.2 is available in a 5-lead DDPAK/TO-263 package, with an operating temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP38858 1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start - LP38858S-1.2 - Texas Instruments
Dallas, TX, United States
LP38858 1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start
LP38858S-1.2
LP38858 1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start LP38858S-1.2
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 5-DDPAK/TO-263 -40 to 125

1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.2V 1.5A 5.5V LDO Voltage Regulator IC
776-LP38858S-1.2
1.2V 1.5A 5.5V LDO Voltage Regulator IC 776-LP38858S-1.2
1.2V 1.5A LDO Linear Regulator, TO-263, 5.5V In, 65dB PSRR Product overview: LP38858S-1.2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38858S-1.2 can be used for catalog matching and distributor lookup.

1.2V 1.5A LDO Linear Regulator, TO-263, 5.5V In, 65dB PSRR Product overview: LP38858S-1.2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38858S-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38858S-1.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38858S-1.2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38858S-1.2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38858S-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38858S-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38858S-1.2
IC REG LINEAR 1.2V 1.5A DDPAK

IC REG LINEAR 1.2V 1.5A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LP38858S-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38858S-1.2
PMIC - Voltage Regulators - Linear LP38858S-1.2
IC REG LINEAR 1.2V 1.5A DDPAK

IC REG LINEAR 1.2V 1.5A DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear - LP38858S-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38858S-1.2
Voltage Regulators - Linear LP38858S-1.2
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP38858S-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38858S-1.2
Voltage Regulators - Linear LP38858S-1.2
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38858S-1.2 776-LP38858S-1.2 LP38858S-1.2-ND LP38858S-1.2 LP38858S-1.2 LP38858S-1.2 LP38858S-1.2
Product Name LP38858 1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 1.2V 1.5A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown,Soft Start Input Overcurrent Protection Soft Start
Output Voltage 0.8000 to 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details