1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy 16-HTSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-HTSSOP
1-A, high-PSRR, ultra-low-dropout voltage regulator with enable 16-HTSSOP -40 to 125 Product overview: LP38869MH/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38869MH/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1070554-LP38869MH/NO
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Current - Supply (Max): 15 mA
Control Features: Enable, Soft Start
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V (2.5V)
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MIC2215-AAAYML-TR; TPS7A7100RGTT; TPS7A7100RGTR; MIC2215-PMMYML-TR; MIC2215-PPPYML-TR; NCV8502PDW33GLP38869
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LP38869MH/NOPB,
Base Product Number: LP38869
Voltage Dropout (Max): 0.33V @ 1A
LDO Voltage Regulators 1A FlexCap LDO Linear Reg
IC REG LIN POS ADJ 1A 16HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38869MH/NOPB | LP38869MH/NOPB-ND | 776-LP38869MH/NOPB | 1070554-LP38869MH/NOPB | LP38869MH/NOPB | LP38869MH/NOPB |
| Product Name | LP38869 1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power HTSSOP Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; Tube | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Soft Start | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Soft Start | |||
| Output Voltage | 2.5 volts | 0.8000 to 5 volts | 5 volts | 0.8000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps |