Texas Instruments LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable LP38856SX-1.2/NOPB

Description
3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable - LP38856SX-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable
LP38856SX-1.2/NOPB
LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable LP38856SX-1.2/NOPB
3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125

3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35363-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35363-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35363-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35363-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35363-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35363-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35363-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35363-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35363-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
1.2V 3A Voltage Regulator IC
776-LP38856SX-1.2/NOPB
1.2V 3A Voltage Regulator IC 776-LP38856SX-1.2/NOPB
IC REG LIN 1.2V 3A DDPAK/TO263-5 Product overview: LP38856SX-1.2/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38856SX-1.2/NO PB can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 3A DDPAK/TO263-5 Product overview: LP38856SX-1.2/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38856SX-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38856SX-1.2/NOPB - 779804-LP38856SX-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38856SX-1.2/NOPB
779804-LP38856SX-1.2/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38856SX-1.2/NOPB 779804-LP38856SX-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779804-LP38856SX-1.2 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA ~ 15mA PSRR: 80dB ~ 65dB (120Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.45V @ 3A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779804-LP38856SX-1.2/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 15mA
PSRR: 80dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.45V @ 3A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38856SX-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38856SX-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38856SX-1.2/NOPB
IC REG LIN 1.2V 3A DDPAK/TO263-5

IC REG LIN 1.2V 3A DDPAK/TO263-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38856SX-1.2/NOPB
LDO Voltage Regulators LP38856SX-1.2/NOPB
LDO Voltage Regulators 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38856SX-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38856SX-1.2/NOPB
PMIC - Voltage Regulators - Linear LP38856SX-1.2/NOPB
IC REG LIN 1.2V 3A DDPAK/TO263-5

IC REG LIN 1.2V 3A DDPAK/TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP38856SX-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38856SX-1.2/NOPB
Voltage Regulators - Linear LP38856SX-1.2/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38856SX-1.2/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38856SX-1.2/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38856SX-1.2/NOPB
IC REG LIN 1.2V 3A DDPAK/TO263-5

IC REG LIN 1.2V 3A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38856SX-1.2/NOPB 296-35363-1-ND 776-LP38856SX-1.2/NOPB 779804-LP38856SX-1.2/NOPB LP38856SX-1.2/NOPB LP38856SX-1.2/NOPB LP38856SX-1.2/NOPB LP38856SX-1.2/NOPB LP38856SX-1.2/NOPB
Product Name LP38856 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP38856SX-1.2/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 0.8000 to 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24120RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Battery Chargers - BQ25616RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details