The LP38851T-ADJ is an 800 mA adjustable low-dropout linear regulator with enable and soft-start functionality, housed in a TO-220 package with 7 leads. It operates with an input voltage range of 3.0 V to 5.5 V and provides an adjustable output voltage from 0.80 V to 1.8 V. The device maintains output accuracy within ±1.5% at 25°C and ±2.0% over the operating junction temperature range of −40°C to +125°C, with a typical dropout voltage of 115 mV at 800 mA load current. It is stable with 10 µF ceramic output capacitors and includes over-temperature and over-current protection. The package features a thermal pad for heat sinking.
800 mA Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 7-TO-220 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-7
Manufacturer: Texas Instruments
Win Source Part Number: 132364-LP38851T-ADJ/
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.115V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 800mA
Output Voltage: 0.8 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-7
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.2V @ 800mA
Operating Supply Current: 300μA to 9mA
PSRR: 72dB to 61dB (120Hz to 1kHz)
Maximum Output Voltage: 1.8V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
800mA Adj LDO, 0.915V-5.5V In, 1.8V Out, TO-220 Product overview: LP38851T-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 0.915V, 5.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 0.915V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38851T-ADJ/NOP
LDO Voltage Regulators 800 mA Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 7-TO-220 -40 to 125
IC REG LIN POS ADJ 800MA TO220-7
IC REG LIN POS ADJ 800MA TO220-7
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38851T-ADJ/NOPB | LP38851T-ADJ/NOPB-ND | 132364-LP38851T-ADJ/NOPB | 776-LP38851T-ADJ/NOPB | LP38851T-ADJ/NOPB | LP38851T-ADJ/NOPB | LP38851T-ADJ/NOPB |
| Product Name | LP38851 800 mA Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38851T-ADJ/NOPB | 800mA 0.915V 5.5V TO-220 LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SO PowerPAD,TO-220 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 | Other; TO-220 | TO-220 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Soft Start | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Soft Start | Enable, Soft Start | |||
| Output Voltage | 0.8000 to 1.8 volts | 0.8000 to 1.8 volts | 0.8000 volts | 1.8 volts | 0.8000 volts |