Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38853T-ADJ

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-7
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38853T-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38853T-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38853T-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-7

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-7

Buy Now Datasheet
Singapore, Singapore
3A 1.8V 0.8V TO-220 LDO Voltage Regulator IC
776-LP38853T-ADJ
3A 1.8V 0.8V TO-220 LDO Voltage Regulator IC 776-LP38853T-ADJ
Adj Pos LDO 3A, 1.8V, 0.8V-1.8V, 5.5V In, TO-220-7 Product overview: LP38853T-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.8V, 0.8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38853T-ADJ can be used for catalog matching and distributor lookup.

Adj Pos LDO 3A, 1.8V, 0.8V-1.8V, 5.5V In, TO-220-7 Product overview: LP38853T-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.8V, 0.8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38853T-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38853T-ADJ - 877925-LP38853T-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38853T-ADJ
877925-LP38853T-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP38853T-ADJ 877925-LP38853T-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 877925-LP38853T-ADJ Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-7 Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: LP38853 Categories: Integrated Circuits (ICs) Case / Package: TO-220-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877925-LP38853T-ADJ
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-7
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: LP38853
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38853T-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38853T-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38853T-ADJ
IC REG LINEAR POS ADJ 3A TO220-7

IC REG LINEAR POS ADJ 3A TO220-7

Supplier's Site
IC REG LINEAR POS ADJ 3A TO220-7 - 815-LP38853T-ADJ - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 3A TO220-7
815-LP38853T-ADJ
IC REG LINEAR POS ADJ 3A TO220-7 815-LP38853T-ADJ
IC REG LINEAR POS ADJ 3A TO220-7

IC REG LINEAR POS ADJ 3A TO220-7

Supplier's Site
PMIC - Voltage Regulators - Linear - LP38853T-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38853T-ADJ
PMIC - Voltage Regulators - Linear LP38853T-ADJ
IC REG LINEAR POS ADJ 3A TO220-7

IC REG LINEAR POS ADJ 3A TO220-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38853T-ADJ-ND 776-LP38853T-ADJ 877925-LP38853T-ADJ LP38853T-ADJ 815-LP38853T-ADJ LP38853T-ADJ
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A 1.8V 0.8V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP38853T-ADJ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR POS ADJ 3A TO220-7 PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-7 Formed Leads Other; TO-220-7 TO-220; Other; TO-220-7 TO-220; Other; TO-220-7 (Formed Leads)
Special Features Input Overcurrent Protection Enable, Soft Start
Unlock Full Specs
to access all available technical data