Texas Instruments LP3893 3A Fast-Response Ultra Low Dropout Linear Regulators LP3893ES-1.2/NOPB

Description
3A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
3A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3893ES-1.2/NOPB is a 3A fast-response ultra low dropout linear regulator in a DDPAK/TO-263 package with five pins, designed for applications requiring stable output voltage under high load with minimal input-to-output differential. It maintains a 1.5% output voltage accuracy at 25°C and operates with a typical dropout voltage of 270 mV at full load. The device supports junction temperatures from -40°C to +125°C, draws 3 mA typical quiescent current at full load, and requires a minimum of 10 µF input and output capacitance for stability. It features overcurrent and overtemperature protection, and operates with an external bias voltage between 4.5 V and 6 V. The output voltage is fixed at 1.2 V.

Datasheet Summary
Powered by GS/AI

The LP3893ES-1.2/NOPB is a 3A fast-response ultra low dropout linear regulator in a DDPAK/TO-263 package with five pins, designed for applications requiring stable output voltage under high load with minimal input-to-output differential. It maintains a 1.5% output voltage accuracy at 25°C and operates with a typical dropout voltage of 270 mV at full load. The device supports junction temperatures from -40°C to +125°C, draws 3 mA typical quiescent current at full load, and requires a minimum of 10 µF input and output capacitance for stability. It features overcurrent and overtemperature protection, and operates with an external bias voltage between 4.5 V and 6 V. The output voltage is fixed at 1.2 V.

Suppliers

Company
Product
Description
Supplier Links
LP3893 3A Fast-Response Ultra Low Dropout Linear Regulators - LP3893ES-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LP3893 3A Fast-Response Ultra Low Dropout Linear Regulators
LP3893ES-1.2/NOPB
LP3893 3A Fast-Response Ultra Low Dropout Linear Regulators LP3893ES-1.2/NOPB
3A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

3A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3893ES-1.2/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3893ES-1.2/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3893ES-1.2/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP3893ES-1.2/NOPB
Voltage Regulator IC 776-LP3893ES-1.2/NOPB
3-A, low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3893ES-1.2/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3893ES-1.2/NOP B can be used for catalog matching and distributor lookup.

3-A, low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3893ES-1.2/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3893ES-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3893ES-1.2/NOPB - 1056618-LP3893ES-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3893ES-1.2/NOPB
1056618-LP3893ES-1.2/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3893ES-1.2/NOPB 1056618-LP3893ES-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056618-LP3893ES-1.2 /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 30μA to 8mA PSRR: 80dB to 65dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1056618-LP3893ES-1.2/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 30μA to 8mA
PSRR: 80dB to 65dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3893ES-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3893ES-1.2/NOPB
PMIC - Voltage Regulators - Linear LP3893ES-1.2/NOPB
IC REG LIN 1.2V 3A DDPAK/TO263-5

IC REG LIN 1.2V 3A DDPAK/TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3893ES-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3893ES-1.2/NOPB
Voltage Regulators - Linear LP3893ES-1.2/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3893ES-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3893ES-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3893ES-1.2/NOPB
IC REG LIN 1.2V 3A DDPAK/TO263-5

IC REG LIN 1.2V 3A DDPAK/TO263-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3893ES-1.2/NOPB
LDO Voltage Regulators LP3893ES-1.2/NOPB
LDO Voltage Regulators Dual-Rail LDO

LDO Voltage Regulators Dual-Rail LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3893ES-1.2/NOPB LP3893ES-1.2/NOPB-ND 776-LP3893ES-1.2/NOPB 1056618-LP3893ES-1.2/NOPB LP3893ES-1.2/NOPB LP3893ES-1.2/NOPB LP3893ES-1.2/NOPB LP3893ES-1.2/NOPB
Product Name LP3893 3A Fast-Response Ultra Low Dropout Linear Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3893ES-1.2/NOPB PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25710RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details