The LP38859T-1.2 is a high-current linear voltage regulator capable of delivering up to 3A with a fast transient response. It operates with a dropout voltage of 240 mV at full load, making it suitable for applications requiring low input-to-output voltage differentials. The device features a precision output voltage accuracy of ±1.0% at 25°C and ±2.0% across a temperature range of 0°C to 125°C. It is designed with a CMOS architecture, which allows for low quiescent current consumption, typically 12 mA at 3A load current. The LP38859T-1.2 supports a wide bias supply voltage range of 3.0V to 5.5V and is stable with 10µF ceramic capacitors. It includes built-in over-temperature and over-current protection, enhancing reliability in various applications. The regulator is available in a TO-220 package, making it suitable for use in power supplies for desktops, notebooks, graphics cards, and other electronic devices. The programmable soft-start feature allows for controlled output voltage ramp-up, which can be beneficial in sensitive applications.
1.2V Fixed LDO Regulator, 3A, TO-220-5, Positive Product overview: LP38859T-1.2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38859T-1.2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
IC REG LINEAR 1.2V 3A TO220-5
IC REG LINEAR 1.2V 3A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP38859T-1.2 | LP38859T-1.2-ND | LP38859T-1.2 | LP38859T-1.2 | LP38859T-1.2 |
| Product Name | 1.2V 3A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| IQ | 0.0085 amps | 0.0085 amps | 0.0085 amps |