Texas Instruments LP3961 800mA Fast Ultra Low Dropout Linear Regulator LP3961EMPX-1.8/NOPB

Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote
Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3961EMPX-1.8/NOPB is an 800-mA fast ultra-low-dropout linear regulator in a SOT-223 package, with a body size of 6.50 mm × 3.56 mm. It provides a fixed output voltage of 1.8 V with an accuracy of ±1.5% at room temperature and ±3% across line, load, and temperature variations. The device operates from a 2.5-V to 7-V input supply, has a quiescent current of 15 µA in shutdown mode, and a typical dropout voltage of 240 mV at 800-mA load current. It includes overcurrent and overtemperature protection, and operates over a junction temperature range of −40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LP3961EMPX-1.8/NOPB is an 800-mA fast ultra-low-dropout linear regulator in a SOT-223 package, with a body size of 6.50 mm × 3.56 mm. It provides a fixed output voltage of 1.8 V with an accuracy of ±1.5% at room temperature and ±3% across line, load, and temperature variations. The device operates from a 2.5-V to 7-V input supply, has a quiescent current of 15 µA in shutdown mode, and a typical dropout voltage of 240 mV at 800-mA load current. It includes overcurrent and overtemperature protection, and operates over a junction temperature range of −40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LP3961 800mA Fast Ultra Low Dropout Linear Regulator - LP3961EMPX-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP3961 800mA Fast Ultra Low Dropout Linear Regulator
LP3961EMPX-1.8/NOPB
LP3961 800mA Fast Ultra Low Dropout Linear Regulator LP3961EMPX-1.8/NOPB
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP3961EMPX-1.8/NOPB
Voltage Regulator IC 776-LP3961EMPX-1.8/NOPB
800-mA, high-accuracy, low-dropout voltage regulator with enable 5-SOT-223 -40 to 125 Product overview: LP3961EMPX-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3961EMPX-1.8/N OPB can be used for catalog matching and distributor lookup.

800-mA, high-accuracy, low-dropout voltage regulator with enable 5-SOT-223 -40 to 125 Product overview: LP3961EMPX-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3961EMPX-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3961EMPX-1.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3961EMPX-1.8/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3961EMPX-1.8/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMPX-1.8/NOPB - 100594-LP3961EMPX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMPX-1.8/NOPB
100594-LP3961EMPX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMPX-1.8/NOPB 100594-LP3961EMPX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 100594-LP3961EMPX-1. 8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 100594-LP3961EMPX-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3961EMPX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3961EMPX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3961EMPX-1.8/NOPB
IC REG LIN 1.8V 800MA SOT223-5

IC REG LIN 1.8V 800MA SOT223-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3961EMPX-1.8/NOPB
LDO Voltage Regulators LP3961EMPX-1.8/NOPB
LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP3961EMPX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3961EMPX-1.8/NOPB
Voltage Regulators - Linear LP3961EMPX-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now
PMIC - Voltage Regulators - Linear - LP3961EMPX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3961EMPX-1.8/NOPB
PMIC - Voltage Regulators - Linear LP3961EMPX-1.8/NOPB
IC REG LIN 1.8V 800MA SOT223-5

IC REG LIN 1.8V 800MA SOT223-5

Supplier's Site Datasheet
IC REG LIN 1.8V 800MA SOT223-5 - 815-LP3961EMPX-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.8V 800MA SOT223-5
815-LP3961EMPX-1.8/NOPB
IC REG LIN 1.8V 800MA SOT223-5 815-LP3961EMPX-1.8/NOPB
IC REG LIN 1.8V 800MA SOT223-5

IC REG LIN 1.8V 800MA SOT223-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3961EMPX-1.8/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3961EMPX-1.8/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3961EMPX-1.8/NOPB
IC REG LIN 1.8V 800MA SOT223-5

IC REG LIN 1.8V 800MA SOT223-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3961EMPX-1.8/NOPB 776-LP3961EMPX-1.8/NOPB LP3961EMPX-1.8/NOPB-ND 100594-LP3961EMPX-1.8/NOPB LP3961EMPX-1.8/NOPB LP3961EMPX-1.8/NOPB LP3961EMPX-1.8/NOPB LP3961EMPX-1.8/NOPB 815-LP3961EMPX-1.8/NOPB LP3961EMPX-1.8/NOPB
Product Name LP3961 800mA Fast Ultra Low Dropout Linear Regulator Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3961EMPX-1.8/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LIN 1.8V 800MA SOT223-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223 Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 5 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27320YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27421YZFT-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details