Texas Instruments LP3961 800mA Fast Ultra Low Dropout Linear Regulator LP3961EMP-2.5/NOPB

Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3961 800mA Fast Ultra Low Dropout Linear Regulator - LP3961EMP-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3961 800mA Fast Ultra Low Dropout Linear Regulator
LP3961EMP-2.5/NOPB
LP3961 800mA Fast Ultra Low Dropout Linear Regulator LP3961EMP-2.5/NOPB
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
 - LP3961EMP-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
 - LP3961EMP-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2.5V 800mA LDO Voltage Regulator IC
776-LP3961EMP-2.5/NOPB
2.5V 800mA LDO Voltage Regulator IC 776-LP3961EMP-2.5/NOPB
2.5V 800mA LDO Voltage Regulator, 1.5% Acc, SOT-223 Product overview: LP3961EMP-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3961EMP-2.5/NO PB can be used for catalog matching and distributor lookup.

2.5V 800mA LDO Voltage Regulator, 1.5% Acc, SOT-223 Product overview: LP3961EMP-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3961EMP-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3961EMP-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3961EMP-2.5/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3961EMP-2.5/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3961EMP-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3961EMP-2.5/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3961EMP-2.5/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3961EMP-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3961EMP-2.5/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3961EMP-2.5/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - 2494948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2494948
Voltage Regulators 2494948
LDO Regulator, LP3961EMP-2.5/NOPB

LDO Regulator, LP3961EMP-2.5/NOPB

Supplier's Site
Voltage Regulators - 2494947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2494947
Voltage Regulators 2494947
LDO Regulator, LP3961EMP-2.5/NOPB

LDO Regulator, LP3961EMP-2.5/NOPB

Supplier's Site
Voltage Regulators - 2494948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2494948P
Voltage Regulators 2494948P
LDO Regulator, LP3961EMP-2.5/NOPB

LDO Regulator, LP3961EMP-2.5/NOPB

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-2.5/NOPB - 019836-LP3961EMP-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-2.5/NOPB
019836-LP3961EMP-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-2.5/NOPB 019836-LP3961EMP-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019836-LP3961EMP-2.5 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019836-LP3961EMP-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3961EMP-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3961EMP-2.5/NOPB
PMIC - Voltage Regulators - Linear LP3961EMP-2.5/NOPB
IC REG LIN 2.5V 800MA SOT223-5

IC REG LIN 2.5V 800MA SOT223-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3961EMP-2.5/NOPB
LDO Voltage Regulators LP3961EMP-2.5/NOPB
LDO Voltage Regulators 800mA Fast Ultra LDO Linear Reg

LDO Voltage Regulators 800mA Fast Ultra LDO Linear Reg

Buy Now Datasheet
Voltage Regulators - Linear - LP3961EMP-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3961EMP-2.5/NOPB
Voltage Regulators - Linear LP3961EMP-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3961EMP-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3961EMP-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3961EMP-2.5/NOPB
IC REG LIN 2.5V 800MA SOT223-5

IC REG LIN 2.5V 800MA SOT223-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3961EMP-2.5/NOPB LP3961EMP-2.5/NOPB 776-LP3961EMP-2.5/NOPB LP3961EMP-2.5/NOPBCT-ND 2494948 019836-LP3961EMP-2.5/NOPB LP3961EMP-2.5/NOPB LP3961EMP-2.5/NOPB LP3961EMP-2.5/NOPB LP3961EMP-2.5/NOPB
Product Name LP3961 800mA Fast Ultra Low Dropout Linear Regulator 2.5V 800mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3961EMP-2.5/NOPB PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-5 Other; SOT-223 Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24600RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details