Johnson Controls, Inc. Electric Actuator M2202-GGA-2

Description
ACTUATOR, DAMPER, SPRING RETURN, NEMA 2, 18INCH-LB, 24VAC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR, DAMPER, SPRING RETURN, NEMA 2, 18INCH-LB, 24VAC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 109817065 - Radwell International
Willingboro, NJ, United States
Electric Actuator
109817065
Electric Actuator 109817065
ACTUATOR, DAMPER, SPRING RETURN, NEMA 2, 18INCH-LB, 24VAC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR, DAMPER, SPRING RETURN, NEMA 2, 18INCH-LB, 24VAC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 109817065
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Actuator - Model ES2 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
View Details
Electric actuator - ESBF-LS-40-200-3P - Festo Corporation
Specs
Radial Load 29.22 lbs (13.25 kg)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details