Siemens Analytical Products Electric Actuator 3SE5000-0AB01

Description
ACTUATOR HEAD FOR POSITION SWITCH 3SE51/52, PLAIN PLUNGER MADE OF STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR HEAD FOR POSITION SWITCH 3SE51/52, PLAIN PLUNGER MADE OF STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 8500032 - Radwell International
Willingboro, NJ, United States
Electric Actuator
8500032
Electric Actuator 8500032
ACTUATOR HEAD FOR POSITION SWITCH 3SE51/52, PLAIN PLUNGER MADE OF STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR HEAD FOR POSITION SWITCH 3SE51/52, PLAIN PLUNGER MADE OF STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 8500032
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-BS-80-200-32P - Festo Corporation
Specs
Radial Load 247 lbs (112 kg)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details