SMC Corporation of America Electric Actuator MSQB50A-XN

Description
ROTARY ACTUATOR W / TABLE, RACK & PINION, BASIC & HIGH PRECISION, 50 MM . FREE 2 YEAR RADWELL WARRANTY
Description
ROTARY ACTUATOR W / TABLE, RACK & PINION, BASIC & HIGH PRECISION, 50 MM . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 2043144 - Radwell International
Willingboro, NJ, United States
Electric Actuator
2043144
Electric Actuator 2043144
ROTARY ACTUATOR W / TABLE, RACK & PINION, BASIC & HIGH PRECISION, 50 MM . FREE 2 YEAR RADWELL WARRANTY

ROTARY ACTUATOR W / TABLE, RACK & PINION, BASIC & HIGH PRECISION, 50 MM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 2043144
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Electric Actuator - ASC10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD8000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 868mm x 1340mm x 672mm
View Details
Electric cylinder - EGSK-20-125-6P - Festo Corporation
Specs
Maximum Torque 87.61 In-lbs (101 kg-cm)
Linear Stroke 4.92 inch (125 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details