Beck GmbH Electric Actuator 11-158

Description
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 120 VAC, 60 HZ, 1-PHASE, 50 VA, 4-20 MA CONTROL SIGNAL, 80 LB-FT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 120 VAC, 60 HZ, 1-PHASE, 50 VA, 4-20 MA CONTROL SIGNAL, 80 LB-FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 119584431 - Radwell International
Willingboro, NJ, United States
Electric Actuator
119584431
Electric Actuator 119584431
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 120 VAC, 60 HZ, 1-PHASE, 50 VA, 4-20 MA CONTROL SIGNAL, 80 LB-FT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 120 VAC, 60 HZ, 1-PHASE, 50 VA, 4-20 MA CONTROL SIGNAL, 80 LB-FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 119584431
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Rotary/lifting module - EHMB-25-200 - Festo Corporation
Specs
Body Material Aluminum
Diameter 0.3150 inch (8 mm)
Linear Stroke 0.0 to 7.87 inch (0.0 to 200 mm)
View Details
Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details