Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC ROTARY ACTUATORS
NEPTRONIC
TBM4010 -- ELECTRIC ACTUATOR
Neptronic
Electric Actuator
TBM4010
Description
ACTUATOR 8VA. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
ACTUATOR 8VA. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Electric Actuator
53728607
Electric Actuator
53728607
ACTUATOR 8VA. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR 8VA. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Electric Rotary Actuators
Product Number
53728607
Product Name
Electric Actuator
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Electric cylinder
EGSK-33-200-6P
Specs
Maximum Torque
443 In-lbs (511 kg-cm)
Linear Stroke
7.87 inch (200 mm)
Operating Temperature
32 to 104 F (0 to 40 C)
View Details
Indelac Controls, Inc.
Internal Battery Back-Up Electric Actuator
SNS28
Specs
Rotational Output
Shaft
Features
Position Feedback (optional feature)
Body Material
Aluminum
View Details
Southco
Actuator, Single Point, Direct Push, Push Button Handle, Reversible Multiple Key Codes , Nylon, Black
AC-40-331-11-KD10
Specs
Body Material
Nylon
View Details
ElectroCraft
Spring Return Damper Actuator
Hansen Series 135-6
Specs
Rotational Output
Table
Physical Dimensions
2.74x3.00x2.86
Rotation Angle
90°
View Details