Leuze Electronic GmbH + Co. KG Electric Actuator AC-AN-F4

Description
(63000702), ACTUATOR, DIMENSIONS: 30 MM X 16 MM X 48 MM, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DESIGN: STRAIGHT, AREA OF APPLICATION: NORMAL DUTY, MOUNTING BORE HOLES: 90° TO KEY DIRECTION, MATERIAL: PLASTIC, STAINLESS STEEL, FUNCTIONS: FLEXIBLE, 4 DI. FREE 2 YEAR RADWELL WARRANTY
Description
(63000702), ACTUATOR, DIMENSIONS: 30 MM X 16 MM X 48 MM, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DESIGN: STRAIGHT, AREA OF APPLICATION: NORMAL DUTY, MOUNTING BORE HOLES: 90° TO KEY DIRECTION, MATERIAL: PLASTIC, STAINLESS STEEL, FUNCTIONS: FLEXIBLE, 4 DI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 18489247 - Radwell International
Willingboro, NJ, United States
Electric Actuator
18489247
Electric Actuator 18489247
(63000702), ACTUATOR, DIMENSIONS: 30 MM X 16 MM X 48 MM, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DESIGN: STRAIGHT, AREA OF APPLICATION: NORMAL DUTY, MOUNTING BORE HOLES: 90° TO KEY DIRECTION, MATERIAL: PLASTIC, STAINLESS STEEL, FUNCTIONS: FLEXIBLE, 4 DI. FREE 2 YEAR RADWELL WARRANTY

(63000702), ACTUATOR, DIMENSIONS: 30 MM X 16 MM X 48 MM, TYPE OF FASTENING: THROUGH-HOLE MOUNTING, DESIGN: STRAIGHT, AREA OF APPLICATION: NORMAL DUTY, MOUNTING BORE HOLES: 90° TO KEY DIRECTION, MATERIAL: PLASTIC, STAINLESS STEEL, FUNCTIONS: FLEXIBLE, 4 DI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 18489247
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator, Explostion Proof - RHDE2500 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Pneumatics, Hydraulics - Actuators/Cylinders - DSNA-N-1 1/2
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details