SMC Corporation of America Pneumatic Rotary Actuators MSQB20A

Description
SMC MSQB20A Pneumatic Rotary Actuator
Request a Quote
Description
SMC MSQB20A Pneumatic Rotary Actuator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - 2274455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Rotary Actuators
2274455
Pneumatic Rotary Actuators 2274455
SMC MSQB20A Pneumatic Rotary Actuator

SMC MSQB20A Pneumatic Rotary Actuator

Supplier's Site
Electric Actuator - 2057351 - Radwell International
Willingboro, NJ, United States
Electric Actuator
2057351
Electric Actuator 2057351
60MM TABLE DIAM X 18MM PISTON DIAM ROTARY ACTUATOR TABLE 14 TO 145 PSI, 33.05 LBF RADIAL LOAD, 30.8 LBS THRUST LOAD UP, 30.8 LBS THRUST LOAD DOWN, M5X0.8 PORT, 117MM LONG X 65MM WIDE X 37MM HIGH. FREE 2 YEAR RADWELL WARRANTY

60MM TABLE DIAM X 18MM PISTON DIAM ROTARY ACTUATOR TABLE 14 TO 145 PSI, 33.05 LBF RADIAL LOAD, 30.8 LBS THRUST LOAD UP, 30.8 LBS THRUST LOAD DOWN, M5X0.8 PORT, 117MM LONG X 65MM WIDE X 37MM HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Pneumatic Rotary Actuators Electric Rotary Actuators
Product Number 2274455 2057351
Product Name Pneumatic Rotary Actuators Electric Actuator
Features Stop Cushioning
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-25-60-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Brute® 261 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1215350 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details