IDEC Corporation Electric Actuator HS9Z-A2

Description
ACTUATOR KEY RIGHT ANGLE TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR KEY RIGHT ANGLE TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 709588 - Radwell International
Willingboro, NJ, United States
Electric Actuator
709588
Electric Actuator 709588
ACTUATOR KEY RIGHT ANGLE TYPE. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR KEY RIGHT ANGLE TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 709588
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-duty Reversing Actuator - K Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD16000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 955mm x 1456mm x 808mm
View Details
Electric cylinder - EGSK-33-500-10P - Festo Corporation
Specs
Maximum Torque 373 In-lbs (431 kg-cm)
Linear Stroke 19.69 inch (500 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details