Siemens Analytical Products Electric Actuator GIB131.1P

Description
OPENAIR GIB SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, NON-SPRING RETURN, 310 LB-IN (35 NM), 24 VAC/DC, FLOATING CONTROL, 125 SEC RUN TIME, PLENUM RATED. FREE 2 YEAR RADWELL WARRANTY
Description
OPENAIR GIB SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, NON-SPRING RETURN, 310 LB-IN (35 NM), 24 VAC/DC, FLOATING CONTROL, 125 SEC RUN TIME, PLENUM RATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 59658043 - Radwell International
Willingboro, NJ, United States
Electric Actuator
59658043
Electric Actuator 59658043
OPENAIR GIB SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, NON-SPRING RETURN, 310 LB-IN (35 NM), 24 VAC/DC, FLOATING CONTROL, 125 SEC RUN TIME, PLENUM RATED. FREE 2 YEAR RADWELL WARRANTY

OPENAIR GIB SERIES ELECTRIC DAMPER ACTUATOR, ROTARY, NON-SPRING RETURN, 310 LB-IN (35 NM), 24 VAC/DC, FLOATING CONTROL, 125 SEC RUN TIME, PLENUM RATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 59658043
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD8000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 868mm x 1340mm x 672mm
View Details
Electric actuator - ESBF-BS-100-300-5P - Festo Corporation
Specs
Radial Load 247 lbs (112 kg)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details