SICK Electric Actuator IE10-S1

Description
(5306527) I10 ACTUATOR: STRAIGHT,IE10-S1 STRAIGHT, IE10-S1 BETAETIGER. FREE 2 YEAR RADWELL WARRANTY
Description
(5306527) I10 ACTUATOR: STRAIGHT,IE10-S1 STRAIGHT, IE10-S1 BETAETIGER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 697583 - Radwell International
Willingboro, NJ, United States
Electric Actuator
697583
Electric Actuator 697583
(5306527) I10 ACTUATOR: STRAIGHT,IE10-S1 STRAIGHT, IE10-S1 BETAETIGER. FREE 2 YEAR RADWELL WARRANTY

(5306527) I10 ACTUATOR: STRAIGHT,IE10-S1 STRAIGHT, IE10-S1 BETAETIGER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 697583
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
View Details
Electric actuator - ESBF-BS-40-300-5P - Festo Corporation
Specs
Radial Load 29.22 lbs (13.25 kg)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Rotary Electric Actuator - S Series (Deep Base) - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details