Siemens Analytical Products Electric Actuator 3SX3218

Description
SEPARATE ACTUATOR, 3SX SERIES, FOR 3SE2243 AND 3SE2257 STANDARD ACTUATOR . FREE 2 YEAR RADWELL WARRANTY
Description
SEPARATE ACTUATOR, 3SX SERIES, FOR 3SE2243 AND 3SE2257 STANDARD ACTUATOR . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 4358983 - Radwell International
Willingboro, NJ, United States
Electric Actuator
4358983
Electric Actuator 4358983
SEPARATE ACTUATOR, 3SX SERIES, FOR 3SE2243 AND 3SE2257 STANDARD ACTUATOR . FREE 2 YEAR RADWELL WARRANTY

SEPARATE ACTUATOR, 3SX SERIES, FOR 3SE2243 AND 3SE2257 STANDARD ACTUATOR . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 4358983
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - PME120 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 403mm x 328mm x 290mm
View Details
Electric cylinder - EGSK-20-75-6P - Festo Corporation
Specs
Maximum Torque 87.61 In-lbs (101 kg-cm)
Linear Stroke 2.95 inch (75 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details