SMC Corporation of America Pneumatic Rotary Actuators MSQB100R

Description
SMC MSQB100R Pneumatic Rotary Actuator
Request a Quote
Description
SMC MSQB100R Pneumatic Rotary Actuator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - 2704230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Rotary Actuators
2704230
Pneumatic Rotary Actuators 2704230
SMC MSQB100R Pneumatic Rotary Actuator

SMC MSQB100R Pneumatic Rotary Actuator

Supplier's Site
Electric Actuator - 2062501 - Radwell International
Willingboro, NJ, United States
Electric Actuator
2062501
Electric Actuator 2062501
ROTARY ACTUATOR, ROTARY TABLE, 32 MM BORE, 100 MM BODY SIZE, 190 DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY

ROTARY ACTUATOR, ROTARY TABLE, 32 MM BORE, 100 MM BODY SIZE, 190 DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Pneumatic Rotary Actuators Electric Rotary Actuators
Product Number 2704230 2062501
Product Name Pneumatic Rotary Actuators Electric Actuator
Pressure Range 102 psi (71.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 2753142 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details