Bray International, Inc. Electric Actuator DCS24-62-A

Description
ACTUATOR 2POLE 5VA 24V 50/60HZ 62LB/INCH. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR 2POLE 5VA 24V 50/60HZ 62LB/INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 54772850 - Radwell International
Willingboro, NJ, United States
Electric Actuator
54772850
Electric Actuator 54772850
ACTUATOR 2POLE 5VA 24V 50/60HZ 62LB/INCH. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR 2POLE 5VA 24V 50/60HZ 62LB/INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 54772850
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Electric Actuator - L Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 805mm x 690mm x 562mm
View Details
Electric actuator - ESBF-LS-40-400-3P - Festo Corporation
Specs
Radial Load 29.22 lbs (13.25 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details