Univer S.p.A. Electric Actuator LKMC21

Description
ACTUATOR CONTROL UNIT FOR LEVER CLAMP. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR CONTROL UNIT FOR LEVER CLAMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 40306870 - Radwell International
Willingboro, NJ, United States
Electric Actuator
40306870
Electric Actuator 40306870
ACTUATOR CONTROL UNIT FOR LEVER CLAMP. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR CONTROL UNIT FOR LEVER CLAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 40306870
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Electric Actuator - ASC4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD8000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 868mm x 1340mm x 672mm
View Details
Rotary/lifting module - EHMB-25-100 - Festo Corporation
Specs
Body Material Aluminum
Diameter 0.3150 inch (8 mm)
Linear Stroke 0.0 to 3.94 inch (0.0 to 100 mm)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details