Johnson Controls, Inc. Electric Actuator VA-7150-1001

Description
ELECTRIC ACTUATOR, 3 WIRE INCREMENTAL, 24 VAC POWER, 50/60 HZ, 2.7 VA NOMINAL, 90 LB FORCE (400N) MAX MECH OUTPUT, 25/32 IN MAX STROKE RANGE, 24-14 AWG SCREW TERMINALS, 1/4-28 UNF-2B THREAD FOR VALVE STEM CONN, NEMA 1/IP40. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRIC ACTUATOR, 3 WIRE INCREMENTAL, 24 VAC POWER, 50/60 HZ, 2.7 VA NOMINAL, 90 LB FORCE (400N) MAX MECH OUTPUT, 25/32 IN MAX STROKE RANGE, 24-14 AWG SCREW TERMINALS, 1/4-28 UNF-2B THREAD FOR VALVE STEM CONN, NEMA 1/IP40. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 181058 - Radwell International
Willingboro, NJ, United States
Electric Actuator
181058
Electric Actuator 181058
ELECTRIC ACTUATOR, 3 WIRE INCREMENTAL, 24 VAC POWER, 50/60 HZ, 2.7 VA NOMINAL, 90 LB FORCE (400N) MAX MECH OUTPUT, 25/32 IN MAX STROKE RANGE, 24-14 AWG SCREW TERMINALS, 1/4-28 UNF-2B THREAD FOR VALVE STEM CONN, NEMA 1/IP40. FREE 2 YEAR RADWELL WARRANTY

ELECTRIC ACTUATOR, 3 WIRE INCREMENTAL, 24 VAC POWER, 50/60 HZ, 2.7 VA NOMINAL, 90 LB FORCE (400N) MAX MECH OUTPUT, 25/32 IN MAX STROKE RANGE, 24-14 AWG SCREW TERMINALS, 1/4-28 UNF-2B THREAD FOR VALVE STEM CONN, NEMA 1/IP40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 181058
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator, Explostion Proof - RHDE800 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electric actuator - EPCO-40-50-5P-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Maximum Torque 0.0 In-lbs (0.0 kg-cm)
View Details