Siemens Analytical Products Electric Actuator 3SE5000-0AV07-1AK2

Description
HEAVY DUTY ACTUATOR,FOR 3SE5, AMBIENT TEMP: DURING OPERATING: -25-85 DEGRESS C. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY ACTUATOR,FOR 3SE5, AMBIENT TEMP: DURING OPERATING: -25-85 DEGRESS C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 15600645 - Radwell International
Willingboro, NJ, United States
Electric Actuator
15600645
Electric Actuator 15600645
HEAVY DUTY ACTUATOR,FOR 3SE5, AMBIENT TEMP: DURING OPERATING: -25-85 DEGRESS C. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY ACTUATOR,FOR 3SE5, AMBIENT TEMP: DURING OPERATING: -25-85 DEGRESS C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electric Actuator -  - Radwell International
Willingboro, NJ, United States
Electric Actuator
Electric Actuator
SIEMENS Machine Parts 3SE5000-0AV07-1AK2

SIEMENS Machine Parts 3SE5000-0AV07-1AK2

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 15600645
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - SNS10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator, Explostion Proof - RHDE16000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electric cylinder - EGSK-46-400-20P - Festo Corporation
Specs
Maximum Torque 1018 In-lbs (1173 kg-cm)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details