Advanced Micro Devices, Inc. Electric Actuator N80188

Description
DISCONTINUED BY MANUFACTURER, IC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, IC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 74189405 - Radwell International
Willingboro, NJ, United States
Electric Actuator
74189405
Electric Actuator 74189405
DISCONTINUED BY MANUFACTURER, IC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 74189405
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Electric Actuator - ASC12 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD16000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 955mm x 1456mm x 808mm
View Details
Electric cylinder - EGSK-46-500-20P - Festo Corporation
Specs
Maximum Torque 1018 In-lbs (1173 kg-cm)
Linear Stroke 19.69 inch (500 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details