Radwell International Electric Actuator 158124521

Description
DIMMING ACTUATOR, 2 CHANNEL 6 A PER, 110 / 220 VAC, 50 /60 HZ, 25 A, 28 MA BUS POWER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DIMMING ACTUATOR, 2 CHANNEL 6 A PER, 110 / 220 VAC, 50 /60 HZ, 25 A, 28 MA BUS POWER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 158124521 - Radwell International
Willingboro, NJ, United States
Electric Actuator
158124521
Electric Actuator 158124521
DIMMING ACTUATOR, 2 CHANNEL 6 A PER, 110 / 220 VAC, 50 /60 HZ, 25 A, 28 MA BUS POWER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DIMMING ACTUATOR, 2 CHANNEL 6 A PER, 110 / 220 VAC, 50 /60 HZ, 25 A, 28 MA BUS POWER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 158124521
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Actuator - Model AS10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - PME120 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 403mm x 328mm x 290mm
View Details
Rotary/lifting module - EHMB-25-200 - Festo Corporation
Specs
Body Material Aluminum
Diameter 0.3150 inch (8 mm)
Linear Stroke 0.0 to 7.87 inch (0.0 to 200 mm)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details