IDEC Corporation Electric Actuator ASWHHY-B

Description
SWITCH ACTUATOR, TW SERIES OILTIGHT SWITCHES AND PILOT DEVICES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH ACTUATOR, TW SERIES OILTIGHT SWITCHES AND PILOT DEVICES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - 33012 - Radwell International
Willingboro, NJ, United States
Electric Actuator
33012
Electric Actuator 33012
SWITCH ACTUATOR, TW SERIES OILTIGHT SWITCHES AND PILOT DEVICES. FREE 2 YEAR RADWELL WARRANTY

SWITCH ACTUATOR, TW SERIES OILTIGHT SWITCHES AND PILOT DEVICES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electric Rotary Actuators
Product Number 33012
Product Name Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - SNS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - RHD800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details
Electric actuator - ESBF-BS-50-400-10P - Festo Corporation
Specs
Radial Load 67.44 lbs (30.59 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details