Radwell International Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
(PRICE/EA) 16 BIT MICROCONTROLLER, HIGH PERFORMANCE, C166, 20 MHZ, 4 KB, 80, MQFP ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), POWER MANAGMENT IC, -40 TO 85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR) IC, PWM CONTROLLER, 38-TSSOP; PRIMARY INPUT VOLTAGE:5V; NO. OF OUTPUTS:2; OUTPUT CURRENT:40A; NO. OF PINS:38; CONTROLLER TY. FREE 2 YEAR RADWELL WARRANTY
2 CHANNEL MODULE, PID TEMP.CONTROLLER, CURRENT OR SSR CONTROL OUTPUT, 2 ALARMS SUB OUTPUT, BASIC MODULE( POWER/ COMMUNICATION TERMINAL). FREE 2 YEAR RADWELL WARRANTY
2 CHANNEL MODULE, PID TEMP.CONTROLLER, CURRENT OR SSR CONTROL OUTPUT, 4 ALARMS SUB OUTPUT, BASIC MODULE( POWER/ COMMUNICATION TERMINAL). FREE 2 YEAR RADWELL WARRANTY
2 CHANNEL MODULE, PID TEMP.CONTROLLER, RELAY CONTROL OUTPUT, 2 ALARMS SUB OUTPUT, BASIC MODULE( POWER/ COMMUNICATION TERMINAL). FREE 2 YEAR RADWELL WARRANTY
2 CHANNEL MODULE, PID TEMP.CONTROLLER, RELAY CONTROL OUTPUT, 4 ALARMS SUB OUTPUT, BASIC MODULE( POWER/ COMMUNICATION TERMINAL). FREE 2 YEAR RADWELL WARRANTY
2 CHANNEL MODULE, PID TEMP.CONTROLLER, RELAY CONTROL OUTPUT, 4 ALARMS SUB OUTPUT, EXPANSION MODULE (NO POWER / COMMUNICATION TERMINAL). FREE 2 YEAR RADWELL WARRANTY
2 CHANNEL MODULE, PID TEMP.CONTROLLER,CURR ENT OR SSR CONTROL OUTPUT, 4 ALARMS SUB OUTPUT, EXPANSION MODULE (NO POWER / COMMUNICATION TERMINAL). FREE 2 YEAR RADWELL WARRANTY
24V ROOMTEMPCNTRL 40/90. FREE 2 YEAR RADWELL WARRANTY
4 CHANNEL MODULE, PID TEMP CONTROLLER, SSR CONTROL OUTPUT, BASIC MODULE( POWER/ COMMUNICATION TERMINAL), 24 VDC. FREE 2 YEAR RADWELL WARRANTY
4 STAGE, COOLING CTRL 10/90F. FREE 2 YEAR RADWELL WARRANTY
4"DUCTMNT 10KOHM TEMPSENSOR. FREE 2 YEAR RADWELL WARRANTY
500 OHM SENSR FOR STRAPON APPL. FREE 2 YEAR RADWELL WARRANTY
6' IMMERSION SENSOR, W/OUT WELL. FREE 2 YEAR RADWELL WARRANTY
60/90F,DA,3' CAP PNEU. TEMP. CTRL. FREE 2 YEAR RADWELL WARRANTY
60/90F,DA,3'CAP,PNEU . TEMP. CONTROL. FREE 2 YEAR RADWELL WARRANTY
ADVANCED AHU CONTROLLER, 6 RTD INPUTS, 5 DIGITAL INPUTS, 4 ANALOG INPUTS 4 ANALOG OUTPUTS, 8 DIGITAL OUTPUTS, +/- 0.5% ACCURACY, 32 TO 131 °F (0 TO 55°C} OPERATING HUMIDITY:...
ADVANCED MULTI-CHANNEL MODULAR TEMPERATURE CONTROLLER, 4 CHANNEL, CT INPUT, RS485 COMMUNICATE OUTPUT, 24VDC, SELECTABLE CURRENT OR SSR DRIVE OUTPUT, BASIC MODULE. FREE 2 YEAR RADWELL WARRANTY
ALCO CONTROLS Controls & Indicators TSA-D0P
ALLTEMP HEATING & COOLING Controls & Indicators 24DT-L4F1
ANALOG CONTROLLER, UNIVERSAL , 96X48MM, 3 POSITION OUTPUT, ANALOG OUTPUT AND MODBUS. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, TM3-4, 4 TEMPERATURE INPUTS, INTERNAL POWER 5 VDC, 50 MA, EXTERNAL POWER 24 VDC, 40 MA, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
ANALOG MODULATING TEMPERATURE CONTROLLER, 24-30VAC, 135 OHM POTENTIOMETER, 50 PSI MAX FOR BULB DIRECT IMMERSION, 0-100 DEGREE F, 20' CAPILLARY LENGTH. FREE 2 YEAR RADWELL WARRANTY
ANALOG MODULATING TEMPERATURE CONTROLLER, 24-30VAC, 135 OHM POTENTIOMETER, 50 PSI MAX FOR BULB DIRECT IMMERSION, 5' CAPILLARY LENGTH, 60-260 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
ANALOG MODULE, FOR TEMPERATURE MEASUREMENT, Q SERIES, 4 CHANNEL, PT100 INPUT MODULE, RTD, Q SERIES, TEMP MEASUR INPUT, 4CH ISOLATD. FREE 2 YEAR RADWELL WARRANTY
ASCON TECNOLOGIC Controls & Indicators Z31-HS-E
ASTRONICS PECO Controls & Indicators 69380
AUBER INSTRUMENTS Controls & Indicators SYL-1512A
AUTOMATION DIRECT Controls & Indicators SL4824-VR-D
AUTOMATION DIRECT Controls & Indicators SL4824-VR
AUTOMATION DIRECT Controls & Indicators SL4848-RR
AUTOMATION DIRECT Controls & Indicators SL4896-RRE
AUTONICS Controls & Indicators TAS-B4RK4F
AUTONICS Controls & Indicators TCN4S-24R
AUTONICS Controls & Indicators TK4H-24RN
AUTONICS Controls & Indicators TK4S-14RR
AUTONICS Controls & Indicators TK4S-24SN
AUTONICS Controls & Indicators TZ4L-24R
BARD Controls & Indicators 8403-060
BUTTON TEMPERATURE SENSOR, THERMISTOR, CEILING MOUNT, NTC TEMPERATURE SENSOR, ABS PLASTIC, 20 KOHMS, CLOUD WHITE. FREE 2 YEAR RADWELL WARRANTY
CONTROL DOOR LEFT, AH 130-117-D01. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE, EZ-ZONE RM , CONTROL WITH UNIVERSAL INPUT, SWITCHED DC/OPEN COLLECTOR, CONTROL WITH UNIVERSAL INPUT, FRONT SCREW CONNECTOR, STANDARD BUS AND MODBUS RTU 485,. FREE 2 YEAR RADWELL WARRANTY...
CONTROL MODULE, EZ-ZONE, RAIL MOUNT, UNIVERSAL INPUT 1, SWITCHED DC/OPEN COLLECTOR OUT 1, LIMT W/UNIVERSAL INPUT 2, CONTROL W/UNIVERSAL INPUT 3, MECH RELAY OUT 4, SWITCHED DC/OPEN COLLECTOR OUT 5,...
CONTROLLER 1ZONE ON/OFF W/LARGE BUTTONS. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER IC; CONTROLLER APPLICATIONS:HOT SWAP / PLUG / DOCK POWER MANAGEMENT, HOT PLUG PCI, DEVICE BAY, ELECTRONIC CIRCUIT BREAKER; INPUT VOLTAGE:13. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER IC; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, 2-AXIS, INCREMENTAL, PROGRAM TYPE, DC 24V, I/O CABLE 3M. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, MICRO VAV, +/- 0.5% ACCURACY, 32-CHARACTER LCD, 32 TO 131°F (0 TO 55°C) OPERATING TEMPERATURE, 24 VAC SUPPLY VOLTAGE, 10 VA MAX POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY...
CONTROLLER, SCON SERIES, STANDARD TYPE, 60 WATT, INCREMENTAL, NPN, W/O CABLE, SINGLE PHASE, 200 V AC. FREE 2 YEAR RADWELL WARRANTY
DEFROST CONTROLLER, 24VAC, SELECTABLE OFF CYCLE, 50 70 OR 90 MINUTE INTERVALS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INDICATING TEMPERATURE CONTROLLER, SDC100 SERIES, 4 DIGITS, 7-SEGMENT LED INDICATION, NON-VIOLATILE EPROM, 100-110 VAC, 200-220 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DIGITAL TEMPERATURE CONTROLLER, SOLO SINGLE LOOP DUAL-OUTPUT, 1/16 DIN, WITH ONE 0-10V ANALOG OUTPUT, ONE 5A SPST MECHANICAL RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DIGITAL TEMPERATURE CONTROLLER, SOLO SINGLE LOOP, DUAL-OUTPUT, 1/16 DIN, WITH TWO 5A SPST MECHANICAL RELAYS, TWO 3A SPST ALARM RELAYS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL TEMPERATURE/PROCESS SLAVE CONTROLLER, (1) CURRENT OUTPUT AND (1) RELAY OUTPUT.. FREE 2 YEAR RADWELL WARRANTY
DISCHARGE AIR 120-170 F. FREE 2 YEAR RADWELL WARRANTY
DISCHARGE AIR SELECTOR 80-130F. FREE 2 YEAR RADWELL WARRANTY
DISCHARGE AIR TEMPERATURE SELECTOR (55° TO 90°F), TEMPERATURE SELECTOR, 55-90DEG, DUCT MOUNT,. FREE 2 YEAR RADWELL WARRANTY
DISCHARGE AIR TEMPERATURE SENSOR, 55 TO 90F, L39-147, MT1-12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/21/2020, THERMOSTAT CONTROLLER, BACNET /N2 NETWORK, ON / OFF / FLT, WITH DEHUMIDIFICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2015, BASE CONTROLLER, 24 VAC, 20-40 VDC, 22 W, 5 ANALOG INPUTS, 7 DIGITAL INPUTS, RELAY OUTPUT, RS485 PORT, 65 DEGREES C MAX. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 12/22/20, AIRSTREAM TEMPERATURE CONTROLLER, 40-150F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADJUSTABLE CONTROLLER, SCREW TERMINAL CONNNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR CONDITIONING CONTROL SYSTEM, MA SMART REMOTE CONTROLLER, LCD BACKLIT SCREEN, AUTO RETURN, 12 VDC, .3 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, SCREW TERMINAL CONNECTION, 4-20 MA, BLUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG MODULATING TEMPERATURE CONTROLLER, 24-30VAC, 135 OHM POTENTIOMETER, 50 PSI MAX FOR BULB DIRECT IMMERSION, 55-175 DEGREE SETPOINT TEMPERATURE, 5' CAPILLARY LENGTH, FAST RESPONSE ELEMENT, NO REPLACEMENT.
DISCONTINUED BY MANUFACTURER, ANALOG MODULATING TEMPERATURE CONTROLLER, 24-30VAC, 135 OHM POTENTIOMETER, 50 PSI MAX FOR BULB DIRECT IMMERSION, 55-175 DEGREE SETPOINT TEMPERATURE, 5' CAPILLARY LENGTH, REPLACED BY T775M2006. FREE 2...
DISCONTINUED BY MANUFACTURER, ANALOG MODULATING TEMPERATURE CONTROLLER, FAST RESPONSE, 24-30VAC, 135 OHM POTENTIOMETER, 50 PSI MAX FOR BULB DIRECT IMMERSION, REPLACED BY T991A1061. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASHCROFT, TEMPERATURE SENSOR, 15AMP, 125-480VAC, 75-205DEG F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AXIS CONTROL (170522), 0 - 24 V, 1 OR 2 PNEUMATIC AXES, INPUT (X5/X7), OUTPUT (X6/X8). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOARD, 135/1000 OHM POTENTIOMETER OR VDC SIGNAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CLYINDER CONTROLLER, INCREMENTAL ENCONDER, 200-230 VAC, 50/60 HZ, 40-PIN PIO CONNECTOR, LED INDICATOR, SCREW TERMINAL CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220AMP, 3 POLE, COIL 110VAC 50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL PANEL, CONTROLLER TYPE MLX, RELAY CAPACITY(NO BREAKERS): 48, RELAY CAPACITY (WITH BREAKERS): 40, 745971738926. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 117V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 24 VDC INPUT SUPPLY VOLTAGE, I/O SIGNAL TYPE: P: PNP SPECIFICATION [SOURCE]. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, PROGRAMMABLE, 24VDC .5A, SCADA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, RESOLVER ENCODER, MINI PLS, 16 CHANNELS, NPN OUTPUTS, DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, TEMPERATURE, , T-CNTL,AC,01S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, TEMPERATURE, , TEMPERATURE CONTROLLER, AC,ANL,A1R,A2R, 85-250VAC 50/60HZ,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER MODULE, HIGH SPEED, 1 CHANNEL, 40 KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC TMP CNTL, 01S, A1R, A2R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC TMP CNTL, 01S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DETECTOR SYSTEM, MIS-SPRAY, 10-30 VDC, 12 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INDICATING TEMPERATURE CONTROLLER, MODEL: C15SR0RA0100, SINGLE LOOP CONTROLLER, SOCKET MOUNTING, RTD INPUT PT100/JPT100, AC MODEL, 100-240 VAC, EVENT RELAY OUTPUTS:3, 50/60 HZ, 12VA MAX. FREE 2...
DISCONTINUED BY MANUFACTURER, DIGITAL INDICATING TEMPERATURE CONTROLLER, SDC400 SERIES, LED DISPLAY, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL METER, SMART TEMPERATURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN CONTROLLER, TEMPERATURE, 1 A @ 35 DEGC (MAX.), 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMATIC RELAY S-SYSTEM, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FARM TEMPERATURE CONTROLLER, HEATING CONTROL, 24/120/240 VAC, 70-140 DEGREE F RANGE, 2 DEGREE DIFFERENTIAL, 1 SPDT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLEX I/O CNET ADAPTER, SINGLE MEDIA, (MIN/MULT 10), OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW PROCESS CONTROLLER, ADJUSTABLE, GAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FUSED NEMA TERMINAL BASE, SATT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH DENSITY LIMIT MODULE, EZ-ZONE RM SERIES, RIGHT ANGLE CONNECTOR, 4 UNIVERSAL INPUTS W CONTROL LOOPS SLOT A, 4 UNIVERSAL INPUTS W CONTROL LOOPS SLOT B, 1...
DISCONTINUED BY MANUFACTURER, HVAC CONTROLLER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JOHNSON CONTROLS, TE-67NP-2N00, TE67NP2N00, TEMPERATURE SENSOR, 1K NICKEL, SINGLE SETPT, DEG SCALE, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL RELAY, DPDT, 230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOW VOLTAGE THERMOSTAT, TEC3000 SERIES, 24 VAC, 50/60 HZ, 1A PILOT DUTY, CLASS 2 WIRING, CONFIGURABLE TOUCH SCREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE FOR CONTROL LOOPS, LIMITS, INPUTS AND OUTPUTS, INCLUDES STANDARD BUS COMMUNICATIONS, REQUIRES 24 TO 28VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, ERO ELECTRONICS, PROCESS CONTROL MODULE, 100/240VAC, 4OUTPUT, 1/8INCH DIN, RS-485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NO-SWITCHING SUBBASE FOR T874, REPLACED BY TH5220D1029. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, S.C.R. PHASE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PID AND RAMPING CONTROLLER, SERIES SD, 1/4 DIN, 100-240 VAC, 50/60 HZ, 10 VA, TEMPERATURE CONTROLLER, DUAL DISPLAY, SWITCHED DC, EIA 485 MODBUS™ COMMUNICATIONS, RED/ GREEN DISPLAY.
DISCONTINUED BY MANUFACTURER, PID CONTROLLER, SD31 SERIES, SINGLE DISPLAY, 1/32 DIN, 100-240 VAC SUPPLY, SWITCHED DC OUTPUT 1, NO OUTPUT 2, WITHOUT TIMER, GREEN DISPLAY, STANDARD OVERLAY. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PNEUMATIC THEROSTAT, ROOM THERMOSTAT, 2 PORT, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS SIGNAL DIGITAL PANEL METER, 4-20 MA, 120 V, 7 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROFIBUS MODULE, TEMPERATURE SENSOR, 5 AMP, 15/24 VDC INPUT, 250 VAC OUTPUT, 278200051. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY REPLACEMENT KIT, 83L, INCLUDES 1 RELAY / 2 SCREW / 13 / 1 O-RING / 15 / 3 O-RING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RESISTANCE BULB TRANSMITTER, 24VDC, 3WIRE, 20-40OHM, 4-20MA, ELEVATED ZERO, PLUG IN CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RMS INTEGRATED CONTROLLER, 20.4-30 VAC/DC, 50/60 HZ, 7 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROBO CYLINDER CONTROLLER, SM SLIDER, 150 W, 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROOM SENSOR, LIGHT ALMOND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEAL WATER CONTROL/ MONITORING SYSTEM, WATER GUAGE, SAFEUNIT, 20-250 VAC, 45-65 HZ, 10 BAR (140 PSI), 4 GPM, .375 IN FITTING, MIN/MAX DIAL. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SEISMIC VIBRATION SENSOR, 14 RELAYS, AC85-264V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SSR, DIN RAIL MOUNT, 265VAC 230V, 30AMP, CONTROL VOLTAGE TYPE AC, CONTROL VOLTAGE RANGE 24V TO 230V, OPERATING VOLTAGE RANGE 24VAC TO 265VAC, PEAK SURGE CURRENT 25.
DISCONTINUED BY MANUFACTURER, STANDARD TLM-8 MULTI-CHANNEL THERMAL LIMIT MONITOR, TYPE K T/C, GLOBAL RELAYS ONLY, DIN-RAIL, 1057°C, (1935°F). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TELEPENDANT, SPEED CONTROL, TRANSMITTER, 3 SPEED, 3-5 MOTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMP CONTROLLER, TMP CNTL, ANL, 01S, A2S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMP.CONTROL SSRD, 90-250 VAC, 47-63 HZ, TRIAC, ALARM, +IP65 / 2 SSR O/P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE / HUMIDITY CONTROLLER, DEG C, 0.05AMP, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE / PROCESS CONTROLLER, 1/4 DIN, 100-240 VAC, 50/60 HZ, 4 STANDARD OUTPUTS, 3 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE / PROCESS CONTROLLER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE ALERT, 12/24VAC/DC, 18-24AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL , 1/8 DIN , W/ALARM , TEMP, STD, AL1, AL2, TEMPERATURE CONTROLLER (RTD, TYPE B, E, J, K, N, R, S, T), 115/230VAC, PANEL MOUNT...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL SWITCH, SUBBASE, HEAT/OFF/COOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/16 DIN, DUAL LED DISPLAYS, 90-264 V AC, 50/60 HZ, THERMOCOUPLE INPUT, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/8 DIN, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/8 DIN, 115/230V, ANALOG, OPTION CARDS AVAILABLE, LED - DUAL COLOR CHARACTERS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/8 DIN, 120/240V, 10MA 20-500HZ, DUAL ALARM OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/8 DIN, DUAL 4-DIGIT DISPLAY FOR PROCESS TEMPERATURE AND SETPOINT, OUTPUT SIGNAL CAN BE DIGITALLY SCALED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/8 DIN, DUAL ALARM OUTPUT, RS485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/8 DIN, NEMA 4X / IP65 BEZEL, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/8 DIN, STANDARD, 4 TO 20 MA ANALOG OUTPUT, DUAL ALARM OUTPUT, RS485, 115/230 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 110/120/240VAC, 30-150MA, 6WATTS PER TC 101A MODULE, PROGRAMMABLE POWER LEVELS 20%-100%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 120 VAC, 0-800 DEGREES F , TYPE J THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, FIELD SELECTABLE TIME DELAY, UP TO TEN S353 STAGE MODULES, WALL OR DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, PID ACTION (REVERSE), 0-2192 FAHRENHEIT, RELAY CONTACT, DEVIATION HIGH/LOW (WITH HOLD ACTION) FIRST ALARM, CONTROL LOOP BREAK SECOND ALARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, RELAY OUTPUT, 85-250VAC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD3, 1/32 DIN, PID AND RAMPING, DUAL DISPLAY, 100-240 VAC, NO OUTPUT 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD3, 1/32 DIN, PID AND RAMPING, DUAL DISPLAY, 100-240 VAC, SWITCHED DC OUTPUT 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD3, 1/32 DIN, PID AND RAMPING, DUAL DISPLAY, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD6, 1/16 DIN, PID AND RAMPING, DUAL DISPLAY, 100-240 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD6, 1/16 DIN, PID AND RAMPING, DUAL DISPLAY, 100-240VAC, 10VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD6, 1/16 DIN, PID AND RAMPING, DUAL DISPLAY, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD6, 1/16 DIN, PID AND RAMPING, DUAL DISPLAY, 100-240VAC, SD D-NET, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD6, 1/16 DIN, PID AND RAMPING, DUAL DISPLAY, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES SD9, 1/8 DIN HORIZONTAL, 4 DIGIT DISPLAY, SWITCHED DC OUTPUT 2, RED/GREEN DISPLAY . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, T16 SERIES, 85-250 V AC, 50/60 HZ, 1/16 DIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, T48 SERIES, 1/16 DIN, LOGIC / SSR OUTPUT, WITHOUT RS485, 8 AMP, 85-250 VAC, 50/60 HZ, RED / GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER MODULE, MODEL TSRM-56 / TSRM-53, 1140 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 0-600 DEG F, 120VAC ,J-FE/KO T/C . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 0-700 DEG C, RESET SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1 TEMPERATURE INPUT, 1 SPDT RELAY OUTPUT, 4-20 MA MODULATION, -20F / 240F TEMPERATURE RANGE, REPLACED BY HONEYWELL T775M2048. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 10 AMP, 240 VAC, 45/66 HZ, 2400 W MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240 VAC, 50/60 HAZ, 7.5 VA, 6 BUTTON KEYPAD, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240VAC, 50/60HZ, RANGE 0-600C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 115 VAC, 50/60 HZ, 500 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 250 VAC, 3 AMP, 1 ALARM OUT, 4 DIGIT 7 SEGMENT LED, CONTROLS: ON-OFF/P/PI/PD/PIDF/ PIDS, INPUTS:THERMOCOUPLE/ RTD/ANALOG, 1-120 SEC CONTROL PERIOD, RAMP UP/DOWN: 1-99 MINUTES.
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 3 AMP, 660 W, 10 VDC, 93/264 VAC, 8 VA, 40/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 4 CHANNEL, 5 VDC, 0.55 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 4-20 MA, 50/60 HZ, 90-264 VAC, LED DISPLAY, TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 4CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 85-250VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, ANALOG, 4 CHANNEL INPUT, LED INDICATING, SSR OUTPUT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, ANL, 01R, A2R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, C10, 3 DIGIT, 100-240 VAC, 50/60 HZ, 15 VA, 0-800 DEGREE FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, NEMA 4X / IP65 BEZEL, 115/230 VAC, 4-20 MA ANALOG OUTPUT DUAL ALARM OUTPUTS, RS-485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, NEMA 4X / IP65 BEZEL, 115/230 VAC, 4-20 MA ANALOG OUTPUT, SINGLE ALARM OUTPUT WITH COOLING OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, NEMA 4X / IP65 BEZEL, 115/230 VAC, DUAL ALARM OUTPUTS, RS-485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, NEMA 4X / IP65 BEZEL, 115/230 VAC, DUAL ALARM OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, NEMA 4X / IP65 BEZEL, MOTORIZED VALVE POSITIONER MODEL, 115/230 VAC, SINGLE ALARM OUTPUT, RS-485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PID ACTION WITH AUTO TUNING, -199.9 TO 500C, 100-240VAC, 50-60HZ, 14VA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PID WITH AUTOTUNE, DIGITAL DISPLAY, ALARM LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PNEUMATIC, 1/8" AIR NPT, 1/2" MOUNTING NPT, 30 PSI, 50-250 DEGREE RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PROCESS CONTROL, 110/220 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, RD-97 SERIES, 1/8 DIN, 0-599 DEGREES C, TYPE J, 110/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, REMOTE BULB, 0-90 DEGREE F RANGE, 6 FOOT CAPILLARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, REMOTE ELEMENT, PANEL MOUNT, 24VAC, DUAL BRIDGE, 30/150F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, RESET CONTROL, 2 TEMPERATURE INPUTS, 2 SPDT RELAY OUTPUT STAGES, NO MODULATION, -40F / 220F SETPOINT TEMPERATURE RANGE, REPLACED BY HONEYWELL T775R2035. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, REVERSE PID ACTION, 0-400 DEG C INPUT RANGE, RELAY CONTACT OUTPUT, DEVIATION HIGH ALARM WITHOUT HOLD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, REX-S100 SERIES, PID ACTION, REVERSE ACTION, J TYPE TC INPUT, RELAY CONTACT OUTPUT, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES T502, THERMOCOUPLE INPUT TYPE, PROCESS/ALARM OUTPUT: RELAY WITH SSR DRIVER ALARM, OPTION: RELAY (ALARM 2), RED LED, WITH POWER SUPPLY, 24 VAC ,1/32 DIN,...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SMART-SENSOR, 24VAC, DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SPST, -40-120F, 20IN CAPILLARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STAGED ON-OFF CONTROL, 1 TEMPERATURE INPUT, 4 SPDT RELAY OUTPUT STAGES, -40F / 220F TEMPERATURE RANGE, REPLACED BY HONEYWELL T775B2040. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, TE-6700 SERIES, WALL MOUNT, 1 KOHM THIN-FILM NICKEL SENSOR TYPE, PHONE JACK WIRE CONNECTION, SINGLE SETPOINT WARMER / COOLER, WHITE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, TEMPERATURE RANGE: . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, TMP CNTL, 485, 01R, A2R, HCM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER,1/16 DIN, 01R, A1R, A2R, HCM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE DIFFERENCE RELAY, 120V, 45-65HZ, 2W, 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE LEVEL RELAY, 220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE LIMIT CONTROLLER, 500 VA, 250 VAC, 2 AMP, RESISTIVE LOAD, -10 C TO 55 C TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROL, SX27 SERIES PROCESS CONTROLLER, SUPPLY: 100-240 VAC, 50/60 HZ, 3 WATT, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, 8 INCH DUCT PROBE WITH 10K THERMISTOR, T500 SERIES, DUCT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, BACNET CONTROLLER, FULLY PROGRAMMABLE, SMART-SPACE SERIES, MULIT-SENSOR CAPABILITY, TEN-POINT ON SCREEN DIRECT CONTROL, LCD, 12 VDC, .5 AMPS, 12-BIT A/D CONVERTER, 8 INPUTS. FREE 2...
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, NTC, 20 KOHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, WALL MODULE, 55-85 DEGREE FARENHEIT SETPOINT, NETWORK JACK, 20K OHM, NTC, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, WALL MOUNT, 20 KOHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SIMULATOR, MODEL DT3D, 110-230 VAC, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, 1/32 DIN, 100-240 V AC, 50/60 HZ, SWITCHED DC OUTPUT, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERTURE CONTROLLER,ELECTRONI C REMOTE SENSOR,24VAC, 50/60HZ,SINGLE STAGE,ADJUSTABLE SET POINT,-25-105 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPURATURE PROCESS CONTROLLER, RED LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TENSION CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL LIMIT MONITOR, 1 AMP, 30 V DC, MULTI CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR ROOM SENSOR NETWORKING 8000, 10K OHM ELEMENT, W/11K SHUNT, NO THERMOMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMODISC TEMPERATURE SWITCH, WITH MANUAL RESET, 240 VAC @ 25 AMPERES . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT CONTROLLER, 0-10VDC, REPLACED BY PART# TEC3323-14-000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT CONTROLLER, 2-ON/OFF OUTPUTS, WITH DEHUMIDIFICATION AND OCCUPANCY SENSING CAPABILITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT SUBBASE, 20-30VAC, HORIZONTAL MOUNTING, OFF-HEAT-AUTO-COOL SWITCH, AUTO-ON SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT, PROGRAMMABLE, 2H/2C, MULTI-STAGE ECONOMIZER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TMP CNTL, 01S, A1R, A2R, HCM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TMP CNTL, 01S, A1R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE POSITIONER, SVII SERIES,ELECTRO-PNEUM ATIC, DUAL GUAGE, INTRINSICALLY SAFE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZONE CONTROLLER, 24VAC, 50-60HZ, 9VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZONE CONTROLLER, FOR HEAT PUMP, BACNET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTROL LER, TEMPERATURE, REMOTE, -20-200DEG F,SPDT,120-240VAC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,DIGITAL INDICATING TEMPERATURE CONTROLLER, SDC200 SERIES, 4 DIGITS, 7-SEGMENT LED INDICATION, NON-VIOLATILE EPROM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROL,3 DIGIT RED LED DISPLAY,120-240VAC,2 AMP,2NO/NC,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,THERMOS TAT, 55-85DEGREE F SET POINT,11K SENSOR SHUNT,RJ-11 COMMUNICATION JACK,PB OVERRIDE,WALL MOUNT,THERMISTOR SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURERSOLID STATE ROOM SENSOR, NO SETPOINT, NO THERMOMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFATURER, CONTROLLER, LIMIT ALARM, FORM-C,1/16 DIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUTED BY MANUFACTURER, TEMPERATURE TRANSMITTER MODULE, 24VDC . FREE 2 YEAR RADWELL WARRANTY
DIXELL Controls & Indicators IC121C-11102
DIXELL Controls & Indicators IC121CX HOT KEY
DIXELL Controls & Indicators XR60CX5N1F1UR
DOVER FLEXO, T114-100, TENSION INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DUCT MOUNT RANGE: 50-150F. FREE 2 YEAR RADWELL WARRANTY
DUCT SENSOR, 12 FT TUBE LENGTH, COOPER TUBE MATERIAL, 10 K, TYPE III, 5/16 IN TUBE O.D.. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMP SENSOR, 10 K, TYPE III, 6 FT TUBE LENGTH, COPPER. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMP SENSOR-THERMISTOR, FLANGE MOUNT WITH 6' PLENUM CABLE, 10,000 OHM NTC THERMISTOR (TYPE III), PROBE LENGTH-4 INCHES. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE SENSOR - RTD - TE-702, PAINTED STEEL NEMA-4 ENCLOSURE, 100 OHM PLATINUM RTD, PROBE LENGTH-4 INCHES. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE SENSOR, 1 KOHM, POLYURETHANE MATERIAL, 8 INCH PROBE, 100 OHM NICKEL ELEMENT, 304 STAINLESS STEEL HOUSING WITH CONDUIT BODY. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC THERMOSTAT, DUCT/IMMERSION DIRECT MOUNT, 120-240V, 0-120DEF F, . FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC UNIVERSAL CONTROLLER, TEMPERATURE / PRESSURE / HUMIDITY / OR ANY MEDIUM WITH ANALOG INPUT, SENSOR A 0-5 VDC / 0-10 VDC / 4-20 MA / STANDARD TEMP, SENSOR B...
EXPANSION MODULE, EZ-ZONE RM SERIES, STANDARD BUS COMMUNICATIONS, RIGHT ANGLE CONNECTOR, 2 SSRS SLOT A, 4 SSRS SLOT D, STANDARD FIRMWARE. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE, EZ-ZONE RM SERIES, STANDARD BUS COMMUNICATIONS, RIGHT ANGLE CONNECTOR, 3 UNIVERSAL PROCESS OUTPUTS SLOT A, 3 UNIVERSAL PROCESS OUTPUTS SLOT B, 3 UNIVERSAL PROCESS OUTPUTS SLOT D, 3...
EXTERNAL PILOT ORIFICE. FREE 2 YEAR RADWELL WARRANTY
EZ-ZONE RM CONTROL MODULE, CONTROL WITH UNIVERSAL INPUT, SWITCHED DC/OPEN COLLECTOR, FRONT SCREW CONNECTOR, STANDARD BUS, . FREE 2 YEAR RADWELL WARRANTY
EZ-ZONE RM CONTROL MODULE, CONTROL WITH UNIVERSAL INPUT, SWITCHED DC/OPEN COLLECTOR, STANDARD BUS AND MODBUS® RTU 485. FREE 2 YEAR RADWELL WARRANTY
EZ-ZONE RM CONTROL MODULE, MODULE FOR CONTROL LOOPS LIMITS INPUTS AND OUTPUTS, INCLUDES STANDARD BUS COMMUNICATIONS, REQUIRES 24 TO 28VDC POWER SUPPLY.. FREE 2 YEAR RADWELL WARRANTY
FARM TEMPERATURE CONTROLLER, -30 TO 100 DEGREE F, 5 DEGREE DIFFERENTIAL, 24/120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
FCU BACNET/N2 ON/OFF/FLT OCPSN. FREE 2 YEAR RADWELL WARRANTY
FLAME SAFE GUARD, AMPLIFIER, FLAME DETECTOR SIGNAL, 3 SECOND FLAME RESP, FOR USE WITH BC7000/R4140/R4075C- D-E/R4138C-D. FREE 2 YEAR RADWELL WARRANTY
FLUID COMPONENTS Controls & Indicators 5181-WU
GEMS SENSORS Controls & Indicators ST-64101
HIGH DENSITY CONTROL MODULE, EZ-ZONE RM SERIES, RIGHT ANGLE CONNECTOR, 4 THERMISTOR INPUTS W CONTROL LOOPS SLOT A, 4 THERMISTOR INPUTS W CONTROL LOOPS SLOT B, 4 THERMISTOR INPUTS W...
HIGH DENSITY CONTROL MODULE, EZ-ZONE RM SERIES, RIGHT ANGLE CONNECTOR, 4 UNIVERSAL INPUTS W CONTROL LOOPS SLOT A, 3 UNIVERSAL PROCESS OUTPUTS SLOT D, 6 DIGITAL I/O SLOT E, STANDARD...
HIGH DENSITY CONTROL MODULE, EZ-ZONE RM SERIES, RIGHT ANGLE CONNECTOR, 4 UNIVERSAL INPUTS W CONTROL LOOPS SLOT A, 4 UNIVERSAL INPUTS W CONTROL LOOPS SLOT B, 4 SSRS SLOT D,...
HIGH DENSITY LIMIT MODULE, EZ-ZONE RM SERIES, RIGHT ANGLE CONNECTOR, 4 UNIVERSAL INPUTS W CONTROL LOOPS SLOT A, 4 UNIVERSAL INPUTS W CONTROL LOOPS SLOT B, 4 UNIVERSAL INPUTS W...
HIGH DENSITY SCANNER MODULE, EZ-ZONE RM SERIES, INTEGRATED MULTI-FUNCTION, FRONT SCREW CONNECTOR, 4 UNIVERSAL INPUTS W/O CONTROL LOOPS SLOT A, 4 UNIVERSAL INPUTS W/O CONTROL LOOPS SLOT B, 4 UNIVERSAL...
HIGH DENSITY SCANNER MODULE, EZ-ZONE RM SERIES, INTEGRATED MULTI-FUNCTION, RIGHT ANGLE CONNECTOR, 4 UNIVERSAL INPUTS W/O CONTROL LOOPS SLOT A, 4 UNIVERSAL INPUTS W/O CONTROL LOOPS SLOT B, 4 UNIVERSAL...
HIGH DENSITY SCANNER MODULE, EZ-ZONE RM SERIES, INTEGRATED MULTI-FUNCTION, RIGHT ANGLE CONNECTOR, 4 UNIVERSAL INPUTS W/O CONTROL LOOPS SLOT A, 4 UNIVERSAL INPUTS W/O CONTROL LOOPS SLOT B, 6 DIGITAL...
HONEYWELL Controls & Indicators T631A-1105
HONEYWELL Controls & Indicators TR70
HOSPITALITY THERMOSTAT, NETWORK READY, 24 VAC, TWO ON / OFF OR FLOATING CONTROL OUTPUTS, 1 X ON-OFF REHEAT OUTPUT, 3 SPEED FAN CONTROL, CLASS 2 WIRING. FREE 2 YEAR RADWELL...
HTLFANCL BACNET 2ONOFFFLG HUM. FREE 2 YEAR RADWELL WARRANTY
HUMIDITY-TEMPERATURE TRANSMITTER, 115VAC. FREE 2 YEAR RADWELL WARRANTY
HYGROSTAT, COLOR: RAL 7035, 5(0.2) AMP, 24-50 VAC/VDC, 20W. FREE 2 YEAR RADWELL WARRANTY
IC DUAL SYNC STEP-DOWN CONTROLLER QFN-24; PRIMARY INPUT VOLTAGE:28V; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:5.5V; OUTPUT CURRENT:20A; NO. OF PINS:24; OPERAT. FREE 2 YEAR RADWELL WARRANTY
IC, CURRENT MODE PWM CTRL, 30V, 16-DIP, OUTPUT VOLTAGE 13V, OUTPUT CURRENT 200MA, FREQUENCY 1MHZ, POWER DISSIPATION PD 1W. FREE 2 YEAR RADWELL WARRANTY
IC, O-RING CONTROLLER 14-TSSOP; CONTROLLER APPLICATIONS:HIGH AVAILABILITY SYSTEMS, N+1 POWER SUPPLIES, SERVER BLADES, TELECOM SYSTEMS; INPUT VOLTAGE:16.5V; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:16.5V; CONTROLLER IC CASE ROHS COMPLIANT: YES. FREE...
IC, POWER SUPPLY CNTRLR 16-DIP; INPUT VOLTAGE:-; OUTPUT VOLTAGE:1.7V; OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:20V; CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
IC, VOLTAGE REFERENCE, SHUNT, ADJUSTABLE, 36V, 100MA, 0.4%, 8-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
INCREMENTA CONTROL, RCS SERIES, 60 WATTS, 100 VAC, NPN SINK. FREE 2 YEAR RADWELL WARRANTY
INVENSYS, TA-3434, TA3434, THERMOSTAT, 120-240F. FREE 2 YEAR RADWELL WARRANTY
JENCO Controls & Indicators 768-JF-02
JOHNSON CONTROLS Controls & Indicators T600MEP-4
JOHNSON CONTROLS Controls & Indicators TE-67NP-0N00
JOHNSON CONTROLS Controls & Indicators TE-67NP-2N00
JOHNSON CONTROLS, T605DFH-4, T605DFH4, THERMOSTAT CONTROLLER, 0-10VDC, W/ DEHUMIDIFICATION. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS, TEC3622-00-000, TEC362200000, THERMOSTAT, CONFIGURABLE, TOUCH SCREEN, FCU BACNET/N2 0-10VDC W/HUMSEN. FREE 2 YEAR RADWELL WARRANTY
KE2 THERM Controls & Indicators 20611
KMC CONTROLS Controls & Indicators STE-6019-10
LIMIT SWITCH - HEAVY DUTY, SPDT ROTARY HEAD, 1NO/1NC, CLOCKWISE (CW), ADJUSTABLE TO CW & CCW. FREE 2 YEAR RADWELL WARRANTY
MAXITROL Controls & Indicators TD114-1
MAXITROL Controls & Indicators TD114
METASYS Controls & Indicators TE-67NP-1N00
MITSUBISHI Controls & Indicators TAR-40MAAU
MULTI-CHANNEL THERMAL LIMIT MONITOR, STANDARD TLM-8 SERIES, RTD OR THERMOSTATIC SWITCH, GLOBAL ALARM RELAYS AND 8 CHANNEL ALARM RELAYS, PANEL MOUNTING, TEMP TRIP POINT 151°C,. FREE 2 YEAR RADWELL WARRANTY...
MULTI-LOOP CONTROLLER, EZ-ZONE RM, RAIL MOUNT, 20.4-30.8 V AC/DC, 50/60 HZ, CONTROL W UNIVERSAL INPUT, CONTROL W UNIVERSAL INPUT, CONTROL W UNIVERSAL INPUT, CONTROL W UNIVERSAL INPUT. FREE 2 YEAR...
MULTI-LOOP CONTROLLER, EZ-ZONE RM, RAIL MOUNT, 20.4-30.8 V AC/DC, 50/60 HZ, CONTROL W UNIVERSAL INPUT, DUAL SWITCHED DC, CONTROL W UNIVERSAL INPUT, DUAL SWITCHED DC, CONTROL W UNIVERSAL INPUT, DUAL...
MULTI-LOOP CONTROLLER, EZ-ZONE RM, RAIL MOUNT, 20.4-30.8 V AC/DC, 50/60 HZ, CONTROL W UNIVERSAL INPUT, SWITCHED DC OUT 1, CONTROL W UNIVERSAL INPUT, SWITCHED DC OUT 1, CONTROL W UNIVERSAL...
OBSOLETE, NEPTRONIC, SF ESCR, SFESCR, STEAM CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
OMRON Controls & Indicators TRS50A502
OPTIMATION INC Controls & Indicators RTD1-B02L06-01
OPTIMATION INC Controls & Indicators SL4824-RR-D
OPTIMATION INC Controls & Indicators SLB4848-R0
OPTIMATION INC Controls & Indicators SLB4848-R2
OUTDOOR AIR TEMP. SENSOR, 10 K, TYPE III, 1/2 IN NPT, IP65, 10000 OHM THERMISTOR. FREE 2 YEAR RADWELL WARRANTY
OUTDOOR TEMPERATURE SENSOR, T500 SERIES, 3 IN 10K THERMISTOR, 2 WIRE NUTS, REMOTE COMMUNICATION MODULE. FREE 2 YEAR RADWELL WARRANTY
OVERLAY/LABEL, WORKS WITH SELECT CHROMALOX 1600 SERIES CONTROLLERS, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
PC CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
PCB MOUNTING BRACKET FOR KROMSCHRODER MPT 700.. FREE 2 YEAR RADWELL WARRANTY
PID TEMP CONTROL, 1/16 DIN, DIGITAL, CURRENT OUTPUT, 1 ALARM OUTPUT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
PID TEMP CONTROL, 1/16 DIN, DIGITAL, RELAY OUTPUT, 1 ALARM OUTPUT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
PID TEMP CONTROL, 1/16 DIN, DIGITAL, SSR OUTPUT, 1 ALARM OUT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
PID TEMP CONTROL, 1/16 DIN, DIGITAL, SSR OUTPUT, 1 ALARM OUTPUT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
PID TEMP CONTROL, 1/4 DIN, DIGITAL, RELAY OUTPUT, 2 ALARM OUTPUTS, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
PID TEMP CONTROL, 1/4 DIN, DIGITAL, SSR OUTPUT, 2 ALARM OUTPUTS, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
PID TEMP CONTROL, W48XH96MM, DIGITAL, RELAY OUTPUT, 2 ALARM OUTPUTS, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
PID TEMP CONTROL, W48XH96MM, DIGITAL, SSR OUTPUT, 2 ALARM OUTPUTS, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
PID TEMPERATURE CONTROLLER, TB 45 SERIES, ON/OFF CONTROL TYPE, LCD MULTI LINE DISPLAY, 90-260 VAC POWER SUPPLY, MA/V/LOGIC, 2 OUTPUT RELAY, RS 485 INTERFACE, SCREW TERMINAL CONNECTORS, DIN RAIL MOUNT,...
PLC DIRECT Controls & Indicators SL4848-RR-D
PLC DIRECT Controls & Indicators SL9696-RRE
POWER SUPPLY BOARD FOR 818. FREE 2 YEAR RADWELL WARRANTY
PRECISION GOVERNORS Controls & Indicators E331
PRECON Controls & Indicators ST-W3E
PRESSURE MODULE,STAGE MOD/2-50, OFFSET&DIFF. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 150) - IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; INPUT VOLTAGE:5.5V; OUTPUT VOLTAGE:30V; OUTPUT CURRENT:200MA; FREQUENCY:500KHZ; SU. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, PWM CONTROL CIRCUIT, 16-TSSOP; PRIMARY INPUT VOLTAGE:50V; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:50V; OUTPUT CURRENT:3A; NO.. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, PWM CONTROL CIRCUIT, SSOP-16; PRIMARY INPUT VOLTAGE:50V; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:50V; OUTPUT CURRENT:3A; NO. O. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:200MA; FREQUENCY:500KHZ; POWER DISSIPATION PD:. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, CURRENT MODE PWM CTRL, 25V, SOIC-14; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:200MA; FREQUENCY:450KHZ; P. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, LOAD SHARE CONTROLLER, 8-SOIC; IC FUNCTION:LOAD SHARE CONTROLLER; SUPPLY VOLTAGE RANGE:4V TO 10V; OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, VOLTAGE MODE PWM CTRL, 40V, 16-SOIC; OUTPUT VOLTAGE:40V; OUTPUT CURRENT:200MA; FREQUENCY:300KHZ; SUPPLY VOLTAGE RANGE:7. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 700) - IC, CURRENT MODE PWM CTRL, 25V, SOIC-14; INPUT VOLTAGE:5.5V; OUTPUT VOLTAGE:30V; OUTPUT CURRENT:200MA; FREQUENCY:500KHZ; S. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 75) - IC, REGULATING PWM, 13V, 14-DIP; OUTPUT VOLTAGE:400MV; OUTPUT CURRENT:100MA; FREQUENCY:700KHZ; SUPPLY VOLTAGE RANGE:10V TO. FREE 2 YEAR RADWELL WARRANTY
PROCESS INDEX VALUE CONTROL 9.5AMP 120-240V. FREE 2 YEAR RADWELL WARRANTY
PROCESS INDICATOR W/LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
PROCESS TECHNOLOGY Controls & Indicators T-DQ15D
PROGRAMMABLE I/O COMMUNICATIONS PROCESSOR, I10/100 MBPS ETHERNET AUTO SPEED NEGOTIATION, RS-232 SERIAL PORT OPTIONAL MODEM CONNECT PPP, MODBUS/TCP SNMP SMTP FTP AND OPTOMMP PROTOCOLS, METER DISPLAY TYPE,LED, ANALOG/DIGITAL/SERIA L SNAP...
PROGRAMMABLE LIMIT ALARM, W/ DISPLAY, HIGH LEVEL INPUT:, 0-50 MA CURRENT, 0-10 VDC VOLTAGE, OUTPUT:, DUAL RELAYS/SPDT, RATED 5 AMP @ 250 VAC, 21.6-375 VDC SUPPLY, 90-260 VAC SUPPLY, ANALOG...
PROSENSE TEMPERATURE SENSOR, PT100 RTD, BOLT-ON RING, BRASS SHEATH, 1/4 TO 5/16IN (5MM TO 8MM) SCREW OR BOLT SIZE PROCESS CONNECTION, 6FT 24 AWG WIRE LEADS. FREE 2 YEAR RADWELL...
PWM CONTROLLER CURRENT MODE, SOIC14; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:1A; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:25V; CONTR. FREE 2 YEAR RADWELL WARRANTY
PWM CONTROLLER, 35V, SOIC-16; INPUT VOLTAGE:35V; OUTPUT VOLTAGE:18V; OUTPUT CURRENT:100MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:35V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE...
RADWELL Controls & Indicators RAD00590-CW
RANCO Controls & Indicators 9533N383
RANCO Controls & Indicators ETC-111000-000
RANCO Controls & Indicators ETC-112000-000
RANCO Controls & Indicators ETC-211000
RANCO Controls & Indicators G4-4911
RED LION CONTROLS Controls & Indicators T1611100
RED LION CONTROLS Controls & Indicators T4810101
RED LION CONTROLS Controls & Indicators TCU11001
REFIGERATION CONTROLLER, 35-70F, 230VAC, 10A, . FREE 2 YEAR RADWELL WARRANTY
REFRIGERATION TEMPERATURE CONTROLLER, -30-90 DEGREE F RANGE, 1 SPDT, 8 FT CAPILLARY, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
REFRIGERATION TEMPERATURE CONTROLLER, 120/240 VAC, 1 SPDT SWITCH, 8 FOOR COPPER CAPILLARY, -30 TO 90 DEGREE F RANGE, 3.5-16 DEGREE DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY
RELIABLE CONTROLS Controls & Indicators SSC-OC
RELIABLE CONTROLS Controls & Indicators SSL-OC
REMOTE INDOOR AIR TEMPERATURE SENSOR W/ OCCUPANCY OVERRIDE (WALL MOUNT FOR T600 MODELS). FREE 2 YEAR RADWELL WARRANTY
REMOTE INPUT BOARD FOR 818. FREE 2 YEAR RADWELL WARRANTY
REMOTE SELECTOR, DISCHARGE AIR SELECTOR, 55-90 F, F OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
REMOTE TEMPERATURE CONTROLLER, 0 TO 100 F RANGE, 2 SPDT, COPPER BULB, 20 FOOT CAPILLARY, 3-10 DEGREE DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY
REMOTE TEMPERATURE INDICATOR DIGITAL 800/2200DEG F. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT SENSOR. FREE 2 YEAR RADWELL WARRANTY
ROBERTSHAW Controls & Indicators TS-90250-850-0-1
ROOM CONTROLLERS, EBE - FCU CONTROLLER, BACNET, LODGING , RH SENSOR, FLOATING. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR BALCO NON-ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
RTD SENSOR, CLASS A DIN PLATINUM, 100R; SENSING TEMPERATURE MIN:-50C, SENSING TEMPERATURE MAX:230C, RESISTANCE:100OHM. FREE 2 YEAR RADWELL WARRANTY
RTD, STYLE RR, SPRING LOADED, CAST ALUMINUM, DOUBLE THREADED, 316 SS, 1/2 IN NPT, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROLLER, 1 SIGNALLING OUTPUT, 3 SAFETY CONTACTS, STOP 0, 50-60 HZ, 24 VDC, (101190685). FREE 2 YEAR RADWELL WARRANTY
SCHMERSAL Controls & Indicators SRB-031-MC-24V
SCHNEIDER ELECTRIC Controls & Indicators SE8350U0B11
SELEC Controls & Indicators TC544A-CU
SENSOR CONTROLLER ANALOG 5DIGIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY
SENSOR: ROOM TEMPERATURE, MODULAR, ALMOND, STE-6010/6011/6013/6 015. FREE 2 YEAR RADWELL WARRANTY
SHINKO TECHNOS Controls & Indicators DCL-33A-S/M,1
SHINKO TECHNOS Controls & Indicators JCS-33A-S/M
SINGLE CONTROL CONSOLE, 120 V, 50/60 HZ, AMP MATE N LOK CONNECTOR, J TYPE THERMOCOUPLE, ON / OFF ROCKER SWITCH. FREE 2 YEAR RADWELL WARRANTY
SINGLE FLANGE, FOR B TYPE BULB. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE CONTROLLER, EZ-ZONE ST, INTEGRATED MULTI-FUNCTION, 0.5 AMP SSR, 2 DIGITAL I/O, CURRENT MEASUREMENT, LIMIT CONTROL MODULE, DUAL POLE, 40 AMP CONTACTOR, 110/120 VAC, STANDARD BUS COMM, ZERO CROSS...
SOLID STATE CONTROLLER, EZ-ZONE ST, INTEGRATED MULTI-FUNCTION, 0.5 AMP SSR, LIMIT CONTROL MODULE, DUAL POLE, 40 AMP CONTACTOR, 208/240 VAC, STANDARD BUS COMM, ZERO CROSS 40 AMP (24-240 VAC OUTPUT),...
SOLID STATE CONTROLLER, EZ-ZONE ST, INTEGRATED MULTI-FUNCTION, 0.5 AMP SSR, LIMIT CONTROL MODULE, HIGH VOLTAGE POWER SUPPLY 100-240 V AC/DC, 485 MODBUS RTU, ZERO CROSS 10 AMP (24-240 VAC OUTPUT),...
SOLID STATE CONTROLLER, EZ-ZONE ST, INTEGRATED MULTI-FUNCTION, 0.5 AMP SSR, LIMIT CONTROL MODULE, SINGLE POLE, 40 AMP CONTACTOR, 110/120 VAC, STANDARD BUS COMM, ZERO CROSS 10 AMP (24-240 VAC OUTPUT),...
SOLID STATE CONTROLLER, EZ-ZONE ST, INTEGRATED MULTI-FUNCTION, 5 AMP RELAY, 2 DIGITAL I/O, HIGH VOLTAGE POWER SUPPLY 100-240 V AC/DC, STANDARD BUS COMM, ZERO CROSS 25 AMP (24-240 VAC OUTPUT),...
SOLID-STATE TEMPERATURE CONTROL, 120 - 240 VAC 50/60HZ, NON-ISOLATED, SINGLE POLE, ZERO VOLTAGE SWITCHING. FREE 2 YEAR RADWELL WARRANTY
SOLO SINGLE LOOP DUAL-OUTPUT DIGITAL TEMPERATURE CONTROLLER, 1/4 DIN, WITH ONE 4-20MA ANALOG OUTPUT, ONE 5A SPDT MECHANICAL RELAY OUTPUT (CAN BE USED. FREE 2 YEAR RADWELL WARRANTY
SOLO SINGLE LOOP DUAL-OUTPUT DIGITAL TEMPERATURE CONTROLLER, 1/4 DIN, WITH TWO LINE LED, INPUT VOLTAGE: 100-240 VAC, OUTPUT #1: RELAY-SPDT, OUTPUT #2/ALARM #3: RELAY-SPDT, ALARM #1: RELAY-SPST, ALARM #2: RELAY-SPST,...
SOLO SINGLE-LOOP TEMPERATURE CONTROLLER, 1/16 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE INPUT, 11-15 VDC PULSE, 5A SPST RELAY, (2) 3A SPST RELAYS OUTPUT, 24 VDC OPERATING VOLTAGE.. FREE 2...
SOLO SINGLE-LOOP TEMPERATURE CONTROLLER, 1/32 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE INPUT, 0-10VDC, 3A SPST RELAY OUTPUT, 100-240 VAC OPERATING VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
SOLO SINGLE-LOOP TEMPERATURE CONTROLLER, 1/32 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE INPUT, 11-15 VDC PULSE, 3A SPST RELAY OUTPUT, 100-240 VAC OPERATING VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
SOLO SINGLE-LOOP TEMPERATURE CONTROLLER, 1/8 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE, EVENT INPUT, (2) 5A SPDT RELAYS, (2) 3A SPST RELAYS OUTPUT, 24 VDC OPERATING VOLTAGE.. FREE 2 YEAR...
SOLO STANDARD TEMPERATURE CONTROLLER, 1/16 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD OR THERMOCOUPLE INPUT, (2) 5A SPST RELAYS, (2) 3A SPST RELAYS OUTPUT, 100-240 VAC OPERATING VOLTAGE, RS-485.. FREE 2...
SOLO STANDARD TEMPERATURE CONTROLLER, 1/8 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE OR EVENT INPUT, (2) 5A SPDT RELAYS, (2) 3A SPST RELAYS OUTPUT, 100-240 VAC OPERATING VOLTAGE, RS-485.. FREE...
SOLO STANDARD TEMPERATURE CONTROLLER, 1/8 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE OR EVENT INPUT, 11-15 VDC PULSE, 5A SPDT RELAY, (2) 3A SPST RELAYS OUTPUT, 100-240 VAC OPERATING VOLTAGE,...
SPEED CONTROLLER UNIT, INPUT 100 VAC, 50HZ /60 HZ. FREE 2 YEAR RADWELL WARRANTY
SPENCE Controls & Indicators T61
SRB SAFETY CONTROLLER, MATERIAL # 103006151. FREE 2 YEAR RADWELL WARRANTY
STRAP-ON SENSOR, TYPE III, 10 K, 2 IN LONG PROBE, 1/4 IN PROBE O.D.. FREE 2 YEAR RADWELL WARRANTY
SWITCHING CONTROLLER, CURRENT-MODE, 0.535A, 278KHZ SWITCHING FREQ-MAX, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY
TEMP CONTROL 120V 12VA 50/60HZ 0-400F 0-200C. FREE 2 YEAR RADWELL WARRANTY
TEMP CONTROL, W72 X H36 MM, ON/OFF - PROPORTIONAL, 3 DIGIT DISPLAY, RELAY OUTPUT 3A, J, K, RTD INPUT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
TEMP CONTROLLER J 0-400C RTD PID 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TEMP CTRL, 24X48MM, SSR DRIVER / RELAY OUT, 90-250VAC. FREE 2 YEAR RADWELL WARRANTY
TEMP CTRL, 48X48, UNIV, 1 SSR, 2 ALRM, MODBUS. FREE 2 YEAR RADWELL WARRANTY
TEMPATURE CONTROL, 32-999 DEGREE F TEMPERATURE RANGE, J-TYPE THERMOCOUPLE, 208-240 VAC SUPPLY, 50/60HZ, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
TEMPCO Controls & Indicators TEC19011
TEMPERATURE CONTOLLER, 90-264 VAC, 1/16IN DIN, OUTPUT 1 RELAY, ALARM 1 DUAL RELAYS . FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL 0-400 DEGREE-F TYPE J. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL MODULE,CLOSED LOOP,SOFT START,F/C DEG,15A,240V,S20-D2. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL RELAY, AC, ANALOG, 230VAC, 48X48MM, SINGLE RELAY, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, 1/4 DIN, DIGITAL THERMOSTATS DUAL SETPOINT, WITH 10 FT FLOUROPOLYMER SLEEVED SENSOR, 85-240 VAC, TYPE-12. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, 12-30 VDC, 4-20 MA, DUCT, 2% RH. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, 48X48MM, 1 RELAY OUT, RELAY ALARM, 90-250VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, 50-90DEG F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, DIGITAL LCD, SIMPLY VAV BOX. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, PANEL MOUNT, TA SERIES, ANALOG SETTING TYPE, DIAL OPERATED, 1/16 DIN 48 X 48 MM, ON/OFF / P CONTROL, 100-240 VAC SUPPLY, 50/60 HZ, RELAY OUTPUT, K TYPE...
TEMPERATURE CONTROL, THUMBWHEEL SWITCH, T3/T4 SERIES, 3 DIGIT (999), DIN 48 X 96 MM, ON/OFF / P CONTROL, 110/220 VAC SUPPLY, 50/60 HZ, RELAY OUTPUT, J TYPE (IC), 0-799 DEGREE...
TEMPERATURE CONTROL, THUMBWHEEL SWITCH, T3/T4 SERIES, 4 DIGIT (9999), DIN 72 X 72 MM, ON/OFF / P CONTROL, 110/220 VAC SUPPLY, 50/60 HZ, RELAY OUTPUT, K TYPE (CA), 0-799 DEGREE...
TEMPERATURE CONTROL, THUMBWHEEL SWITCH, T3/T4 SERIES, 4 DIGIT (9999), DIN 96 X 96 MM, ALARM OUTPUT, ON/OFF / P CONTROL, 110/220 VAC SUPPLY, 50/60 HZ, SELECTABLE CURRENT OUTPUT OR SSR...
TEMPERATURE CONTROLLER 0-300DEG F -18-149DEG C. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 0/399DEG C 22/25VDC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 110/120V 220/240V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 24VAC 50/60HZ DIGITAL. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER GAUGE, 100/120/200/230VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER HEAT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER SINGLE LOOP J THERMOCOUPLE 0-999DEGREE F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER W/SENSOR. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 1/16 DIN SIZE, MICRO USB PROGRAMMING PORT, LOCKOUT PROTECTION, LCD DISPLAY, . FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 1/4 DIN, RELAY OUTPUT 1 & 2, PROGRAMMABLE, 90-264 VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 100 - 240 VAC, 50 / 60 HZ, 12 VDC PULSE, 2 LINE, 4 BUTTON, SCREW TERMINALS, THERMOCOUPLE INPUT, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 2 O/P RELAY, SSR + RELAY,4+4 DIGITS, LED DUAL DISPLAY, AUXILIARY RELAY OUTPUT,85270 AC/DC,AUTO TUNE, PID OR ON-OFF CONTROL MODE,TC/RTD INPUT TYPE,RESOLUTION OF 0.1/1 WITH 2 SET POINTS,...
TEMPERATURE CONTROLLER, 32-122, DEG-F, 85-270VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 70-140F, 135OHM. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, AGRICULTURAL, 70 TO 140 DEGREE F, 2 DEGREE DIFFERENTIAL, 24/120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, EZ-ZONE RM SERIES, CONTROL WITH UNIVERSAL INPUT, MECHANICAL RELAY 5 A, FRONT SCREW CONNECTOR, STANDARD BUS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, INFRARED. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, MODULATING, 2 TEMPERATURE INPUTS, 2 ANALOG OUTPUTS, 4 SPDT RELAY OUTPUTS, -40F TO 248F SETPOINT TEMPERATURE RANGE, REPLACES T915M-1018. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, MODULATING, 2 TEMPERATURE INPUTS, 2 ANALOG OUTPUTS, NO RELAY OUTPUT, -40F / 248F SETPOINT TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, NEMA 4X / IP65 BEZEL, SECOND ANALOG INPUT MODEL, 115/230 VAC, 4-20 MA ANALOG OUTPUT, DUAL ALARM OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, PID CONTROL TYPE, BASIC MODULE, NON-DISPLAY, LED STATUS INDICATION, RS485 COMMUNIACTION OUTPUT, 4 CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, RELAY (3,1)200-240V AC, RELAY (2,1) 100-120V AC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, RESET OPTION, 2 TEMPERATURE INPUTS, 4 SPDT RELAY OUTPUTS, 2 FLOATING OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, SINGLE LOOP, DUAL-OUTPUT, 3 AMP, 24 VDC, 4-20 MA, 2 SPST RELAYS, RS-485, PT100, JPT100, 1/32 DIN. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, SINGLE-LOOP, 1/16 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE INPUT, 4-20MA, 5A SPST RELAY, (2) 3A SPST RELAYS OUTPUT, 24 VDC OPERATING VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY...
TEMPERATURE CONTROLLER, SINGLE-LOOP, 1/8 DIN, 1ST GROUP: LINEAR VOLTAGE OUTPUT, 2ND GROUP: RELAY OUTPUT, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, SMART-SENSOR. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, SOLO SINGLE LOOP, DUAL-OUTPUT DIGITAL, 1/16 DIN, ONE 4-20MA ANALOG OUTPUT, ONE 5A SPST MECHANICAL RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, SOLO SINGLE-LOOP, 1/16 DIN, 2-LINE LED, THERMOCOUPLE INPUT, 11-15 VDC PULSE, 2-SPST RELAYS OUTPUT, 100-240 VAC OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, SOLO SINGLE-LOOP, 1/8 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE, EVENT INPUT, 4-20MA, 5A SPDT RELAY, (2) 3A SPST RELAYS OUTPUT, 100-240 VAC OPERATING VOLTAGE. FREE 2 YEAR...
TEMPERATURE CONTROLLER, SOLO, 1/32 DIN, 2-LINE LED DISPLAY, CURRENT / VOLTAGE / RTD / THERMOCOUPLE INPUT, (2) 3 AMP SPST RELAY OUTPUTS, 100-240 VAC OPERATING VOLTAGE, RS-485. FREE 2 YEAR...
TEMPERATURE CONTROLLER, SOLO, SINGLE-LOOP, 1/4 DIN, 2-LINE LED, CURRENT, VOLTAGE, RTD, THERMOCOUPLE, EVENT INPUT, 4-20MA, 11-15 VDC PULSE, (2) 3A SPST RELAYS OUTPUT, 100-240 VAC OPERATING VOLTAGE.. FREE 2 YEAR...
TEMPERATURE CONTROLLER, STAGED ON-OFF CONTROL, 1 TEMPERATURE INPUT, 1 SPDT RELAY OUTPUT STAGE, -40F / 248F SETPOINT TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, STAGED ON-OFF CONTROL, 2 TEMPERATURE INPUTS, 2 SPDT RELAY OUTPUT STAGES, 1 FLOATING OUTPUT, -40F / 248F SETPOINT TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, STAGED ON-OFF CONTROL, 2 TEMPERATURE INPUTS, 4 SPDT RELAY OUTPUT STAGES, 2 FLOATING OUTPUTS, -40F / 248F SETPOINT TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, TC SERIES, ECONOMICAL SINGLE DISPLAY TYPE, PID CONTROL, 4 DIGIT, DIN 48 X 48 MM, TERMINAL BLOCK TYPE, 1 ALARM OUTPUT, 100-240 VAC SUPPLY, 50/60 HZ, RELAY OUTPUT...
TEMPERATURE CONTROLLER, TK SERIES, HIGH PERFORMANCE, PID CONTROL, 4 DIGIT LED DISPLAY, DIN 48 X 48 MM, TERMINAL BLOCK TYPE, 2 ALARM, 100-240 VAC SUPPLY, 50/60 HZ, SSR DRIVE OUTPUT.
TEMPERATURE CONTROLLER, TK SERIES, HIGH PERFORMANCE, PID CONTROL, 4 DIGIT LED DISPLAY, DIN 48 X 48 MM, TERMINAL BLOCK TYPE, SINGLE ALARM, 100-240 VAC SUPPLY, 50/60 HZ, RELAY OUTPUT 1,...
TEMPERATURE CONTROLLER, TK SERIES, HIGH PERFORMANCE, PID CONTROL, 4 DIGIT LED DISPLAY, DIN 96 X 96 MM, 1 ALARM + RS485 COMMUNICATION OUTPUT, 100-240 VAC SUPPLY, 50/60 HZ, SSR DRIVE...
TEMPERATURE GAUGE, 3.5IN, 0-100F & -17 TO 37C. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE GAUGE, 3.5IN, 50-150F, 10-65C. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE INDICATOR, W96XH48MM, J THERMOCOUPLE INPUT, 999 F, 110 & 220 VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE INPUT MODULE, FOUR CONFIGURABLE INPUT CHANNELS, POWERED BY THE INTERFACE MODULE, 35MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE MONITOR/LIMIT, TB45-1 RAIL LINE, WITHOUT CONNECTOR TERMINALS, POWER SUPPLY 24VAC/18-30VDC, 2 RELAY, SYSTEM INTERFACE (24V VERSION ONLY), DI1 VOLTAGE FREE CONTACT, STANDARD CONFIGURATION, UL/CUL. FREE 2 YEAR RADWELL WARRANTY...
TEMPERATURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SCHEDULER, 24 V, 60 HZ, FOR CENTRAL FORCED AIR HEATING AND AIR CONDITIONING SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SELECTOR, SERIES 44, WALL MOUNT SENSOR, 55-90 DEGREES. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR 24INCH DUCT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR PROBE, TEMPERATURE RANGE: 0 - 100 C, SUPPLY: 10 - 30 VDC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR W/PHONE JACK 24VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 1000 OHM THIN-FILM NICKEL, PHONE JACK CONNECTION, WHITE, NO DISPLAY. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 10K OHM, 12IN PROBE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 1KOHM NICKEL RTD, PHONEJACK WIRE CONNECTION, 32-131 DEG F, LIQUID BULB THERMOMETER, WHITE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, DUCT MOUNTED, 10 K OHM, METAL ENCLOSURE, WITH 1/2 INCH CONDUIT FITTING, 8 INCH INSERTION. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, SCREW CLAMP TERMINALS, 10K OHMS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, SURFACE MOUNTED, 100OHM, 36INCH. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, TYPE: 12 INCH PROBE, DUCT RIGID, FOR USE WITH: BAC-1 CONTROLLERS, 10, 000 OHMS. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, W/ ROTARY DIAL, RJ45, 10000 OHM. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, W/ SET POINT DIAL & OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, WALL MOUNT, 1K NICKEL OHM, PHONE JACK WIRE CONNECTION, PUSHBUTTON MANUAL OVERRIDE, PLASTIC WHITE ENCLOSURE, RED LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR; RTD, 1, 000 OHMS PT385 6" 18 GA WIRE LEADS WITH CONNECTOR, DUCT MOUNTED TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSORS AND COMPLETED SENSOR/HARDWARE ASSEMBLIES, TE-6100 SERIES, DUAL WD DUCT SENSOR W/HANDIBOX. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE STAGE MODULE, 24VAC, 50/60HZ, FOR SYSTEM 350. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE STAGE MODULE, STAGE SLAVE, -30 TO 130 DEG F, 24-240VAC, NEMA 1, SPDT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSDUCER, INTEGRATED CIRCUIT, INPUT 24VAC, OUTPUT SIGNAL 0-10VDC, RANGE 0-100F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSMITTER 50-150F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSMITTER PNEUMATIC 32-57DEGREE F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE WALL MODULE, 20 K OHM NTC, NON-LINEAR, W/ SELECTABLE SETPOINT, LON JACK, USED W/ EXCEL CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY
TEMPERTURE CONTROL 3DIGIT DISPLAY 8AMP 230VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERTURE SENSOR, 20K, 55-85 DEGREES F,SETPOINT-OVERRIDE W/LED,5 POSITION FAN SWITCH, NETWORK JACK. FREE 2 YEAR RADWELL WARRANTY
THERMOLEC Controls & Indicators TH-600
THERMOSTAT 50-90DEG F 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT CONTROLLER, WIRELESS, SINGLE STAGE, RFTP CONTROL,1H/1C, NONPRO. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT FAN CONTROL. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT FAN SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT, 60/90F DA 3' CAP, PNEUMATIC AVERAGE TEMPERATURE CONTROL, ADJUSTABLE 2 TO 10F/10 PSI. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT, HT/CL LINEVLTSTAT, 40/90, HEAVY DUTY, SUGGESTED REPLACEMENT FOR THE T26T-3C. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT, LINE VOLTAGE, 40-90°F. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY RELAY 110-130VAC 30-500VDC 0.05-30SECS. FREE 2 YEAR RADWELL WARRANTY
TM315D - TEMP CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
TPI Controls & Indicators TC-100-1A-3C
TRANSDUCER, TEMPERATURE TRANSDUCER, FOR 100 OHM SENSOR, SPACE ENCLOSURE, 24 VDC VOLTAGE INPUT, 4-20 MA, 2-WIRE, 50-85 DEG. F. FREE 2 YEAR RADWELL WARRANTY
TWO DOOR CONTROLLER, INTELLIGENT, 1.5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
UNITED ELECTRIC Controls & Indicators E105-3BS-9027
VALVE TOP Controls & Indicators TVF-M2GGNEM
VOLTAGE CTRL, 4A SIP-18. FREE 2 YEAR RADWELL WARRANTY
WATTMASTER Controls & Indicators OE210
YUDO Controls & Indicators CW-662
ZONE CONTROLLER, THERMOSTAT, 10-30 VAC, 50/60 HZ, 2 VA, ANALOG, 2 INPUT, 2 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
ZONE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
ZONE SELECTIVE INTERLOCK MODULE 120/208/240V 15VA. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>