Radwell International Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) IC, PFC IN CCM, 25V, DSO-8; UVLO:11V; SUPPLY VOLTAGE MIN:11.5V; SUPPLY VOLTAGE MAX:25V; STARTUP CURRENT:450 A; OPERATING SUPPLY CURRENT:15M. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) UPFC CONTROLLER, 17V, SOIC-8; UVLO:10.1V; SUPPLY VOLTAGE MIN:14V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:26 A; OPERATING SUPPLY CURRENT:9M. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) BALLAST CONTROLLER IC; NO. OF DIGITS:-; NO. OF SEGMENTS:-; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/32 DIN PID CONTROLLER, THERMOCOUPLE TYPE, OPERATING TEMP MAX:55 C, OPERATING TEMP MIN:0 C, TEMP ACCURACY , O/P VOLT MAX, O/P VOLT MIN, PRODUCT RNG, DIGIT HEIGHT:10.2MM ,ROHS COMPLIANT: NA. | |
| 1/4DIN TC, VOLTAGE, AC. FREE 2 YEAR RADWELL WARRANTY | |
| 2% NIST WALL HUMIDITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| 24IO CPU 24VDC TRANS. SOURCE. FREE 2 YEAR RADWELL WARRANTY | |
| 4 CH TEMP CONTROL (PT100) W/ WIRE BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| 4IN 4OUT EXPANSION MODULE, 24 VDC RLY. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED TEMPERATURE CONTROLLER,1/16 DIN, OUTPUT 1 - PULSE VOLTAGE, OUTPUT 2 - PULSE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VOLUME CONTROLLER, VARIABLE, 50IN-LBS, 60DEG/MIN, 3 INPUTS, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| ALARM/LOGIC MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG TEMPERATURE CONTROLLER, BOTH F/C, FREQUENCY:CONTROL PERIOD AT 20MS, DESIGN:0...+200C / +32...+392F DIAL SETTING RANGE ON-OFF CONTROL MODE, RATED CURRENT:3A (250VAC) OUTPUT CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| AQUASTAT CONTROLLER BREAKS ON RISE 40-180F 2DEG FD. FREE 2 YEAR RADWELL WARRANTY | |
| BARGRAPH CONTROLLER INDICATOR 4DIGIT 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CELDUC Controls & Indicators ECOM0010 | |
| COMMUNICATION CABLE, E5ZE SERIES, 2-METER. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION CASETTE,FP SIGMA RS485, RS232C COMBO CASSETTE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL HUMIDITY TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, GLOBAL, WITH KEYPAD DISPLAY, GCS COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER ELECTRO-MECHANICAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER MASS FLOW 150PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONTROLLER, 25W, SOIC8, 425; PRIMARY INPUT VOLTAGE:75V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:220V; OUTPUT CURRENT:7A; VOLTAGE REGULATOR CASE STYLE:S. FREE 2 YEAR RADWELL WARRANTY | |
| DEFROST CONTROL RM PROGRAM MODULE, W/O SOLENOID, ODD-HALF HOUR INITIATION, 120-240 VAC, 1/3 HP, 345 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DELTA CONTROLS Controls & Indicators DNS-M24B | |
| DELTA GROUP ELECTRONICS Controls & Indicators DTB4824RR | |
| DELTA GROUP ELECTRONICS Controls & Indicators DTB4848VV | |
| DELTA TEMPERATURE CONTROLLER DTB SERIES ADVANCED TYPE PANEL SIZE 4824 VOLTAGE OUTPUT & RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DELTA TEMPERATURE CONTROLLER DTB SERIES ADVANCED TYPE PANEL SIZE 9696 CURRENT OUTPUT & RELAY OUTPUT WITH EVENT CONTROL FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL PRESSURE CONTROLER, DIGITAL DISPLAY GAGE, CONTROL RELAY SWITCHES, 25.00" W.C., 2.083 FT W.C., 635.0 MM W.C., 63.50 CM W.C., .9032 PSI, 1.839" HG, 46.71 MM HG, 62.27 MBAR, 6227... | |
| DIFFERENTIAL PRESSURE CONTROLLER, RANGE 0-0.25" W.C., 4-20 MA, 2 SPDT CONTROL RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL CONTROL, 115 VAC, 50/60 HZ, 50 MA, 10-2000 HZ FEEDBACK RANGE, 30:1 TYPICAL MAX. SPEED RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL CONTROLLER, 110/120VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL TEMPERATURE CONTROLLER, 48 X 48 MM SCREW TERMINAL BLOCKS, 100 - 240 VAC INPUT VOLTAGE, 3 AUXILIARY OUTPUTS, UNIVERSAL INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL TEMPERATURE CONTROLLER, E5AC SERIES, 1/4 DIN, RELAY, AC, 11-SEGMENT, 4 DIGIT, 100/240 VAC, NUMBER OF OUTPUTS: 4, BRACKET MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL PID TEMPERATURE CONTROLLER, 22.5MM, 1 INPUT, 2 OUTPUT VOLTAGE, 100 TO 240 V AC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL TEMPERATURE CONTROLLER, EXTENTION UNIT, C SERIES,CURRENT OUTPUT; 4~20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL TEMPERATURE CONTROLLER, MAIN UNIT (FIRST UNIT), C SERIES,CURRENT OUTPUT; 4~20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/16 DIN, TEMPERATURE CONTROL, 100-240 VAC, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 240 A, 30 FREQ, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, A-BUS VOLUME CONTROL, STANDARD ROTARY KNOB, ROTARY W/IR (WHITE), IR INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADV PROC CTRL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG RESISTIVE TOUCH SCREEN CONTROLLER, FOR RS232,12-BIT (4096X4096) 4- 5- 8 WIRE DEVIL RAY ANALOG RESISTIVE TOUCH SENSOR BOARD,TSHARC-12 DEVIL RAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ATUOMATIC SETBACK CONTROL, FOR HEATING AND AIR CONDITIONING SYSTEMS, 24VAC 60HZ, TEMPERATURE SCHEDULER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC SPEED CONTROL SYSTEM, 100:1RATIO, 260LB-IN TORQUE, 0.5-15SEC ACCELERATION/DECELER ATION TIME, 3-30VARIABLE SPEED RANGE, 120W OUTPUT POWER, 200-230VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS TRANSFER MODULE, NET 90. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, C461.10, DELAY-ON TIMER, TIME RANGE: 1.5-30 SECONDS, 110-240VAC/DC, 5A 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MASTER MODULE, TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, DC24V, 195MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL UNIT, 115/230 VAC, 50/60 HZ, 20 W, -20 TO +60 DEG. C TEMPERATURE RANGE, FOR MONITORING GAS / OIL AND COAL FLAMES WITH DURAG UV /... | |
| DISCONTINUED BY MANUFACTURER, CONTROL UNIT, D-UG 660, PLUG-IN MODULE (21HP AND 3RU) FOR 19" RACKS, (IP00), DIGITAL DISPLAY, ALPHA-NUMERIC LCD DISPLAY, 24 VDC, FFDT (SAFETY TIME): 1-5S, BAUJ.: 90. FREE... | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER / PROGRAMMABLE, LONWORKS, 24 POINT FREE, 12 UNIVERSAL INPUT, 12 UNIVERSAL OUTPUT, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, 115 VAC, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, 12-14VDC DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, 1PHASE, OVER/UNDER, VOLTAGE 24-115- 230VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, LINEAR MOTION, SINGLE PHASE, EZ LIMO SERIES, 200-230 V, 50/60 HZ, 85% OR LESS AMBIENT HUMIDITY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, MULTI FUNCTION, INFI90, 8 VA, 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, PROCONTIC CS31, 24 VDC IN / OUT, 250 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, PROGRAMMABLE, PCV, INPUT / 2.5 AMP / 24 VAC, OUTPUT / 0.5 AMP / 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, TEMP/PROCESS/STRAIN PID;, THERMOCOUPLE TYPE:B, E, J, K, L, N, R, S, T, U, MAX:250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC CURRENT ALARM, IN 10-50MA AT 20OHM, 117VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC CURRENT ALARM, IN 4-20MA AT 50OHM, 117VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DELAY-ON TIMER, TIME RANGE: 1.5-30 SECONDS, 110-240VAC/DC, 5A, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEW POINT CONTROLLER, 55-85 DEG F. RANGE, 0-78 GRAINS MOISTURE, ADJ. DEWPOINT CONTROL, SPDT SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL CONTROL PROGRAMMER, MARK II, PV INPUT 1 CHANNEL, TC/RTD/MV/V/MA INPUT, AUX OUTPUT 1 CHANNEL, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL CONTROLLER, MODULAR, 1/8 DIN, REMOTE SET POINT, SERIAL COMMUNICATIONS, TRANSFER OUTPUT 4-20 MA, STANDARD MODEL, TERMINAL COVER, 2 ALARMS, 100-240 VAC SUPPLY. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, PROCESS, LED, 5 DIGIT, AC/DC, 24 V, 50/60 HZ, 4.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PLACEMENT SENSOR, HIGH SPEED, 24 VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PROCESS CONTROLLER, FUZZY LOGIC, STANDARD MODEL, 1/16 DIN, MULTI-RANGE INPUT, 24 VAC/DC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMP. CONTROLLER, INPUT: 12-24VDC, 100-240VAC, 50/60HZ, 25VA, OUTPUT: 250VAC, 3A, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, 1/16 DIN, 100-240 VAC SUPPLY, 2 ALARM POINTS, RELAY OUTPUT, PLATINUM RTD INPUT, TERMINAL COVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, 1/16 DIN, 100-240 VAC SUPPLY, THERMOCOUPLE / RESISTANCE THERMOMETER INPUT, 2 AUXILIARY OUTPUTS, RELAY CONTROL OUTPUT, BLACK CASE, TERMINAL COVER, SUGGESTED REPLACEMENT E5CC-RX3A5M-000. FREE... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, 1/16 DIN, 24 VAC/DC SUPPLY, THERMOCOUPLE / RESISTANCE THERMOMETER INPUT, 2 AUXILIARY OUTPUTS, RELAY CONTROL OUTPUT, BLACK CASE, TERMINAL COVER, SUGGESTED REPLACEMENT E5CC-RX3D5M-000. FREE... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, 1/32 DIN, 100 TO 240 VAC, 50/60 HZ, PANEL METER, VOLTAGE OUTPUT, (FOR DRIVING SSR), THERMOCOUPLE MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, 48 X 48MM, 1 OUTPUT, SSR, 24V AC/DC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, STANDARD MODEL, TWO ALARMS, 100 TO 240 VAC SUPPLY, 50/60 HZ, 16 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, VOLTAGE OUTPUT, TWO ALARMS, MOUNTED, THERMOCOUPLE, INFRARED SENSOR/ PLATINUM RESISTANCE THERMOMETER, 100 TO 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISTRIBUTED PROCESS CONTROLLER, FOR YASKAWA F7 SERIES AC VECTOR DRIVES, FOUR 8-POSITION TERMINALS, 24 VOLTS, EHTERNET PORT, DIN RAIL MOUNT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DOOR CONTROLLER, POWER 24 VAC, 50/60 HZ 8 VA, OUTPUT RELAY 24 VAC 2 A MAX, AC/DC INPUT 12MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE MODULE, 400W, 200~230V, 50/60HZ, 2.3 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUCT TEMPERATURE SENSOR 100M RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC TIME SWITCH CONTROL, 24HR / 7DAY, RESERVE 7 DAYS, 24V/50-60HZ, 16AMP RES 240V, WITH OVERRIDE, SURFACE / DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENTHALPY CONTROLLER, 24 V, 53 TO 78 DEGREE F RANGE, 50 PERCENT RH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENTHALPY CONTROLLER, 24V, 53-78 DEGREES F @ 50% RH, MOUNTING PLATE, ADJUSTMENT KNOB, 3MA SWITCH RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EZ LIMO CONTROLLER, 3.3 AMP, 100-115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN CONTROL DIAL, 10 AMP, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD BUS MODULE, VACUUM EXPANSION IO, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD CONTROLLER, 15 VDC, REGULATES FIELD CURRENT IN DC MOTORS, 0-20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL, 1/4 INCH TUBE X 1/8 INCH NPT MALE METER IN, KNOB ADJUSTABLE, COMPOSITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREEZE STAT REFRIGERATION CONTROLLER (20 TO 60 F), REFRIGERATION CONTROLLER, FROST ALARM, SET POINTS 20/60F, W/ 125F OR 52C MAX, 120/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, FX VMA CONTROLLER W/N2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HUMIDISTAT, 120 VAC, 60HZ, RANGE: 10 PERCENT TO 60 PERCENT RH, 6 FOOT CORD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HUMIDITY CONTROLLER, 24VAC, 14-30VDC, 20-80 HUMIDITY RANGE, 32-122 DEG F, WALL MOUNT, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HUMIDITY CONTROLLER, THERMOSTAT, HUMIDITY CONTROLLER, 20-80% RANGE, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HUMIDITY TRANSMITTER, HE SERIES, 12 VDC, 10-90% ACTIVATE RANGE. 0.5-4.5 VDC OUTPUT RANGE, 32 TO 120 DEGREES F ACTIVE TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, 12 DIGITAL INPUTS, 10 INCH DISPLAY, 0.7 A MAX, 2 PORT, -10 TO 60 C OPERATING TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, SR MINI HG SYSTEM, 0-12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE RTD INPUT LIMIT ALARM DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 5 CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, HIWAY, 1.08 AMP / 5 VDC, 320 MA / 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KS50 TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOOP/NETWORK INTERFACE MODULE, +5 V, 1.1 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MELA NON-UL, TEMPERATURE CONTR, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER PANEL MOUNT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER, PANEL MOUNT, APOLLO SERIES, MODEL IMT, 115-230 V AC, 50/60 HZ, 14 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER, THERMOCOUPLE, 200-1820 DEG C, 10-90 MV, W/SWITCH & ANALOG, 115-230 V AC, PANEL MOUNT, IP65, RED LED, 6 DIGITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR TEMPERATURE CONTROLLER, DIN RAIL MOUNT, 22.5 MM WIDTH, 24 VDC, 2 CONTROL POINTS, VOLTAGE CONTROL OUTPUT, TRANSISTOR (SINKING) AUX OUTPUT, HEATER BURNOUT ALARM, RS-485, THERMOCOUPLE INPUT,... | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, 2-AXIS, 120/240VAC 50/60HZ,?8 OUTPUTS, 8 INPUTS, 8 ANALOG ,?10BASET, ETHERNET, AND I-RS232. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, 8 AXIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, EZ LIMO, 100-115V, 50/60HZ, 5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE SLAVE MODULE, INFI90, 10 VA, 5-15 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK SPACE SENSOR, LCD DISPLAY, PUSH BUTTON INTERFACE, 4 BUTTONS, 24 VAC, 50/60 HZ, CLASS 2, 3 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, XL6 OCS SERIES, DC/DC AND UNIVERSAL ANALOG I/O, TWELVE (12) DIGITAL INPUTS, 12V/24VDC, FOUR (4) INPUTS FOR 10KHZ HIGH S. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, OPERATOR/REMOTE CONTROL STATION, 8 DC INPUTS (12/24VDC), 8 POSITIVE LOGIC DC OUTPUTS (5/12/24VDC / 0.5A WITH ESCP), 4 ANALOG INPUTS (0-20MA / 4-20MA /12 BIT), 2 ANALOG... | |
| DISCONTINUED BY MANUFACTURER, OUTPUT UNIT, SOLID STATE RELAY, 1 AMP @ 75-250 VAC, FOR E5EK DIGITAL CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVEN THERMOSTAT, 25AMP, 250VAC, 250OF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, GREEN LED ,3 1/2 DIGIT MINI-SIZE PROCESS METER, 4-20MA ,EXCITATION, 24VDC, ±1,999 COUNT DISPLAY SPAN,EMI/RFI FILTER FOR AC POWER ,120 DB CMR, 56 DB NMR,... | |
| DISCONTINUED BY MANUFACTURER, PANEL MOUNT, TEMPERATURE CONTROLLER, WITH TERMINAL BLOCKS, 100-240 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, 3 X 8-PIN TERMINAL, 5 X LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, COMMUNICATION BOARD, RS232C, FOR E5AX-P TEMPERATURE CONTROLLER, CARD TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PID CONTROLLER, 1/16 DIN, THERMOCOUPLE TYPE, 0-55DEG C, O/P VOLT MAX, O/P VOLT MIN, I16 SERIES, DIGIT HEIGHT: 10.2MM, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, POWER METER, ENCLOSED, POWERLOGIC, PM750 SERIES, TWO DIGITAL INPUT, ONE DIGITAL OUTPUT, 120/240/208/277/480 VAC, 1 PHASE, 5/0.05 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, WATER AND AIR PRESSURE METER, HHP SERIES, 200 PSI, 1 METER TUBING, 3/4 INCH COUPLING, 9V BATTERY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS CONTROL, 8 CHANNELS, 4-20MA, WITH HART MODULE, 12P1863X032. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 100-240 VAC, 50/60 HZ, 7 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, DIGITAL, 110/120VAC 17VA INPUT, 24VDC OUTPUT, 7W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS LOOP CONTROLLER,EC 3000, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS TEMPERATURE CONTROLLER, THERMOCOUPLE TYPE, 90-240 VAC INPUT, 50-400 HZ, 4 WATT, NO OUTPUT, 55 CELSIUS MAX OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REFRIGERATION CONTROLLER, FREEZE STAT, FROST ALARM, -20 TO +20 DEGREES FAHRENHEIT, W/ 100 DEGREE FAHRENHEIT MAX, 240 VAC/DC, 0.1 AMP, 50/60 HZ, 5 FOOT COPPER WIRE. FREE... | |
| DISCONTINUED BY MANUFACTURER, REMOTE MONITORING SYSTEM, SENSAPHONE, CELL682, WIRELESS ALARM.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTROLLER, 0.3 A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERIES MOTION CONTROLLER ,ONE TO MULTIPLE AXES OF MOTION ,TWO FRONT PANEL SERIAL PORTS ,FRONT PANEL PIN OUTS, STATUS LEDS, 90-260VAC . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SLAVE DISPLAY, 6-DIGIT INTELLIGENT SERIAL SLAVE DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAIN GAUGE INDICATOR, METER, 5 DIGIT, WITH EXCITATION SUPPLY, PANEL MOUNT, REPLACED BY DP41-S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTOLLER, 3AMP, 100-240VAC, 50/60HZ, 14VA, MULTI RANGE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL , 2POINT, LED , 100/240V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL , 2POINT, LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL ANALOG, 50 DEGREES CELSIUS.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL TRANSDUCER 1AMP 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, -50 TO 50 DEGREES CELSIUS, 3 DIGIT, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 0-999 DEGREES, 3 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 24X48 MM, 1 RELAY OUTPUT, 1 ALARM OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 4 PHASE, 100 AMPS, 100-600 V, 50/60 HZ CC LINK, IO OPTIONAL BOARDS IN MODULE 1,2,3, OPTIONAL PREDICTIVE LOAD MANAGEMENT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, MULTI-RANGE, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, OGDEN ETR SERIES, 1/16 DIN, ETR-9090. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, RTD TRANSISTOR, SINKING OUT, CONTROL VOLTAGE 24 VDC, 3 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SMART SERIES, TYPE J THERMOCOUPLE, DUAL DIGITAL DISPLAY, 15 AMP, 240 VAC, 50/60 HZ, SINGLE PHASE, 5.6 MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, THERMOCOUPLE INPUT, 100-240 VAC SUPPLY, 50/60 HZ, CURRENT OUTPUT, WITHOUT HEATER BURNOUT ALARM . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, THERMOCOUPLE INPUT, 100-240 VAC SUPPLY, 50/60 HZ, VOTAGE OUTPUT, WITHOUT HEATER BURNOUT ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, W/ RELAY, SINGLE ALARM, 100-240VAC, 50/60HZ, 06Z18M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLER, VOLTAGE OUTPUT 12VDC, 2OUTPUT, INPUT TYPE THERMOCOUPLE/PLATINU M RESISTANCE THERMOMETER, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER , 1 AMP, 100-240 VAC, 50/60 HZ, 7 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER ,(TYPE J, K) ,100 ~ 240VAC ,PANEL MOUNT , 100/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER 120V 60HZ 13VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER SPDT 3AMP 240VAC 0-50DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, -10 TO 55DEG C, TEMPERATURE ACCURACY 0.5, OUTPUT VOLTAGE MAX 30VDC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 0-400DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1 RELAY OUTPUT, 100-240 VAC, 50/60 HZ, 1/32 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/4 DIN, 85-250 VAC, 50/60 VZ, 18 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240VAC , 2 ALARMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240VAC, LED DISPLAY, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240VAC, PLATINUM RTD IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100/240 VAC, 50/60HZ, 35 X 48 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100/240VAC, 50/60HZ, 7VA, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 12 AMP, 100/200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 120 V, 60 HZ, 13 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 120 VAC, 60 HZ, 13 VA . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 12VDC/AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 13 VA, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 2 ALARMS, BLUE BEZEL, NO COMMUNICATIONS, ADAPTIVE TUNING/ AUTOTUNE SOFTWARE OPTION, RTD/RH, 1 INPUT, 120 VOLT, 60 HZ, 13 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 24 VDC SUPPLY, 2 CONTROL POINTS, VOLTAGE CONTROL OUTPUT TYPE, TRANSISTOR AUX OUTPUT (2 PTS SOURCING), HEATER BURNOUT ALARM, SELECTABLE HEAT OR HEAT/COOL CONTROL, RS-485,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 3 AMP, 250 VAC OR 24 VDC, TEMPERATURE RANGE: -200 - 850 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 3AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 48 X 48 MM, ANALOG SETTING, 100-240 V AC, 50/60 HZ, NO INDICATION, RELAY, PROPORTIONAL CONTROL, J TYPE THERMOCOUPLE, 0-400 DEGREES C. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 48 X 48 MM, ANALOG SETTING, 100-240 V AC, 50/60 HZ, NO INDICATION, RELAY, PROPORTIONAL CONTROL, J TYPE THERMOCOUPLE, DEGREES C. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 48/48 MM, ANALOG SETTING, 100 TO 240 VAC 50/60 HZ, NO INDICATION, RELAY, ON-OFF CONTROL, THERMISTOR WITH REPLACEABLE ELEMENT, DEGREES C. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 8 AMP, 250 VAC, DIGITAL, TEMPERATURE RANGE: -50 TO 90 DEGREE CELSIUS, 4 RELAYS, DEFROST HEATER, VENTILATION FAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, ANALOG, NICR-NI K, 0-900 DEG C, 5 AMP, 230 VAC, OHM.LAST, 4 VA, 63 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, CHANGEOVER THERMOSTAT, 3-WIRE, SFDT SWITCHING, 250 V, TEMPERATURE RANGE: 35-85 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, COMPACT, MAXIMUM NUMBER OF ZONES: 8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL 120VAC 60HZ 13VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL DISPLAY, LED INDICATION, RACK MOUNT, MICROPROCESSOR CONTROLLED, 240 VAC, 50/60 HZ, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL, E5CN, COMPACT AND ITELLIGENT, BASIC TYPE, VOLTAGE OUTPUT (FOR DRIVING SSR), TWO OUTPUTS, UNIVERSAL THERMOCOUPLE/PLATINU M RESISTANCE THERMOMETER, 100-240 VAC, 50-60 HZ, 1/15 INCH,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL, E5CN, COMPACT AND ITELLIGENT, BASIC TYPE, VOLTAGE OUTPUT (FOR DRIVING SSR), TWO OUTPUTS, UNIVERSAL THERMOCOUPLE/PLATINU M RESISTANCE THERMOMETER, 100-240 VAC, 50-60 HZ. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL, MODEL C410, 4 DIGIT DISPALY, PID ACTION W /AUTO TUNING, TC INPUT, 0-2192 DEG F RANGE, RELAY CONTACT, DEVIATION HIGH ALARM, 24 VDC. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DUAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5AN SERIES, RELAY OUTPUT, 3 OUTPUTS, HEATER BURNOUT, MOUNTABLE, UNIVERSAL THERMOCOUPLE, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5C2, 1/16 DIN, ANALOG SETTING, ON/OFF, THERMOCOUPLE J INPUT, 110-120 VAC, 50/60 HZ, 0-200 DEGREES C, 32-392 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5C2, 1/16 DIN, ANALOG SETTING, ON/OFF, THERMOCOUPLE J INPUT, 110-120 VAC, 50/60 HZ, 0-300 DEGREES C, 32-572 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5C2, 1/16 DIN, ANALOG SETTING, ON/OFF, THERMOCOUPLE J INPUT, 110-120 VAC, 50/60 HZ, 0-400 DEGREES C, 32-752 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5C2, 1/16 DIN, ANALOG SETTING, ON/OFF, THERMOCOUPLE J INPUT, 220-220 VAC, 50/60 HZ, 0-200 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5C4, 1/16 DIN, DIGITAL SETTING, DIGITAL INDICATION, PROPORTIONAL DERIVATIVE CONTROL, TYPE J THERMOCOUPLE, RELAY OUTPUT, 0-399 DEGREES C, 110/120 VAC SUPPLY. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5C4, 1/16 DIN, DIGITAL SETTING, DIGITAL INDICATION, PROPORTIONAL DERIVATIVE CONTROL, TYPE J THERMOCOUPLE, RELAY OUTPUT, 32-999 DEGREES F, 110/120 VAC SUPPLY. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5CN SERIES, 100-240 VAC INPUT, 50/60 HZ, 7 VA, 250 VAC OUTPUT, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5CN SERIES, DIGITAL 100/240VAC, 1/16DIN, -200 TO 2300 DEGREE C, 0-50MV, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5CN, VOLTAGE OUTPUT, 7VA 100 TO 240 VAC 50/60 HZ 4VA/3W 24VAC 50/60HZ OR 24 VDC, 12 VDC +/-15% PNP MAXL LOAD CURRENT: 21 MA... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5CS-X, 1/16 DIN, MULTI-RANGE, CONTACT OUTPUT, THERMOCOUPLE TYPES J AND K, 3 DIGIT LED, DISPLAY, 100-240 VAC, 50/60 HZ, 7VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, E5CZ SERIES, TYPE RTD | B | E | J | K | L | N | R | S | T | U, 100-240... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, HI-Q, RACK MOUNT, DUAL 3 DIGIT DISPLAY . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, IN-PANEL, WITH FLEXIBLE MODULAR DESIGN AND WIDE INTEGRATION WITH HOST DEVICES, HFU WITH PROGRAMLESS COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, K3TL SERIES, DIGITAL PANEL METER, 100 TO 240 VAC, PLATINUM RESISTANCE THERMOMETER (PT), WITHOUT RELAY OUTPUT, REPLACED BY K3MA-L SERIES. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, LED MULTI-SENSOR INPUT, 3AMP, 100-240VAC, RELAY OUTPUT, IP50 PROTECTION, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, MULTI-INPUT, 100/240 VAC, 1/16 TH INCH DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, MULTI-RANGE, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, MULTI-RANGE, 200-240 VAC, DUAL DISPLAY, PUSH BUTTON INTERFACE, WITH STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PANEL MOUNT, RELAY OUTPUT, RTD INPUT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PID AUTOTUNE MICRO-INFINITY, 1/16 DIN METER CASE DESIGN, 90-240V 4W RATING, SCREW TERMINAL, 7-SEGMENT STATUS DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PUSHBUTTON, 240/230 VAC, 1 PHASE, 3600 WATT, 15 AMP, 60/50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SETPOINT PROGRAMMING AND MATH OPTIONS, AUXILIARY OUTPUTS / DIGITAL INPUTS, THERMOCOUPLE INPUT 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SMART SERIES, TYPE J THERMOCOUPLE INPUT, DUAL DIGITAL DISPLAY, RANGE: AMBIENT TO 999F/537C, 240 VAC POWER, SINGLE PHASE, 50/60 HZ, 15 AMP. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SOLID STATE, 0-400 C, AC100/220V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SOLID STATE, 0-50 C, AC100/220V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STANDARD RANGE, 1/4 DIN, 4-20 MA TRANSMISSION OUTPUT, 4 DIGIT PV LED, 4 DIGIT SV LED, 100-240 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STANDARD RANGE, 1/4 DIN, BCD COMMUNICATIONS, 4 DIGIT PV LED, 4 DIGIT SV LED, 100-240 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STANDARD RANGE, 1/4 DIN, NO COMMUNICATIONS, 4 DIGIT PV LED, 4 DIGIT SV LED, 100-240 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STANDARD RANGE, 1/4 DIN, RS-232C COMMUNICATIONS, 4 DIGIT PV LED, 4 DIGIT SV LED, 100-240 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STANDARD RANGE, HEATER BURNOUT DETECTION, 1/4 DIN, NO COMMUNICATIONS, 4 DIGIT PV LED, 4 DIGIT SV LED, 100-240 VAC, 50/60 HZ, 15 VA. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STANDARD RANGE, HEATING/COOLING OUTPUTS, 1/4 DIN, COMMUNICATIONS ADD ON BOARD, 4 DIGIT PV LED, 4 DIGIT SV LED, 100-240 VAC, 50/60 HZ, 15 VA. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STANDARD RANGE, HEATING/COOLING OUTPUTS, 1/4 DIN, RS-485 COMMUNICATIONS, 4 DIGIT PV LED, 4 DIGIT SV LED, 100-240 VAC, 50/60 HZ, 15 VA, AEC SPECIAL. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STANDARD RANGE, HEATING/COOLING OUTPUTS, 1/4 DIN, RS-485 COMMUNICATIONS, 4 DIGIT PV LED, 4 DIGIT SV LED, 100-240 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, TEMPERATURE CONTROLLER, E5CN SERIES, BASIC, 48 X 48 MM, 100-240 VAC INPUT, 50/60 HZ, 24 VAC/DC OUTPUT, REPLACEMENT PART AVAILABLE E5CC-QX3A5M-000. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, THERMOCOUPLE, 8 BANKS, WITHOUT HEATER BURNOUT ALARM, 100-240 VAC INPUT, 96 X 48 MM DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, TYPE J, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, UDC5000 ULTRA-PRO, 120 VAC, 60 HZ, CURRENT PROPORTIONAL, GRAY BEZEL, RS422/485, 2 CONTROL/INTERNAL CASCADE LOOPS, THERMOCOUPLE INPUT 1, THERMOCOUPLE INPUT 2. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, VOLTAGE OUTPUT, 100-240VAC, 50/60HZ, 7VA, HEATER BURNOUT DETECTION, MULTI INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER,2 WIRE, 250V MAX,-20 TO +30F, 5FT COPPER ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE MONITOR MODULE, 2 CHANNEL, HI / LOW LIMIT, LED INDICATING, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE PROBE, 2 LEADS, 5.5 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESSOR INTERFACE, 120 VOLTS, 2 PORTS, MODEM CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESSOR LOGIC CONTROLLER, PROGRAMMABLE, 100-230 VAC, REPLACED BY EPC3016-CC-H-L2-R1-X -X-X-E-X-S-X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE REGULATOR, 0-999 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, NETSENSOR, WITH LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, 1/8 DIN, 3 1/2-DIGIT LED DISPLAY, 115 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERTURE /PROCEES CONTROL, PANEL METER, APOLLO, 4/20 MKA, 115/230 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFER MODULE, LOOP STORAGE, NET 90. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, GAS MONITORING, CONTROL SYSTEM, TRACKS MOISTURE IN OIL (READING %RH & PPM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL CONTROLLER, 90 – 250 VAC, 50/60 HZ, 12 AMP, 0-55°C OPERATING TEMPERATURE RANGE, AGA/CGA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM EJECTOR, -100 TO -1.3KPAKPA, -750 TO -10MMHG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CONTROL BOARD, ALSO KNOWN AS PART 682296. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE CONTROLLER, COMMUNICATION MODULE, WIRE HARNESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLUME CONTROL, ROTARY KNOB STYLE, 75 WATTS, IMPEDANCE/NON-IMPEDA NCE, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZONE TEMPERATURE CONTROLLER, 115VAC, 50/60HZ, 1PH, 2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTROL PANEL, COLD TEMPERATURE SETPOINT,-20-70 DEGREE F,2 DIGIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTROL UNIT, TERMINAL BLOCK TYPE, 2AMP, OUTPUT 12V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DIRECTO R MODULE INTERFACE, HIGHWAY CABLE, J-UDM00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,INDUSTR IAL READ OUT , APOLLO METER, 6 DIGIT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,METER,P ANEL MOUNT, APOLLO METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROL BOARD, AMPLIFIER CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROL, 3600 W, 15 AMP, 1 PHASE, 208/240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROL, 3600 WATT, 15 AMP, 1 PHASE, 208/240 VAC , REPLACED BY : IMP-D15-15-00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROLLER, ANALOG, 50DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROLLER,1/16 DIN,3 DIGIT DISPLAY,100-240VAC/5 0-60HZ,11 PIN,PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROLLER,DIGITAL,1 /16 DIN,48X48,100-240VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERT URE /PROCEES CONTROL, PANEL METER, APOLLO,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER;VERSAMA X IP MODULAR EXPANSION BASE WITH (4) 24VDC INPUTS AND (4) 24VDC OUTPUTS (2 AMP).MODULE REQUIRES IC677PNS001 PROFINET OR IC677PBI001 PROFIBUS NE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISTRIBUTION PROTECTION RELAY, 1-12AMP, 126VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL FUNCTION CONTROL, WARRICK, 10A, SPADE CONN, DIRECT 10K, 120VAC, RETROFIT. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL FUNCTION LEVEL CONTROL, 10A, DIRECT 10K, 120VAC, 1/8", PANEL, DF SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL-CHANNEL RAMPING CONTROLLER, SERIES F4D, 100 TO 240VAC/VDC, OPEN COLLECTOR/SWITCHED DC, ENGLISH WITH 100 RTD, RED/GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DUCT HUMIDITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| EACH, MTG ADAPTOR, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| EDS SELECTOR SWITCH CONTROL STATION, WITH SELECTOR SWITCH, WITH ONE 3/4" HUB, FERALOY IRON ALLOY, THREE-POSITION, TWO-CIRCUIT, 2, 1, SINGLE-GANG, 3, DEAD END, 3/4", 600 VAC. FREE 2 YEAR RADWELL... | |
| ELC2-PA CONTROL 8 DC IN, 6 RELAY OUT, ANALOG: 4 IN, 2 OUT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC PRESSURE SWITCH, RANGE 0-150 PSI, 1/4 IN MALE NPT BOTTOM CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC TEMPERATURE CONTROLLER, 12-24 VAC, 2 RELAY OUTPUT, THERMOCOUPLE TYPE: NTC/PTC/PT1000, 0 TO +50 DEGREE C, REPLACEMENT FOR: IR32W00000. FREE 2 YEAR RADWELL WARRANTY | |
| END UNIT, FOR TEMPERATURE CONTROLLER, 5 AMP MAX, 24 VDC, M3 SCREWS, TRANSISTOR OUTPUT:2 POINTS (SINKING). FREE 2 YEAR RADWELL WARRANTY | |
| EZ LIMO CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| EZ RELAY, AS-INTERFACE SLAVE, 4 IN 4 OUT, 30VDC, 1W. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, AF FILTER, 1 1/4INCH STANDARD (PT), 9.9KGF/CM, 150 PSI, 60 C (140 'F). FREE 2 YEAR RADWELL WARRANTY | |
| FLEX MODULE, F4T SERIES, HIGH DENSITY I/O, 2 SSRS 10A, RIGHT ANGLE SCREW CONNECTOR, STANDARD W/ QUICK START GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| FLEX MODULE, F4T SERIES, MIXED I/O, UNIVERSAL INPUT, TC / RTD 2 OR 3-WIRE / 0-10VDC / 0-20MA, UNIVERSAL PROCESS/RETRANSMIT OUTPUT 1, SWITCHED DC OUTPUT 2, RIGHT ANGLE SCREW CONNECTOR,... | |
| FLOW CONTROL, 5/32" TUBE X 10/32" UNF, MALE, METER OUT. FREE 2 YEAR RADWELL WARRANTY | |
| FP2SH CONTROL UNIT, STANDARD TYPE, 32K MEMORY, 8192 I/O WITH EXPANSION, 30NS. FREE 2 YEAR RADWELL WARRANTY | |
| FUTURE DESIGN CONTROLS INC Controls & Indicators FDC-7L-Z259 | |
| FUTURE DESIGN CONTROLS INC Controls & Indicators FDC-9300-416601 | |
| FUTURE DESIGN CONTROLS INC Controls & Indicators FDC-L41-411000 | |
| FUTURE DESIGN CONTROLS INC Controls & Indicators FDC-L91-4111 | |
| FUTURE DESIGN CONTROLS INC Controls & Indicators FDC9100-4110000 | |
| FUZZY TEMP CNTRL 8 PID BANKS. FREE 2 YEAR RADWELL WARRANTY | |
| FUZZY TEMPERATURE CONTROLLER, 15 AMP, 100 VAC TO 240 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FZ3 SERIES VISION CONTROLLER, INTEGRATED LCD TOUCH SCREEN, HIGH RESOLUTION TYPE, TWO CAMERA, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| GRASSLIN Controls & Indicators DIGI42A-24 | |
| H2 DRIVE CONTROL STATION. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER FAULT DETECTOR, 16-40 AMPS, 200 VAC, CHASSIS MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER FAULT DETECTOR,200VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER FAULT DETECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER MODULE, CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| HI-LIMIT TEMPERATURE CONTROL , RANGE 0-100F., 110VAC, OUTPUT #1, CONTACT N.O, SIZE 1.78 X 1.78. FREE 2 YEAR RADWELL WARRANTY | |
| HOLE PLUG, STAINLESS STEEL, 7/8IN, METALLIC, COMPRESSION PLATE, IP65, KNOCKOUT, 1X1.05,X0.55 IN . FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Controls & Indicators H609A-1007 | |
| HONEYWELL Controls & Indicators L480B-1239 | |
| HONEYWELL Controls & Indicators L482A-1004 | |
| HUMIDITY ELEMENT WITH TEMPERATURE SENSOR, WALLBOX MOUNTING, TRUERH SERIES, TEMPERATURE 32 TO 131 FARENHEITS, HUMIDITY 0 TO 100%, 2% RH, 1K OHM. FREE 2 YEAR RADWELL WARRANTY | |
| HUMIDITY SENSOR, WALL MOUNT, 24 VAC, 12-30 VDC, ANALOG OUTPUT, +/- 2% ACCURACY, ABS PLASTIC, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| HUMIDITY TRANSMITTER WITH TEMPERATURE SENSOR, WALL MOUNT, 1000 OHM THIN FILM NICKEL SENSING ELEMENT, 3 % HUMIDITY ACCURACY, NO SETPOINT ADJUSTMENT OVERRIDE, 14 TO 30 VDC OR 20 TO 30... | |
| IC3622GTCC4 - DIGITAL TIMER. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED MULTI-FUNCTION CONTROLLER, F4T SERIES, FLEX MODULE - HIGH DENSITY I/O, 4 UNIVERSAL INPUTS TC/RTD 2-WIRE/0-10VDC/0-20M A, RIGHT ANGLE SCREW CONNECTOR, STANDARD W/O QUICK START GUIDE. FREE 2 YEAR RADWELL... | |
| INTEGRATED MULTI-FUNCTION CONTROLLERS, F4T SERIES, FLEX MODULE - HIGH DENSITY I/O, 3 UNIVERSAL PROCESS/RETRANSMIT OUTPUTS, RIGHT ANGLE SCREW CONNECTOR (STANDARD), STANDARD WITH QUICK START GUIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED MULTI-FUNCTION CONTROLLERS, F4T SERIES, FLEX MODULE - HIGH DENSITY I/O, 4 MECHANICAL RELAY 5A, FORM A, RIGHT ANGLE SCREW CONNECTOR (STANDARD), STANDARD WITHOUT QUICK START GUIDE. FREE 2 YEAR... | |
| INTEGRATED MULTI-FUNCTION CONTROLLERS, F4T SERIES, FLEX MODULE - HIGH DENSITY I/O, 4 UNIVERSAL INPUTS, 2-WIRE, 0-10 V DC, 0-20 MA, RIGHT ANGLE SCREW CONNECTOR (STANDARD), STANDARD WITH QUICK START GUIDE. | |
| INTEGRATED MULTI-FUNCTION CONTROLLERS, F4T SERIES, FLEX MODULE - MIXED I/O , UNIV INPUT -T/C, RTD 2- OR 3-WIRE, 0-10 VDC, 0-20MA, SSR FORM A, 0.5A, FRON SCREW CONNECTOR, STANDARD WITH... | |
| INTEGRATED MULTI-FUNCTION CONTROLLERS, F4T SERIES, FLEX MODULE - MIXED I/O , UNIV INPUT -T/C, RTD 2- OR 3-WIRE, 0-10 VDC, 0-20MA, SWITCHED DC/OPEN COLLECTOR, RIGHT ANGLE SCREW CONN ( STANDARD),... | |
| INTEGRATED MULTI-FUNCTION CONTROLLERS, F4T SERIES, FLEX MODULE - MIXED I/O, UNIV INPUT -T/C, RTD 2- OR 3-WIRE, 0-10 V D C, 0-20 MA, SWITCHED DC/OPEN COLLECTOR, RIGHT ANGLE SCREW CONN... | |
| INTEGRATED MULTI-FUNCTION CONTROLLERS, F4T SERIES, FLEX MODULE—LIMIT, LIMIT CONTROL WITH UNIVERSAL INPUT, RIGHT ANGLE SCREW CONN ( STANDARD), STANDARD WITH QUICK START GUIDE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE MODULE SLUG RELEASE 24VDC 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Controls & Indicators FX-PCV1832-0 | |
| KEYENCE CORP, KV-TP40, KVTP40,TEMPERATURE MULTI-INPUT UNIT, ANALOG 4 CHANNEL, 50MS, CONVERSION SPEED,. FREE 2 YEAR RADWELL WARRANTY | |
| KMC CONTROLS Controls & Indicators KMD-1161 | |
| LASER DISPLACEMENT SENSOR, HL-C2 SERIES, ULTRA HIGH-SPEED, HIGH-PRECISION, CONTROLLER, TWO CONNECTALE SENSOR HEADS, 24 VDC, PNP OPEN-COLLECTOR TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LEGEND PLATE, LARGE, BLANK, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROL, FIXED 165 DEGREE FARENHEIT RANGE, 3 INCH INSERT, RESET LIMIT CONTROL, ACTS AS A FIRE THERMOSTAT IN AC DUCTS AND VENTILATING SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROLLER, 120VAC, 0-1400DEG F, SERIES 7L FM APPROVED, DIN RAIL OR SURFACE MOUNT, 24 VDC OR 24 VAC AVAILABLE, THERMOCOUPLE J K OR T. FREE 2 YEAR RADWELL WARRANTY... | |
| LOGIC CONTROL MODULE DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| LUTRON Controls & Indicators EC3DT442KU1S | |
| MAC CTRLR, ENET, SGL PORT, 48LQFP; DATA RATE:100MBPS; NO. OF PORTS:1; ETHERNET TYPE:IEEE 802.3 / 802.3U; INTERFACE TYPE:MII; SUPPLY CURRENT:75MA; SUPP. FREE 2 YEAR RADWELL WARRANTY | |
| MEXLA TC CURRENT OUT 3 ALM. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCHIP TECHNOLOGY INC Controls & Indicators HS12-040E0A-03 | |
| MIN ORDER 800 IC - MOTOR CONTROLLER; SUPPLY VOLTAGE MAX:50V; PACKAGE/CASE:24-SO; NO. OF PINS:24; LEADED PROCESS COMPATIBLE:NO; NO. OF CHANNELS:2; OPER. FREE 2 YEAR RADWELL WARRANTY | |
| MIN ORDER QTY 50 RESISTIVE & OPTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE FLOW CONTROLS, THERMOPLASTIC POLYMER BODIES, PUSH-TO-CONNECT, MALE THREADS ARE COATED WITH DRY THREAD SEALANT, 1/8 NPT PORT - 5/32 INCH TUBE [21], 150 PSI AIR ONLY. FREE 2 YEAR... | |
| MODULAR POWER CONTROLLER, 4 LOOP, GFX-4, FOR LINEAR LOADS, 30 KW POWER, RELAY OUTPUT, 4 CURRENT TRANSFORMER INPUTS, FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR TEMPERATURE CONTROLLER, BASIC UNIT, 24 VDC SUPPLY, 2 CONTROL POINTS, VOLTAGE OUT 1 & 2, TRANSISTOR (SINKING) OUT 3 & 4, 2 HEATER BURNOUT ALARM, 2 EVENT INPUTS, RS-485,... | |
| MOTOR CIRCUIT CONTROLLER, VOLTAGE RATING: 277/ 347 VOLT, AMPERAGE RATING: 2.5 AMP, FREQUENCY RATING: 50 TO 60 HZ, NUMBER OF POLES: 6, PHASE: 3, SERIES: KTA7. FREE 2 YEAR RADWELL... | |
| MULTISTATION 110/120VAC 11B160X0B2-H. FREE 2 YEAR RADWELL WARRANTY | |
| NEMA 4X THERMOSTATS FOR HEAT TRACING APPLICATIONS, 22 AMPS SPDT, SWITCH OUTPUT, ADJUSTABLE TEMPERATURE RANGES, RUGGED DIE CAST ALUMINUM ENCLOSURE, TERMINAL BLOCK WIRING, -10°-60°C TEMPERATURE RANGE. FREE 2 YEAR RADWELL... | |
| OMEGA ENGINEERING Controls & Indicators DP41-E-R | |
| OMRON , E5C2-R40K-DIN-AC220- 240-0-400, E5C2R40KDINAC2202400 400, TEMPERATURE CONTROL, 3AMP, 220-240VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Controls & Indicators E5AK-AA2-500 AC100-240 | |
| OMRON Controls & Indicators E5AX-A | |
| OMRON Controls & Indicators E5C2-R20K | |
| OMRON Controls & Indicators E5C4-R20K | |
| OMRON Controls & Indicators E5CC-QX2ASM-800 | |
| OMRON Controls & Indicators E5CC-QX3A5M-000 | |
| OMRON Controls & Indicators E5CC-RX3A5M-000 | |
| OMRON Controls & Indicators E5CK-AA1-500 AC100-240 | |
| OMRON Controls & Indicators E5CN-Q2MT-500 | |
| OMRON Controls & Indicators E5CN-R2MP-500 AC100-240 | |
| OMRON Controls & Indicators E5CN-R2MT-500 AC100-240 | |
| OMRON Controls & Indicators E5CN-R2MTD-500 AC/DC24 | |
| OMRON Controls & Indicators E5CS-R1KJX-AC100-240 | |
| OMRON Controls & Indicators E5CS-R1KJX-F | |
| OMRON Controls & Indicators E5CSV-R1KJ-W AC100-240 | |
| OMRON Controls & Indicators E5CSV-R1T-F AC100-240 | |
| OMRON Controls & Indicators E5CWL-Q1TC AC100-240 | |
| OMRON Controls & Indicators E5EX-A-F | |
| OMRON Controls & Indicators E5ZN-2QPH03P-FLK | |
| OMRON, E5C2-R40J-750F-AC110 /120, E5C2R40J750FAC110120 , E5C2-R40J, TEMPERATURE CONTROL, TYPEJ, 0-750F, 0-400C, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON, E5GN-QTC AC100-240, E5GNQTCAC100240, TEMPERATURE CONTROLLER, 100-240VAC, OUTPUT: 21MA / 12VDC, PID, -10 - 55 DEG C, IP66, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON, K3C-MP8-T1Z, K3CMP8T1Z, PRESSURE CONTROLLER, 4CHANNEL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 1/8 INCH DIN, TEMPERATURE AND PROCESS CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, TEMPERATURE/PROCESS, 4 DIGIT/ ALPHA:4, RANGE:-200C TO +2320C, 0MV TO 100 MV, 0V TO 1V, 0V TO 10V, 0 TO 20 MA, DIGIT HEIGHT: 10.2MM, PANEL CUTOUT HEIGHT: 22.5MM. | |
| PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; NO. OF DIGITS / ALPHA:4; METER FUNCTION:TEMPERATURE / PROCESS; METER RANGE:-200C TO +2320C, 0MV TO 100 MV, 0V TO 1V, 0V TO 10V, 0 TO 20... | |
| PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PC CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC OUTDOOR LIGHTING CONTROL, 105 - 130 V, 3 WIRE PIGTAIL. FREE 2 YEAR RADWELL WARRANTY | |
| PID CONTROL MODULE, GRAPHITE SERIES, DUAL PID, SSR OUTPUT, UNIVERSAL INPUT / TC / RTD / 0-10 V AND 0/4-20 MA SIGNALS, WITH REDUCED OVERSHOOT, ON DEMAND AUTO-TUNING, PLUG-IN. FREE... | |
| POWER CONTROLLER, GFX4-IR SERIES, 80 KW, W/O AUXILIARY INPUTS AND OUTPUTS, 24 VDC SUPPLY, (F053130). FREE 2 YEAR RADWELL WARRANTY | |
| POWER FACTOR CONTROLLER IC; CONTROLLER TYPE:PFC CONTROLLER; INPUT VOLTAGE PRIMARY MAX:18V; OUTPUT VOLTAGE MAX:7.5V; OUTPUT CURRENT MAX:1A; OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROLLER, FOR NON-COMBUSTIBLE/NON- CONDUCTING GASES, FEATURING PRESSURE READ-OUT/CONTROL RELAY SWITCHES/CURRENT OUTPUT, 24-240 VAC SUPPLY POWER, 4-20 MA OUTPUT SIGNAL, SCREW TERMINAL ELECTRICAL CONNECTION, LCD DISPLAY, IP66 ENCLOSURE PROTECTION. FREE... | |
| PRESSURE INDICATOR 2ALARM 100/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 520) - IC, PWM CONTROLLER, 13.2V, SOIC-28; INPUT VOLTAGE:5V; OUTPUT VOLTAGE:1.825V; FREQUENCY:200KHZ; SUPPLY VOLTAGE RANGE:10.8V. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS AND STRAIN METER, 1/8 DIN, HIGH PERFORMANCE TEMPERATURE, 115VAC, METER RANGE 200 C TO +850 C / -328 F TO +1562 F, DIGIT HEIGHT:13.7MM, PANEL CUTOUT HEIGHT 45MM, PANEL... | |
| PROCESS CONTROLLER 8LOOP T/C INPUT W/CASING. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS CONTROLLER, 2 O/P, RELAY, NO. OF ANALOG INPUTS:1, NO. OF ANALOG O/PS:2, NO. OF DIGITAL INPUTS, NO. OF DIGITAL O/PS, PRODUCT RNG:- ,ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL... | |
| PROCESS CONTROLLER, 24 VDC, 5 VA, 4 INDEPENDENT HOT/COLD PIDS, 4 UNIVERSAL PROCESS INPUTS, 4 AUXILIARY ANALOG INPUTS, 2 CONFIGURABLE RELAY, 4 MAIN OUTPUTS, 2 DIGITAL INPUTS. FREE 2 YEAR... | |
| PROCESS METER, W/RLY OUTPUTS, 100 TO 240 VAC 50/60 HZ, 6 VA MAX. (AT MAXIMUM LOAD), 5 DIGIT (-19999 TO 99999). FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS TEMP CONTROL, FDC-9090 SERIES, 1/16 DIN, 90-264VAC, 50/60HZ, 20-32VAC/VDC, SELF-TUNE FUZZY, PID. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS TEMPERATURE CONTROLLER, 1/16 DIN, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESSOR UC203 FID. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, 64-POINT, TRANSISTOR NPN, 0.2A 30VDC RATED LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| PUMP PANEL - 60A FUSIBLE SW NEMA 3R SZ 2 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON CONTROL STATION, WITH PUSHBUTTONS, FERALOY IRON ALLOY, SINGLE CIRCUIT UNIVERSAL, 1, TWO-GANG, 1, DEAD END. FREE 2 YEAR RADWELL WARRANTY | |
| RAYCHEM THERMAL MANAGEMENT Controls & Indicators E507S-LS | |
| RED LION CONTROLS Controls & Indicators DLC01001 | |
| RED LION CONTROLS Controls & Indicators DLCD0001 | |
| RELEASING CONTORL MODULE, REDUNDANT PROTOCAL, 24 V, LED INDICATOR, ANALOG COMMS, FLASHSCAN OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE MOTOR MODULE, 24 VDC, 4 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ROOM TEMPERTURE SENSOR,10KOHM, THERMISTOR,W/OVERRID E PUSHBUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| ROTATION SPEED LIMIT ALARMW/DISPLAY-5KHZ, SIL 2 (IEC 61508), 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RTD MODULE, MODEL-IRMA, 9 TO 32 VDC, 1.75 WATTS, 200 MA MAX, 400 MA FOR 200 MSEC, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES DF DUAL FUNCTION CONTROL, 12 VAC, SPADE CONNECTION, 26K SENSITIVITY, MAX TEMP 150 (°F). FREE 2 YEAR RADWELL WARRANTY | |
| SGL ADJ FLANGE MOUNT TENSIONER. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE-CHANNEL RAMPING CONTROLLER, SERIES F4S, 100 TO 240VAC/VDC, PROCESS, 0-5/1-5/ 0-10VDC/0-20/4-20MA, SINGLE RETRANSMIT OUTPUT 0, ENGLISH WITH 100O RTD, RED/GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE-CHANNEL RAMPING CONTROLLER, SERIES F4S, 100 TO 240VAC/VDC, SOLID STATE RELAY, FORM A, 0.5A*, SINGLE RETRANSMIT OUTPUT 0, ENGLISH WITH 100O RTD, RED/GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID OUT 4 DOOR. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL, 1/2 IN OUTER DIAMETER, NPT3/8 THREAD, METER-IN CONTROL DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL, BRASS THREAD, STANDARD KNOB, SCEW TUBE CONNECTION, ELBOW SHAPE, 0.1-0.9 MPA, KNURLING NUT, 6 NOMINAL DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL, PLASTIC, 5/32" TUBE X 1/8" NP MALE METER IN, KNOB ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD TYPE SPEED CONTROLLER ELBOW, PLASTIC FLOW CONTROL, 1/2" TUBE, X 1/2" NPT, MALE, METER OUT, KNOB ADJ. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E47BLS06, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| TC,11PIN,RELAY,1 AUX 24AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMP METER, PANEL MOUNT, VENDOR TEMP/PROC/AC/DC, W ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL 0-400DEG CEL 220/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL 1/4 DIN DIAL SET TYPE K. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL 1/8 DIN J TYPE THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL 2-CHANNEL 0-1600DEG-F 0-12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL 240-385F 115-195C. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL PLC, 4 CHANNEL, W/ WIRE BREAK, 24 V DC, 0.4 A, 5 V DC, 0.33 A. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL RELAY, OUTPUT 100-240V. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 0.25AMP, 120/240V, HIGH OR LOW LIMIT & CIRCULATOR, HORIZONTAL MOUNT AQUASTAT, 100 - 240F RANGE, 5-30F ADJUSTABLE DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 90-264VAC, 47-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, ANALOG, 100-240 VAC, 3 AMP, 0-1200 DEG. C, 100-240 VAC INPUT, 8 PIN (OCTAL), IP40 RATING, PANEL MOUNT, (TYPE K). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, CONTROLLER INPUT:THERMOCOUPLE / PLATINUM RTD, MOUNTING TYPE:1/16 DIN, POWER CONSUMPTION:5VA, OPERATING TEMPERATURE RANGE:-10C TO +5. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL,100-240 V AC, 50/60 HZ, NEGATIVE LCD (BACKLIT LED) DISPLAY, 7-SEGMENT DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL/PID MODULE, STYLE S1, 24V DC 50MA, TC/MV/RTD/DCV INPUT, TR OUT, . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 0-1200C ANALOG NICR/NI 5A. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 1/16DIN 0-399C AC110. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 100-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 110/120VAC 220/240VDC 50/60. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 14CHANNEL 16BIT / 90104. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 24VAC/VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 700-1200F 110V. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER AND. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER RANGE 0-1200 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER UNIPRO. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, -200C TO 850C INPUT RANGE, RELAY OUT, 100-240 V AC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 0 - 400 C, AC 110/220V, 50/60 HZ,10 A , ANALOG DIAL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 100-240 VAC, 50/60 HZ, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 100-240 VAC, INPUT RANGE -50C-400C, OUTPUT TYPE RELAY, PANEL MOUNT, PLUG IN, 11 PIN MALE, NUMBER OF CHARACTERS 3.5. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 100-240V, PANEL MT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 100-240VAC, 50/60HZ, 10VA. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 300 SERIES, 1/16 DIN PANEL MOUNT, 2 ROWS OF 4 DIGIT DISPLAY, 90-264 V AC, 50/60 HZ, STANDARD INPUT, 4-20 MA OUTPUT 1, FORM A RELAY OUTPUT 2,... | |
| TEMPERATURE CONTROLLER, 300 SERIES, 1/16 DIN PANEL MOUNT, 2 ROWS OF 4 DIGIT DISPLAY, TC/RTD/MA/V INPUTS, 3 FORM A RELAYS, RS-485 MODBUS RTU, 100-240 VAC, 50/60 HZ. FREE 2 YEAR... | |
| TEMPERATURE CONTROLLER, 300 SERIES, 1/16 DIN PANEL MOUNT, 2 ROWS OF 4 DIGIT DISPLAY, TC/RTD/MA/V INPUTS, DUAL TRIAC 1A/240 VAC, RS-485 MODBUS RTU, 100-240 VAC, 50/60 HZ. FREE 2 YEAR... | |
| TEMPERATURE CONTROLLER, 32-122 DEGREE F, 30 VA, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 48/48 MM, ANALOG SETTING, 100 TO 240 VAC 50/60 HZ, NO INDICATION, VOLTAGE, ON-OFF CONTROL, K TYPE THERMOCOUPLE, DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 70-999 DEGREES F RANGE, 208-240 VAC INPUT, 1 PHASE, 50/60 HZ, 15 AMP, 3600 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 7VA, 100/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 90-250VAC, 47/63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 90-264 VAC POWER INPUT, 50/60 HZ, UNIVERSAL INPUT, ISOLATED 4-20 MA / 0-20 MA OUTPUT, ISOLATED 20V / 25MA OUTPUT POWER SUPPLY, (2X) RELAY ALARM OUTPUT, NEMA-4X. FREE... | |
| TEMPERATURE CONTROLLER, DEVICENET, 24 VDC, 3.8 AMP, M3 SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DIGITAL, 24 VAC/DC INPUT VOLTAGE, 3 AUXILIARY OUTPUTS, UNIVERSAL INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DIGITAL, E5CC SERIES, SUPPLY VOLTAGE 24 VAC/DC, MULTIPLE INPUT RANGES, 3 RELAY VOLTAGE OUTPUTS, PANEL MOUNT, IP66 - DUST TIGHT, WATER RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DIGITAL, HIGH FUNCTION, 1/8 DIN OPT OUT, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DTB SERIES, 1/16 DIN, DUAL RELAY OUTPUT, SPDT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DTB SERIES, ADVANCED TYPE, PANEL SIZE 4824, RELAY OUTPUT, 1/32 DIN, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DTB SERIES, ADVANCED TYPE, PANEL SIZE 4848, VOLTAGE OUTPUT & RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DUAL DISPLAY,90-250VAC,50 /60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DUAL SCALE, 32-212 DEGREES F / 0-100 DEGREES C, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, E5C2, 1/16 DIN, ANALOG SETTING, ON/OFF, THERMOCOUPLE J INPUT, 100-240 VAC, 50/60 HZ, 0-300 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, E5C2, 1/16 DIN, ANALOG SETTING, ON/OFF, THERMOCOUPLE J INPUT, 100-240 VAC, 50/60 HZ, 0-400 DEGREES C, 32-752 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, E5CC SERIES, 100-240 VAC, OUTPUT TYPE: RELAY, 1 X INPUT/OUTPUT, CONTROL TYPE: ON/OFF / 2-PID CONTROLLER, 4-DIGIT DISPLAY, SCREW TERMINAL BLOCK, PANEL MOUNT, SIZE: 48 X 48 MM,... | |
| TEMPERATURE CONTROLLER, E5CC SERIES, DIGITAL, 100-240 VAC, 11 SEGMENT, 6 INPUTS, 4 OUTPUTS, 4 DIGIT, PANEL MOUNTING, 48MM X 48MM DIMENSIONS, 1/16 DIN SIZE, PANEL MOUNT, IP66 ENCLOSURE PROTECTION, REPLACEMENT... | |
| TEMPERATURE CONTROLLER, E5CC SERIES, DIGITAL, 24 VAC/VDC, -10 TO 55 DEGREE C, RELAY OUTPUT, 4 OUTPUTS, 6 INPUTS, UNIVERSAL INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, E5CSV SERIES, 1/16 DIN, WITH TERMINAL BLOCKS, RELAY OUTPUT, 1 ALARM, THERMOCOUPLE / PLATINUM RESISTANCE THERMOMETER (MULTI-INPUT), 100-240 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, E5CSV SERIES, 1/16 DIN, WITH TERMINAL BLOCKS, RELAY OUTPUT, 1 ALARM, THERMOCOUPLE / PLATINUM RESISTANCE THERMOMETER (MULTI-INPUT), FAHRENHEIT SCALE, 100-240 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, ELECTRONIC REFRIGERATION CONTROL, MICROPROCESSOR-BASED , CONTROLS BOTH TEMPERATURE AND DEFROST FUNCTION, FOUR RELAY OUTPUTS COMPRESSOR DEFROST EVAPORATOR FAN AND ALARM, DIGITAL DISPLAY MODULE, NSF CERTIFIED. FREE 2 YEAR... | |
| TEMPERATURE CONTROLLER, F4T SERIES, INTEGRATED MULTI-FUNCTION, 4.3 INCH COLOR TOUCH SCREEN, STANDARD, 100-240 VAC, RIGHT ANGLE CONNECTOR, NO WATLOW LOGO, 40 PROFILE / BACKUP + REAL TIME CLOCK, SET 1... | |
| TEMPERATURE CONTROLLER, F4T SERIES, INTEGRATED MULTI-FUNCTION, 4.3 INCH COLOR TOUCH SCREEN, STANDARD, 100-240 VAC, RIGHT ANGLE CONNECTOR, WATLOW LOGO, BLUE ACCENT BAR, 1 CONTROL LOOP. FREE 2 YEAR RADWELL WARRANTY... | |
| TEMPERATURE CONTROLLER, F4T SERIES, INTEGRATED MULTI-FUNCTION, 4.3 INCH COLOR TOUCH SCREEN, STANDARD, DATA LOGGING, 100-240 VAC, RIGHT ANGLE CONNECTOR, WATLOW LOGO, RED ACCENT BAR, 1 CASCADE LOOP. FREE 2 YEAR... | |
| TEMPERATURE CONTROLLER, INPUT: 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, K199 SERIES, 100/200 VAC 50/60 HZ INPUT, 120 VAC 3 AMP / 240 VAC 1.5 AMP LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, MULTI-RANGE, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, RELAY, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, SERIES B, 1/32 DIN, 24VDC INPUT, OUTPUT 1 - PULSE VOLTAGE, OUTPUT 2 - RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, THREE DIGIT DISPLAY, 72MM X 72 MM, . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROOLER, CONTROL OUTPUT : VOLTAGE PULSE, 1 AUX, CLAMP, 100 - 240 VAC, TERMINAL PUSH-IN, FUNCTION ; ON/OFF CONTROL, PID CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE LIMIT CONTROLLER, 90-264 VAC, 50-60HZ, STANDARD INPUT THERMOCOUPLE, OUTPUT FORM C RELAY RATED 2A/240VAC, OPTION FORM A RELAY 2A/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE LOOP CONTROLLER, 4-CHANNEL, 24 VDC OUTPUT, I/O UNIT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE METER, 12-24 VDC, 10 WATT, SET VALUE LED DISPLAY, STATUS INDICATION, 100-MS SAMPLING FOR ANALOG INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE PANEL METER, DIGITAL, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE PROCESS MONITOR 1/8DIN 12-36VDC 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SCHEDULER, 24V, 60HZ, 3W. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, ANALOG OUTPUT, IS USED WITH THERMOLECS 0-10 VDC ROOM THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN, 90-240 V AC, 50-400 HZ, 4 W MAX, 4-BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE/PROCESS CONTROLLER, EZ-ZONE SERIES, MULTI-FUNCTION, BASIC 1/16 DIN, LOW VOLTAGE 100-240 V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE/PROCESS CONTROLLER, EZ-ZONE SERIES, MULTI-FUNCTION, BASIC 1/16 DIN, LOW VOLTAGE 24-28 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERTAURE LIMIT CONTROLLER, 90-264VAC, 50/60HZ, SIGNAL INPUT CURRENT 0-20MA/4-20MA, OUTPUT FORM C RELAY RATED 20A/240VAC, OPTION RETANSMIT 4/20 0/20MA. FREE 2 YEAR RADWELL WARRANTY | |
| THERMO-CHILLER ENVIRONMENTALLY RESISTANT TYPE, COOLING CAPACITY 4700/5100 W (50/60 HZ), AIR-COOLED REFRIGERATION, NPT ( W/ PT-NPT CONVERSION FITTING SET), SINGLE PHASE 200 TO 230 VAC (50/60 HZ), W/ EARTH LEAKAGE... | |
| THERMOLEC Controls & Indicators DS-600 | |
| TIME-TEMP-START FAN CONTROL, 24VAC 0.08AMP 40VA RATING, TIME DELAY ON BLOWER, TEMP-ACTUATION SETTING SWITCH, 90-120 DEGREE F RANGE, 3INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TRMPERATURE PROCESS CONTROLLER, 1/8 INCH DIN. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL INDUSTRIAL CONTROLLER, FORMAT 1/8 DIN, FASTON TERMINALS, POWER SUPPLY 24VAC/18-30 VDC, 2 RELAYS, MA/V/LOGIC, STANDARD CONFIGURATION, ENGLISH MANUAL, CE CERTIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL INDUSTRIAL CONTROLLER, FORMAT 1/8 DIN, SCREW TERMINALS, POWER SUPPLY 91 - 250 VAC, 2 RELAYS, MA/V/LOGIC, STANDARD CONFIGURATION, ENGLISH MANUAL, UL/CUL. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL TEMPERATURE CONTROLLER, K-SYSTEM,ONE CHANNEL ISOLATED BARRIER, ANALOG INPUT, 20-30VDC, 48-32MA, 248764. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL TEMPERATURE CONVERTER, 1 CHANNEL, 20-30 V DC, 32-48 MA, SIGNAL CONDITIONER, THERMOCOUPLE, RTD, POTENTIOMETER OR VOLTAGE INPUT, CURRENT OUTPUT: 4-20 MA, SINK OR SOURCE MODE, CONFIGURABLE BY PACTWARE, LINE... | |
| VALVE, STANDARD, AIR, SPEED CONTROL VALVE, PBT RESIN, BRASS W/ NICKEL PLATING, NBR/HNBR RUBBER SEAL, 1/8-27 NPT, OPERATING PRESSURE 0.1-0.9 MPA, CRACKING PRESSURE 0.05 MPA, OPERATING TEMP. RANGE 0-60 C. | |
| VARIABLE AIR VOLUME CONTROLLER, 10 - POINT, 24 VAC, 4 UNIVERSAL INPUTS, 4 DIGITAL OUTPUTS, 2 UNIVERSAL OUTPUTS, SINGLE DUCT, PROGRAMMABLE, INTEGRATED AIR FLOW SENSOR. FREE 2 YEAR RADWELL WARRANTY... | |
| VARIABLE AIR VOLUME VAV CONTROLLER, TEMPERATURE CONTROLLERS,24VAC 50/60HZ, 1.5VA, 1W. FREE 2 YEAR RADWELL WARRANTY | |
| VERIS, HWX3XSTHX1, TEMPERATURE WALL CONTROL, 10K OHM, 3 THERMISTOR, . FREE 2 YEAR RADWELL WARRANTY | |
| WALL HUMIDITY SENSOR, 24 VAC, 12-30 VDC, HW RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| WARRICK CONTROLS Controls & Indicators DFC1C0 |
| << Prev | Next >> |