Red Lion Controls, Inc. Process, Temperature T4810000

Description
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet
Description
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC482-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC482-ND
Process, Temperature RLC482-ND
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC - 70031234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC
70031234
Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC 70031234
The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module). Features: Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High Manual/Automatic Control Modes Panel Cutout: 1.77" × 1.77" (1⁄16 DIN) Accepts 10 Different Thermocouple or RTD Sensor Inputs Power Requirements: 85-250 VAC Sealing: NEMA 4X/IP65 Optional Cooling Output Setpoint Ramping for Process Startup Other Listings Available Operating Temperature: 0°C to +50°C

The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module).
Features:

  • Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High
  • Manual/Automatic Control Modes
  • Panel Cutout: 1.77" × 1.77" (1⁄16 DIN)
  • Accepts 10 Different Thermocouple or RTD Sensor Inputs
  • Power Requirements: 85-250 VAC
  • Sealing: NEMA 4X/IP65
  • Optional Cooling Output
  • Setpoint Ramping for Process Startup
  • Other Listings Available
  • Operating Temperature: 0°C to +50°C
Supplier's Site
Controllers - Process, Temperature - T4810000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
T4810000
Controllers - Process, Temperature T4810000
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now
Temperature/Process Control - 23736 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
23736
Temperature/Process Control 23736
DISCONTINUED BY MANUFACTURER, DIN CONTROLLER, TEMPERATURE, 1 A @ 35 DEGC (MAX.), 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIN CONTROLLER, TEMPERATURE, 1 A @ 35 DEGC (MAX.), 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd. Radwell International
Product Category Temperature Controllers Universal Process Controllers Universal Process Controllers Temperature Controllers
Product Number RLC482-ND 70031234 T4810000 23736
Product Name Process, Temperature Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC Controllers - Process, Temperature Temperature/Process Control
Control Limit; PID
Form Factor Chassis Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
PS-7064 64-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
UVRI-B UltraVoice® Indoor Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details