Texas Instruments High-Performance Analog Temperature/Process Control UC3843DG4

Description
PWM CONTROLLER CURRENT MODE, SOIC14; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:1A; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:25V; CONTR. FREE 2 YEAR RADWELL WARRANTY
Description
PWM CONTROLLER CURRENT MODE, SOIC14; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:1A; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:25V; CONTR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 17139112 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
17139112
Temperature/Process Control 17139112
PWM CONTROLLER CURRENT MODE, SOIC14; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:1A; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:25V; CONTR. FREE 2 YEAR RADWELL WARRANTY

PWM CONTROLLER CURRENT MODE, SOIC14; INPUT VOLTAGE:25V; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:1A; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:25V; CONTR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 17139112
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details