Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 85-250VA. FREE 2 YEAR RADWELL WARRANTY
RED LION CONTROLS Controls & Indicators T1611100
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
T-CNTL,AC,01R,A1R,A2
The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements.
Features:
| DigiKey | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | RLC254-ND | 205949 | T1611100 | 15N6733 | 70030258 |
| Product Name | Process, Temperature | Temperature/Process Control | Controllers - Process, Temperature | T-Cntl,ac,01R,a1R,a2R Rohs Compliant Red Lion Controls | CONTROLLER, TEMPERATURE, 85-250 VAC |
| Control | Limit; PID | ||||
| Form Factor | Chassis | Chassis | |||
| Interface | Digital Front Panel | ||||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor |