Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 115/230VAC Panel Mount
The Red-Lion TCU is a temperature control unit with a fast (100 ms) sampling time. The Allied Electronics, Inc. offering includes a range of TCUs capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The TCU includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the TCU, it also includes an option for a cooling output, analog output, and a relay output (with addition of relay module).
Features:
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 115/230VAC Panel Mount
PROCESS/TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.15%; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: NA
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/8 DIN, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Universal Process Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | TCU00000-ND | 70031228 | TCU00000 | 84K7518 | 23755 |
| Product Name | Process, Temperature | Control Unit, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC; 10 VA; 0 to deg | Controllers - Process, Temperature | Process/temperature Controller; Thermocouple Type Red Lion Controls | Temperature/Process Control |
| Control | Limit; PID | ||||
| Form Factor | Chassis | ||||
| Interface | Digital Front Panel | ||||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor | |||
| Control Signal | Analog, Option Cards Available | Other; Logic/Relay/SSR/Triac |