Texas Instruments High-Performance Analog Temperature/Process Control UC2525BDW

Description
PWM CONTROLLER, 35V, SOIC-16; INPUT VOLTAGE:35V; OUTPUT VOLTAGE:18V; OUTPUT CURRENT:100MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:35V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PWM CONTROLLER, 35V, SOIC-16; INPUT VOLTAGE:35V; OUTPUT VOLTAGE:18V; OUTPUT CURRENT:100MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:35V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 16772250 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
16772250
Temperature/Process Control 16772250
PWM CONTROLLER, 35V, SOIC-16; INPUT VOLTAGE:35V; OUTPUT VOLTAGE:18V; OUTPUT CURRENT:100MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:35V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PWM CONTROLLER, 35V, SOIC-16; INPUT VOLTAGE:35V; OUTPUT VOLTAGE:18V; OUTPUT CURRENT:100MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:35V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 16772250
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details