Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
DISCONTINUED BY MANUFACTURER, CONTROLLER, TEMPERATURE, , T-CNTL,AC,01S. FREE 2 YEAR RADWELL WARRANTY
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
PROCESS/TEMPERATURE CONTROLLER; Thermocouple Type:B, C, E, J, K, N, R, S, T, Linear mV; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:7V; Output Voltage Min:4V RoHS Compliant: Yes
The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements.
Features:
| DigiKey | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | RLC477-ND | 1278698 | T1620000 | 84K7523 | 70030259 |
| Product Name | Process, Temperature | Temperature/Process Control | Controllers - Process, Temperature | Process/temperature Controller; Thermocouple Type Red Lion Controls | CONTROLLER, TEMPERATURE, 85-250 VAC |
| Control | Limit; PID | ||||
| Form Factor | Chassis | Chassis | |||
| Interface | Digital Front Panel | ||||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor | |||
| Control Signal | Switched Output; Voltage (External SSR) | Analog Voltage Output | Serial / Digital |