Autonics USA, Inc. Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics TC4S-14R

Description
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K, L; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K, L; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics - 22T3620 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics
22T3620
Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics 22T3620
TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K, L; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER, 4-DIGIT, 100VAC TO 240VAC; Thermocouple Type:J, K, L; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - TC4S-14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
TC4S-14R
Controllers - Process, Temperature TC4S-14R
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Temperature/Process Control - 32240945 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
32240945
Temperature/Process Control 32240945
TEMPERATURE CONTROLLER, TC SERIES, ECONOMICAL SINGLE DISPLAY TYPE, PID CONTROL, 4 DIGIT, DIN 48 X 48 MM, TERMINAL BLOCK TYPE, 1 ALARM OUTPUT, 100-240 VAC SUPPLY, 50/60 HZ, RELAY OUTPUT + SSR OUTPUT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, TC SERIES, ECONOMICAL SINGLE DISPLAY TYPE, PID CONTROL, 4 DIGIT, DIN 48 X 48 MM, TERMINAL BLOCK TYPE, 1 ALARM OUTPUT, 100-240 VAC SUPPLY, 50/60 HZ, RELAY OUTPUT + SSR OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International
Product Category Temperature Controllers Universal Process Controllers Temperature Controllers
Product Number 22T3620 TC4S-14R 32240945
Product Name Temperature Controller, 4-Digit, 100Vac To 240Vac; Thermocouple Type Autonics Controllers - Process, Temperature Temperature/Process Control
Type J, K, L
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
View Details