Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
DISCONTINUED BY MANUFACTURER, TMP CNTL, 01S, A1R, A2R, HCM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | RLC509-ND | T4821104 | 1273142 |
| Product Name | Process, Temperature | Controllers - Process, Temperature | Temperature/Process Control |
| Control | Limit; PID | ||
| Form Factor | Chassis | ||
| Interface | Digital Front Panel | ||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor |