Red Lion Controls, Inc. Process, Temperature T4820000

Description
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet
Description
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC257-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC257-ND
Process, Temperature RLC257-ND
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Controller, Temperature; 85 to 250 VAC;8 VA (Max.); Logic/SSR; 1.95 in. - 70031276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller, Temperature; 85 to 250 VAC;8 VA (Max.); Logic/SSR; 1.95 in.
70031276
Controller, Temperature; 85 to 250 VAC;8 VA (Max.); Logic/SSR; 1.95 in. 70031276
The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module). Features: Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High Manual/Automatic Control Modes Panel Cutout: 1.77" × 1.77" (1⁄16 DIN) Accepts 10 Different Thermocouple or RTD Sensor Inputs Power Requirements: 85-250 VAC Sealing: NEMA 4X/IP65 Optional Cooling Output Setpoint Ramping for Process Startup Other Listings Available Operating Temperature: 0°C to +50°C

The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module).
Features:

  • Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High
  • Manual/Automatic Control Modes
  • Panel Cutout: 1.77" × 1.77" (1⁄16 DIN)
  • Accepts 10 Different Thermocouple or RTD Sensor Inputs
  • Power Requirements: 85-250 VAC
  • Sealing: NEMA 4X/IP65
  • Optional Cooling Output
  • Setpoint Ramping for Process Startup
  • Other Listings Available
  • Operating Temperature: 0°C to +50°C
Supplier's Site
Controllers - Process, Temperature - T4820000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
T4820000
Controllers - Process, Temperature T4820000
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now
Temperature/Process Control - 205974 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
205974
Temperature/Process Control 205974
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, T48 SERIES, 1/16 DIN, LOGIC / SSR OUTPUT, WITHOUT RS485, 8 AMP, 85-250 VAC, 50/60 HZ, RED / GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, T48 SERIES, 1/16 DIN, LOGIC / SSR OUTPUT, WITHOUT RS485, 8 AMP, 85-250 VAC, 50/60 HZ, RED / GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Process/temperature Controller; Thermocouple Type Red Lion Controls - 84K7525 - Newark, An Avnet Company
Chicago, IL, United States
Process/temperature Controller; Thermocouple Type Red Lion Controls
84K7525
Process/temperature Controller; Thermocouple Type Red Lion Controls 84K7525
PROCESS/TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, Linear mV; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:7VDC; Output Voltage Min:4V RoHS Compliant: NA

PROCESS/TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, Linear mV; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:7VDC; Output Voltage Min:4V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd. Radwell International Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers Universal Process Controllers Temperature Controllers Universal Process Controllers
Product Number RLC257-ND 70031276 T4820000 205974 84K7525
Product Name Process, Temperature Controller, Temperature; 85 to 250 VAC;8 VA (Max.); Logic/SSR; 1.95 in. Controllers - Process, Temperature Temperature/Process Control Process/temperature Controller; Thermocouple Type Red Lion Controls
Control Limit; PID
Form Factor Chassis Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Control Signal Switched Output; Voltage (External SSR) Serial / Digital Analog Voltage Output
Unlock Full Specs
to access all available technical data