Red Lion Controls, Inc. Process, Temperature T1610000

Description
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet
Description
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - RLC474-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
RLC474-ND
Process, Temperature RLC474-ND
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Temperature/Process Control - 1278685 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
1278685
Temperature/Process Control 1278685
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, RELAY OUTPUT, 85-250VAC,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, RELAY OUTPUT, 85-250VAC,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Controllers - Process, Temperature - T1610000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
T1610000
Controllers - Process, Temperature T1610000
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Process/temperature Controller; Thermocouple Type Red Lion Controls - 84K7522 - Newark, An Avnet Company
Chicago, IL, United States
Process/temperature Controller; Thermocouple Type Red Lion Controls
84K7522
Process/temperature Controller; Thermocouple Type Red Lion Controls 84K7522
PROCESS/TEMPERATURE CONTROLLER; Thermocouple Type:B, C, E, J, K, N, R, S, T, Linear mV; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

PROCESS/TEMPERATURE CONTROLLER; Thermocouple Type:B, C, E, J, K, N, R, S, T, Linear mV; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
CONTROLLER, TEMPERATURE, 85-250 VAC - 70030257 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTROLLER, TEMPERATURE, 85-250 VAC
70030257
CONTROLLER, TEMPERATURE, 85-250 VAC 70030257
The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements. Features: PID Control with Reduced Overshoot T16 Accepts TC and RTD On Demand Auto-Tuning of PID Settings DC Analog Output (Optional) User Programmable Function Button PC or Front Panel Programming PC Configurable with TP16KIT

The Model T16 Controller accepts signals from a variety of temperature sensors (thermocouple or RTD). The controller can provide an accurate output control signal (time proportional or DC Analog Output) to maintain a process at a setpoint value. Dual 4-digit displays allow viewing of the temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements.
Features:

  • PID Control with Reduced Overshoot
  • T16 Accepts TC and RTD
  • On Demand Auto-Tuning of PID Settings
  • DC Analog Output (Optional)
  • User Programmable Function Button
  • PC or Front Panel Programming
  • PC Configurable with TP16KIT
Supplier's Site

Technical Specifications

  DigiKey Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Temperature Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers Universal Process Controllers
Product Number RLC474-ND 1278685 T1610000 84K7522 70030257
Product Name Process, Temperature Temperature/Process Control Controllers - Process, Temperature Process/temperature Controller; Thermocouple Type Red Lion Controls CONTROLLER, TEMPERATURE, 85-250 VAC
Control Limit; PID
Form Factor Chassis Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details