Radwell International Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) CONTROLLER, ETHERNET, 1000MBPS, QFN-64; DATA RATE:1000MBPS; ETHERNET TYPE:10BASE-T; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| ALERTON Controls & Indicators VLD-362 | |
| BIMOS CURRENT MODE PWM, 3803, DIP8; INPUT VOLTAGE:10V; OUTPUT VOLTAGE:4.06V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:12V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:8PINS; FREQUENCY:1MHZ; OPERATING TEMPERATUREROHS COMPLIANT: YES. | |
| CABLE HARNESS, 96INCH LENGTH, 1 PLUG AND 1 RECEPTACLE FOR CONN DAMPER. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC RESISTOR, 1.5K OHM, MIN ORDER QTY 25 RESISTIVE & OPTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| CMOS, SCC 8MHZ, SMD, 85C30, PLCC44; IC INTERFACE TYPE:SERIAL; INTERFACE APPLICATIONS:DATA COMMUNICATION EQUIPMENT; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LCC; NO. OF PINS:44PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. | |
| CONTROLLER, GAS DETECTOR, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, XL50 / EXCEL 50, W/ MMI / TERMINAL XS50 / INTERFACE FOR MODEM AND C-BUS / LON COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT MODE PWM CONTROLLER, 10V, 8-SOIC; INPUT VOLTAGE:-; OUTPUT VOLTAGE:400MV; OUTPUT CURRENT:100MA; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:10V; C. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INDICATING CONTROLLER, 1/4 DIN, POWER SUPPLY: 100-240 VAC, PROVIDED WITH RETRANSMISSION OUTPUT OR 15 V DC LOOP POWER SUPPLY, 2 DIS, AND 3 DOS (REPLACES PART# UT155-RN/AL). FREE 2... | |
| DIGITAL INDICATING CONTROLLER, LIMIT CONTROL TYPE, 1/4 DIN, POWER SUPPLY: 100-240 V AC, PROVIDED WITH RETRANSMISSION OUTPUT OR 15 V DC LOOP POWER SUPPLY, 2 DIS, AND 3 DOS. FREE... | |
| DISCONTINUED BY MANUAFACTURER, PROGRAM CONTROLLER, HEATING/COOLING CONTROL, STANDARD TYPE, 15 VDC LOOP POWER SUPPLY, 1/4 DIN, 100-240 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/29/2017, TEMPERATURE CONTROLLER, VOLTAGE PULSE OUTPUT (TIME-PROPORTIONAL PID), NO COOLING OUTPUT (STANDARD TYPE), ALARM OUTPUTS (2 POINTS), 100-240 VAC, 50/60 HZ, 8 VA, 4-DIGIT DISPLAY. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 2019, TEMPERATURE CONTROL, UT100 SERIES, LIMIT CONTROLLER, 1/16 DIN SIZE, RELAY O/P, ALARM O/P, TEMPERATURE ACCURACY - 2 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2019, TEMPERATURE CONTROLLER, UT100 SERIES, STYLE S5 / Z8, RELAY OUTPUT, DIGITAL INPUT (1 POINT), 8 VA MAX, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, 1/4 DIN, PROCESS CONTROLLER, TEMPERATURE CONTROL UNIVERSAL, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/4 DIN, PROCESS CONTROLLER, TEMPERATURE CONTROL, LED, DIGITAL, 24VDC LOOP POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/4 DIN, PROCESS CONTROLLER, TEMPERATURE CONTROLLER, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOX CONTROLLER. 10 VAV, W/ BASE, W/ EXPOSED WIRING TERMINALS, WITH A ML6174B ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHILLER MODULE, MULTI CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE,3-WAY,3/4IN NPTF, 85/110PSIG,R-12,R-50 0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, PNUEMATIC AIR BALANCE, 8 POST INPUT, 8 POST OUTPUT, 4 POST SETUP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INDICATING CONTROLLER, 1/8 DIN, UNIVERSAL INPUT/OUTPUT, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INDICATING CONTROLLER, MODEL: UT55A, POWER SUPPLY: 100-240 VAC 50/60 HZ 18 VA, 3 DIS AND 3 DOS, ETHERNET COMMUNICATIONS W/SERIAL GATEWAY FUNCTION, ENGLISH, BLACK (LIGHT CHARCOAL... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INDICATING CONTROLLER, UT520, SINGLE-LOOP CONTROL, 1/8 INCH DIN, 100-240 VAC SUPPLY, 50/60 HZ, AUXILIARY ANALOG INPUT, 4 INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INDICATING TEMPERATURE/PROCESS CONTROLLER, 1/4 DIN, 100-240VAC, 50/60HZ, 20VA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INDICATOR, 1/8" DIN, W/ RETRANSMISSION OUTPUT, STANDARD TYPE, THREE ALARMS, 15V DC LOOP, POWER SUPPLY: 100-240 VAC (50/60 HZ). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INDICATOR, WITH ALARMS, PROVIDED WITH RETRANSMISSION OUTPUT, 15 VDC LOOP POWER SUPPLY, STANDARD TYPE WITH 3 ALARMS, WITH ADDITIONAL ALARM-4, 100-240 VAC, 50/60 HZ, 20 VA. | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED 4/8/2022, ECONOMIZER, SERIES 72, SOLID STATE, 24 VDC SUPPLY, 2-10 VDC, TWO SPDT, DRY BULB TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL INPUT ANALYTICAL ANALYZER, (2) 4-20 MA OUT, (2) ALARM RELAYS, IN 1: PH/ORP, IN 2: PH/ORP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL INPUT ANALYTICAL ANALYZER, (2) 4-20 MA OUT, (2) ALARM RELAYS, IN 1: PH/ORP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL INPUT ANALYTICAL ANALYZER, (2) 4-20 MA OUT, (2) ALARM RELAYS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 4 INPUT / 4OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 8 DIGITAL-INPUT BINARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 8DI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 8DO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, WITH STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FUSE BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HUMIDITY TRANSMITTER, 10 TO 90 PERCENT RANGE, 12 VDC INPUT, 1-9 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HUMIDSTAT, PILOT DUTY, SPDT 120/240VAC, 50/90% RH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRONIC CONTROLLER, EXCEL-10, CONFIGURABLE, 32-158DEGREE F, 24VAC, 157X211X61MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATED MILLIVOLT TRANSMITTER, 3X9X6IN, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT CONTROLLER, 1/4 DIN, HIGH/LOW LIMIT CONFIGURABLE, UNIVERSAL INPUT, THERMOCOUPLE, RTC, DC MV/V, 2 ALARM OUTPUTS, RETRANSMISSION OUTPUT, 4-DIGIT LED DISPLAY, 100-240 VAC SUPPLY, 50/60 HZ. FREE... | |
| DISCONTINUED BY MANUFACTURER, MULTIFUNCTION CONTROLLER, 20-130 VDC, 600 MA, 26 VA, 63 HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESSOR, DIAMETER CONCENTRICITY CAPACITANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAM CONTROLER, COMPACT TYPE , 2 AXIS, 200 W, ABSOLUTE ENCODER, CC LINK, SINGLE PHASE 200 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAM CONTROLLER, MODEL UP750, 1/4 DIN, UNIVERSAL PV INPUT, 100-240 VAC SUPPLY, 50/60 HZ, DUAL-LOOP TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, YS100 SERIES, SINGLE LOOP, GENERAL PURPOSE, STYLE 3 OR STYLE 4, 24-120 VDC, 100 V VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE INPUT/OUTPUT DEVICE, EXCEL 10, DIGITAL CONTROLLER, 24 VAC, APP SIZE: 2HOT/2COOL, 50 HZ, 6 VA MAX, -40/50 DEGREES F(-40/65 DEGREES C) OPERATING TEMPERATURE, 5 TO 95... | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMP. MONITOR AND CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 40/90 F RANGE, 6-STAGE CYCLE, DISCHARGE AIR, 20 TO 30 VAC, 50/60 HZ, REPLACED BY T775L2007+T775S2008. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 5-8 AMP, 110-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER ,UNIVERSAL, 1/4DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/4 DIN, EXTRA LARGE SCREEN, 5 DIGIT DISPLAY, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240 VAC, 50/60 HZ, 20 VA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 140MA, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 2 AMP, 120-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 24VDC, 140MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 3 AMP, 90/264 VAC, 24 VDC, 4/20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 4 TO 20MA OUTPUT (CONTINUOUS PID), NO COOLING OUTPUT (STANDARD TYPE), NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 90-250 VAC, 50/60 HZ, REPLACED BY UT350L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, CASCADE CONTROL, DC INPUT, RELAY OUTPUT, DUAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 1/4 DIN, HEATING/COOLING TYPE, 15 VDC LOOP SUPPLY, WITH COMMUNICATION, REMOTE INPUT, 5 ADDITIONAL DI, 1 ADDITIONAL ALARM. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 1/4 DIN, HEATING/COOLING TYPE, 15 VDC LOOP SUPPLY, WITH REMOTE INPUT AND 1 ADDITIONAL DI. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 1/4 DIN, HEATING/COOLING TYPE, 15 VDC LOOP SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 15 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, POSITION PROPORTIONAL TYPE, WITH ETHERNET, AUX ANALOG... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 15 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, STANDARD, NO OPTIONS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 15 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, STANDARD, WITH AUXILIARY ANALOG (REMOTE) INPUT AND... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 15 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, STANDARD, WITH COMMUNICATION, AUXILIARY ANALOG (REMOTE) INPUT,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 15 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, STANDARD, WITH ETHERNET COMMUNICATION, AUX ANALOG (REMOTE)... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 15 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, STANDARD, WITH ETHERNET COMMUNICATION. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 15 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 24 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, POSITION PROPORTIONAL TYPE, WITH COMMUNICATION, AUX ANALOG... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING, 1/4 DIN, RELAY CONTACT OUTPUT, 90-250 VAC, 4-20 MA DC OUTPUT, THERMOCOUPLE / RTD INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING, DUAL LED, FOUR DIGIT, 1/4 DIN, 100-240 VAC, 50/60 HZ, 20 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL, 90-132VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, MICRODIN, 24-28 VAC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SINGLE LOOP CONTROLLER, THERMOCOUPLE OR PT100 PRIMARY INPUT, RELAY/SSR OUTPUT, PID/ ON/OFF CONTROL TYPE, 100-240 VAC/20-50 VAC/22-65 VDC POWER, 50/60 HZ, 7.5 VA, IP65. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, UT150 SERIES, 4 TO 20MA OUTPUT (CONTINUOUS PID), NO COOLING OUTPUT (STANDARD TYPE), ALARM OUTPUTS (2 POINTS), PV RETRANSMISSION OUTPUT IN 4 TO 20MA. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, UT150 SERIES, 48X48X100MM, 4 DIGIT DISPLAY, 4 TO 20 MA OUTPUT, COMMUNICATION FUNCTION, POWER SUPPLY 24 VDC / 24 VAC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, VOLTAGE PULSE OUTPUT (TIME-PROPORTIONAL PID), NO COOLING OUTPUT (STANDARD TYPE), ALARM OUTPUTS (2 POINTS), COMMUNICATION FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, X400, 1/8 DIN, 100-264 VAC, 48/63 HZ, RS485 MODBUS/JBUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, X400, 1/8 DIN, 18-28 VAC 48/63 HZ, 20-30 VDC, RELAY OUT 1, RELAY OUT 2, RELAY OUT 3 (ALARM), LOGIC OUT 4 (CONTROL), REMOTE SETPOINT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, DUAL FUNCTION, CC LINK, SCREW TERMINALS, 3-DISPLAY, DUAL ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERTURE CONTROLLER, 1/4IN DIN, WITH ACTIVE COLOR DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE TEMPERATURE METER, 3 1/2 DIGIT, K TYPE THERMOCOUPLE, DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL NETWORK CONTROLLER, INPUT 120 VAC, 25 WATT MAX, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, X-SEL CONTROLLER, INCREMENTAL COMPACT, 100 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZONE MONITORING CONTROLLER, 1 ZONE, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DIGITAL CONTROLLER, DIGITAL , 1/4 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISOCNTINUED BY MANUFACTURER, DIGITAL INDICATING CONTROLLER, PROGRAM CONTROLLLER, 15 VDC LOOP POWER SUPPLY, STANDARD TYPE, WITH COMMUNICATION, 1 PV INPUT SIGNAL, 4-20 MA CONTROL OUTPUT, 100-240 VAC SUPPLY, 50/60 HZ,... | |
| DUAL INPUT ANALYTICAL ANALYZER, (2) 4-20 MA OUT, (2) ALARM RELAYS, IN 1: PH FROM PREAMP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ENHANCED ECONOMIZER CONTROL, LOGIC MODULE W/ANALOG INPUT, FOR SINGLE AND DUAL BULB, SINGLE AND DIFFERENTIAL ENTHALPY, INDOOR AIR QUALITY CHANGE, PURGE SHUTDOWN, 6 RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Controls & Indicators W7751F-2011 | |
| IC, OFF-LINE PWR-SUP CNTRLR 8-DIP; INPUT VOLTAGE AC MIN:80V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:-; TOPOLOGY:FLYBACK; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE... | |
| INDICATING CONTROLLER 100-240V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| KNF NEUBERGER Controls & Indicators UNMP830KPDC24V | |
| LIQUID LEVEL CONTROL, 10 AMPS, 3 POLES, 110 VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| LUFRAN , XL-1000 , TEMPERATURE CONTROLLER , INPUT 120-240 VAC , 12 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| LUG RESISTOR, CLAROSTAT, 2 OHMS, 200 WATT, 5%. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO DIAPHRAGM GAS PUMP, REPLACEMENT FOR UNMP830KNDC24V, PPS PUMP HEAD, EPDM DIAPHRAGM, EPDM VALVES, 3.1 L/MIN FLOW RATE AT ATM, 250 MBAR ULTIMATE VACUUM, 1.4 BAR MAX OPERATING PRESSURE, .25... | |
| MIN ORDER QTY250 RESISTIVE & OPTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR Controls & Indicators USP540-1U2 | |
| ORIENTAL MOTOR Controls & Indicators USP540-2E2 | |
| POWER FACTOR CONTROLLER WITH POST REGULATOR, CURRENT-MODE, 1.2A, 120KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 150) - IC, CURRENT MODE PWM CTRL, 10V, 8-SOIC; OUTPUT VOLTAGE:400MV; OUTPUT CURRENT:100MA; FREQUENCY:1MHZ; POWER DISSIPATION PD:6. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 20) - IC, PFC/PWM CONTROLLER, 18V, 20-DIP; UVLO:10.2V; SUPPLY VOLTAGE RANGE:10.8V TO 15V; STARTUP CURRENT:150 A; OPERATING SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 2000) IC, CCFL CONTROLLER, 25V, TSSOP-16; SUPPLY CURRENT:1.7MA; METER DISPLAY TYPE:CCFL; SUPPLY VOLTAGE RANGE:4.5V TO 25V; DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 225) - IC, CURRENT MODE PWM, 10V, 8-SOIC; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:100MA; FREQUENCY:1MHZ; POWER DISSIPATION PD:650MW; SU. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 250) - IC, CURRENT MODE PWM, 10V, 8-DIP; OUTPUT VOLTAGE:500MV; OUTPUT CURRENT:500MA; FREQUENCY:1MHZ; POWER DISSIPATION PD:1W; SUP. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 2500) IC, CURRENT MODE PWM CTRL, 18V, 8-SOIC; INPUT VOLTAGE:18V; OUTPUT VOLTAGE:18V; OUTPUT CURRENT:200MA; FREQUENCY:1MHZ; SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 2500) IC, CURRENT MODE PWM CTRL, 18V, MSOP-8; INPUT VOLTAGE:18V; OUTPUT VOLTAGE:18V; OUTPUT CURRENT:200MA; FREQUENCY:1MHZ; SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 2500) IC, CURRENT MODE PWM, 10V, 8-SOIC; OUTPUT VOLTAGE:500MV; OUTPUT CURRENT:100MA; FREQUENCY:1MHZ; POWER DISSIPATION PD:650MW;. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 300) - IC, CURRENT MODE PWM, 10V, 8-TSSOP; OUTPUT VOLTAGE:1V; OUTPUT CURRENT:200MA; FREQUENCY:1MHZ; SUPPLY VOLTAGE RANGE:0V TO 10. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 75) - IC, CURRENT MODE PWM, 10V, 8-SOIC; OUTPUT VOLTAGE:1V; OUTPUT CURRENT:200MA; FREQUENCY:1MHZ; POWER DISSIPATION PD:650MW; SUP. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 90) - IC, CURRENT MODE PWM CTRL 14.5V 16-TSSOP; INPUT VOLTAGE:14.5V; OUTPUT VOLTAGE:11.9V; OUTPUT CURRENT:200MA; FREQUENCY:1MHZ;. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS CONTROLLER 100-240V FOUR 16SEGMENT PROGRAM. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON STATION, 1 RED MUSHROOM HEAD PUSHBUTTON, TURN TO RELEASE, 1NC,. FREE 2 YEAR RADWELL WARRANTY | |
| RESISTOR WIREWOUND 2.5KOHM 25W 5PERCENT TOLERANCE CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, AC MOTOR SPEED CONTROLLER, US2 SERIES, SINLGE PHASE, 220/230 VAC, 50/60 HZ, 1.2/1.3A INPUT/OUTPUT, 1.9A LOCKED ROTOR CURRENT, USE WITH SCM TYPE SPEED CONTROL MOTORS . FREE 2... | |
| TEMPERATURE CONTROL FOR REFRIGERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 24VAC 50/60HZ 6VA 32F-110F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, PANEL MOUNT, 1/4 DIN, 5-DIGIT LCD, WHITE BEZEL, 100-240 VAC INPUT, 50/60 HZ, 18 VA, POSITION PROPORTIONAL, 24V DC LOOP POWERED SUPPLY FOR TRANSMITTERS. FREE... | |
| TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, PANEL MOUNT, 1/4 DIN, 5-DIGIT LCD, WHITE BEZEL, 100-240 VAC INPUT, 50/60 HZ, 18 VA, RS485 COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SWITCH 200-550DEG F 20AMP 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TENSION CONTROLLER, VERSATEC, INPUT: 115/230 VAC, 0.20 AMP, OUTPUT: 15 VDC MAX, 20 MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE AIR VOLUME CONTROLLER, 24VAC, EXCEL 10 VAV II CONTROLLER, LNS PLUG IN, RAPIDZONE, LONSPEC, CARE COMMISIONING SOFTWARE, 10 VA POWER CONSUMPTION, INTERNALLY WIRED SUBBASE, FOR USE ON FIRE SYSTEMS,... | |
| WPBFV5 FULL VOLT DNET ONLY START/STOP/HOR ACM W/CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| XL50 HVAC CONTROLLER, W/ MMI & LON CONNECTION, PROGRAMMABLE, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| YOKOGAWA Controls & Indicators UT320-00 | |
| YOKOGAWA Controls & Indicators UT35A-L00-11-00 | |
| ZONE CONTROLLER BAS CONTROLLER. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |