Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
The Red-Lion T48 is a temperature control unit with a fast (100 ms) sampling time and numerous options for relay outputs. The Allied Electronics, Inc. offering includes a range of T48's capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output, linear DC output, solid-state relay, TRIAC, and a relay output (with addition of relay module).
Features:
DISCONTINUED BY MANUFACTURER, TMP CNTL, 01S, A1R. FREE 2 YEAR RADWELL WARRANTY
PROCESS/TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, Linear mV; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:7VDC; Output Voltage Min:4V RoHS Compliant: NA
| DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Universal Process Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | RLC507-ND | T4821000 | 70031236 | 23746 | 84K7526 |
| Product Name | Process, Temperature | Controllers - Process, Temperature | Din Controller, Temperature; 1 A @ 35 degC (Max.); 120/240 VAC | Temperature/Process Control | Process/temperature Controller; Thermocouple Type Red Lion Controls |
| Control | Limit; PID | ||||
| Form Factor | Chassis | Chassis | |||
| Interface | Digital Front Panel | ||||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor | |||
| Control Signal | Switched Output; Relay, Voltage (External SSR) | Serial / Digital | Analog Voltage Output |