Texas Instruments High-Performance Analog Temperature/Process Control UC3865N

Description
IC, POWER SUPPLY CNTRLR 16-DIP; INPUT VOLTAGE:-; OUTPUT VOLTAGE:1.7V; OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:20V; CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
Description
IC, POWER SUPPLY CNTRLR 16-DIP; INPUT VOLTAGE:-; OUTPUT VOLTAGE:1.7V; OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:20V; CONTROLLER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 16796849 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
16796849
Temperature/Process Control 16796849
IC, POWER SUPPLY CNTRLR 16-DIP; INPUT VOLTAGE:-; OUTPUT VOLTAGE:1.7V; OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:20V; CONTROLLER. FREE 2 YEAR RADWELL WARRANTY

IC, POWER SUPPLY CNTRLR 16-DIP; INPUT VOLTAGE:-; OUTPUT VOLTAGE:1.7V; OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:20V; CONTROLLER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 16796849
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details