Temperature Controller (Type K) 100 ~ 240VAC Panel Mount
Temp Control, 1/16 DIN, Analog, PID Control, Relay Output, K Thermocouple, 600 C, 100-240 VAC
TEMPERATURE CONTROL, PANEL MOUNT, TA SERIES, ANALOG SETTING TYPE, DIAL OPERATED, 1/16 DIN 48 X 48 MM, ON/OFF / P CONTROL, 100-240 VAC SUPPLY, 50/60 HZ, RELAY OUTPUT, K TYPE (CA), 0-600 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Universal Process Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | TAS-B4RK6C | 29Y9574 | 42976222 |
| Product Name | Controllers - Process, Temperature | Temp Control, 1/16 Din, Analog, Pid Control, Relay Output, K Thermocouple, 600 C, 100-240 Vac Autonics | Temperature/Process Control |
| Controller Type | Temperature |