Radwell International Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| (2) DPDT GO SW, XP, NAMUR, BUNA, 4AMP, 120VAC, 24VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 1 HP, TEMPERATURE CONTROL STRAP ON 120/240V SPDT, SINGLE-POLE, DOUBLE-THROW (SPDT) SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 1/16 DIN PROCESS/TEMP CONTROLLER, 90 - 264VAC, UNIV. PROCESS INPUT, 2ND ANALOG INPUT, 1 EVENT INPUT, OUTPUT 1 - FORM A RELAY 2A/240VAC (N.O.), OUTPUT 2 - FORM A RELAY... | |
| 4P RELAY WITHOUT CONTACTS 208V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 5893-Q, TEMPERATURE CONTROLLER, CLOSE HIGH, 70/120 DEG F, 6 FOOT CAPILLARY, 11/16INCH X 3-1/4 INCH BULB. FREE 2 YEAR RADWELL WARRANTY | |
| 6P AR RELAY. 6 NO CARTRIDGES. RING TERM SCREWS. 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 802.11AC CAP; 3X3:2SS; INT ANT; B REG DO. FREE 2 YEAR RADWELL WARRANTY | |
| 837 TEMPERATURE CONTROLS, STYLE A, REMOTE BULB AND CAPILLARY, 80...190 DEGREES F, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 837 TEMPERATURE CONTROLS, STYLE H, DIRECT HORIZONTAL IMMERSION, 110...200 DEGREES F, OPEN TYPE (WITHOUT ENCLOSURE). FREE 2 YEAR RADWELL WARRANTY | |
| 900-TC8 DIGITAL TEMPERATURE CONTROLLER OPTION, EVENT INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| A200 - STARTER, SIZE 1 1/2, OPEN, 2 POLE, 120V / 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| ALCO CONTROLS Controls & Indicators 097175 | |
| ALLEN BRADLEY Controls & Indicators 900-TC16RGTU25 | |
| ALLEN BRADLEY Controls & Indicators 900-TC16RGTZ25 | |
| AUTOMATED LOGIC Controls & Indicators ALC/10K-2-R81L6-N-CG | |
| AUTOMATED LOGIC Controls & Indicators ALC/10K-2-R | |
| BARBER COLMAN Controls & Indicators 7EM431103000 | |
| C0405-USB-01 CNTL 4X5CM W/ANT USB MIN QTY 1. FREE 2 YEAR RADWELL WARRANTY | |
| CAL CONTROLS Controls & Indicators 911.11F | |
| CAL CONTROLS Controls & Indicators 941100000 | |
| CAL CONTROLS Controls & Indicators 991.11F | |
| CHEMELEX Controls & Indicators AMC-1A | |
| CISCO AIRONET 3702I CNTR WIRELESS ACCESS PT. FREE 2 YEAR RADWELL WARRANTY | |
| CN601 THERMOCOUPLE, SIX ZONE THERMOCOUPLE, TEMPERATURE MONITOR, OVERHEAT ALARM, A/C, INPUT: THERMOCOUPLE, TYPE: K, RANGE: 0-500C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY, CONTACT MACHINE TOOL RELAY, AR/ARD SERIES, INDUSTRIAL CONTROL, SIX-POLE, 110/120V COIL VOLTAGE, 50/60HZ, 5NO-1NC CONTACT CONFIGURATION, 0 BLANK CAVITIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL STATION (NON-REVERSING). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL STATION (REVERSING). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER PID CONFIGURABLE, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 1/16 DIN PROFILE, 4-20MA / RELAY, RELAY OUTPUT 3, 4-20 MA INPUT, NOT FITTED COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 1/16 DIN, SINGLE DISPLAY, 9300, LOW VOLTAGE, 12-24 V, 2 / 5 A, 4 VA, 15 MA, 5 VDC, SSD / RLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 1/16 DIN, SINGLE DISPLAY, 9300, RS-485, 100-240V, SSD / RLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 1/16 DIN, SINGLE DISPLAY, 9300, STANDARD, 100-240V, RLY / RLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, HC900, 96 UNIVERSAL ANALOG INPUT, 192 HIGH LEVEL ANALOG INPUT, 40 ANALOG OUTPUT, 192 EXTERNAL POWER, 384 DIGITAL I/O, 400 FUNCTION BLOCKS, 1 NETWORK PORT. FREE 2 YEAR RADWELL... | |
| CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, RELAY 5A OUTOUT 2, 115 VAC +/- 15%, 60-60HZ, DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, RELAY 5A OUTOUT 2, 230 VAC +/- 15%, 60-60HZ, DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, RELAY 5A OUTOUT 2, 24 VAC +/- 15%, 60-60HZ, DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, SOLID STATE RELAY DRIVER - 5VDC 25 MA OUTPUT 1, NO SP2 OUTPUT - OUTPUT 2, 230 VAC +/- 15%, 60-60HZ, DEGREES... | |
| CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, SOLID STATE RELAY DRIVER - 5VDC 25 MA OUTPUT 1, RELAY 5A OUTOUT 2, 115 VAC +/- 15%, 60-60HZ, DEGREES C. FREE... | |
| CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, SOLID STATE RELAY DRIVER - 5VDC 25 MA OUTPUT 1, RELAY 5A OUTOUT 2, 230 VAC +/- 15%, 60-60HZ, DEGREES F. FREE... | |
| CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, SOLID STATE RELAY DRIVER - 5VDC 25 MA OUTPUT 1, SOLID STATE RELAY DRIVER - 5VDC 25 MA OUTPUT 2, 230 VAC... | |
| CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DANCER ARM TENSION CONTROLLER, RSD100, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DANCER,POSITION,DPS 30. FREE 2 YEAR RADWELL WARRANTY | |
| DATA TRANSCEIVER. FREE 2 YEAR RADWELL WARRANTY | |
| DC ISOLATION AMPLIFIER, RAIL MOUNT, DC-TRENNVERSTÄRKER. FREE 2 YEAR RADWELL WARRANTY | |
| DEFROST CONTROL, 8000IK SERIES, TIME INITIATED- TIME TERM., 40AMP, 208-240V, 2HP, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09.30.2021, MEASURING DEVICE, SENTRON PAC3200, 7 KM, LCD, 5 AMP, 3 PHASE, L-L / 690 V, L-N 400 V, MODBUS TCP, SCREW TERMINALS, SUCCESSOR AVAILABLE: 7KM3220-0BA01-1DA0. FREE... | |
| DISCONTINUED BY MANUFACTURER 11/30/2009, CURRENT RELAY, INVERSE TIME DELAY, AUTOMATIC RESET, 600V AC/DC MAX, 259 AMP CONTINUOUS, BLUE DASHPOT FLUID, 1 NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/30/2009, INVERSE TIME CURRENT RELAY, 600V AC/DC MAX, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, TEMPERATURE CONTROL, REMOTE BULB AND CAPILLARY, 310-490 DEGREES F, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2019, TEMPERATURE SWITCH, 600 AC MAX, 5 AMP MAX, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/4 DIN, TEMPERATURE/PROCESS CONTROL, SERIES 808, MANUAL SETPOINT,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/4 DIN, TEMPERATURE/PROCESS CONTROL, SERIES 808, MANUAL SETPOINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2.4 GHZ 4DBI'5 GHZ 7DBI DUAL BAND OMNI ANT., GRAY, N CONN.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, FOR THE ADVANCED MULTIFUNTION CONTROLLER, 16 INPUT POINTS, 1-5VDC INPUT RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALYZER/CONTROLLER, 120/240 VAC, 15 VA, 50/60 HZ, 0-60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BURNER CONTROL, CB70, COMPUTERIZED, 0.26 AMP, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAL9000, TEMPERATURE CONTROL,115 VAC, 50/60 HZ, 2SPST OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHASSIS MODULE, CB-HAWK, TEMPERATURE CONTROL SYSTEM, 120 VAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, DC RETRANS ISOL, BL13 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, J-MSC10, FRONT STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL UNIT, WK2, 20 - 35 VDC, 0.5 AMP, 5 WATT, 100 MA, LED LIGHTS, DIN RAIL MOUNTING, SPECIAL STEEL CHROMED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL, FOR AC, SWITCH SPST OPEN ON TEMP RISE, RANGE 60-91F, DIFF 5F, CAPILLARY 84 INCH BULB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER ASSEMBLY, 120-277VAC MAX, 50/60HZ, 1PH, 30/22.5AMP, TYPE 4X/IP65, AC ALARM OUTPUT RATING : 0.75AMP MAX / 277VAC MAX / 50/60HZ, 1PH, REPLACED BY 4010I-SSR-FW (10380-002). FREE... | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER BOX, 115/230 VAC, 50/60HZ, FOR LABEL APPLICATOR MACHINE, HIGH-SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, 20 - 27 VAC/DC, 50/60 HZ, 8 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, C70 CPU MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, HC900 CNTRL-SIL, 1500 MA MAX, 5 V, 2 RS485, 3 10/100 BASE T, 0-60 DEGREE CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, HC900, REDUNDANT I/O POWER STATUS, 0-60 DEGREE C OPERATING TEMPERATURE, 22 MA MAX / 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, KS 94 SERIES, FLAT PIN CONNECTORS, 90-250 V AC, 3 RELAYS + CURRENT/LOGIC OUTPUT, PROFIBUS-DP + DI/DO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, NT-1000/1500, 8.5/11 AMP, 110/240 VAC, 50/60 HZ, 3 PHASE, LEYBOLD-HERAEUS TURBOTRONIK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, SINGLE CIRCUIT, 2 POLE, 30 AMP, REPLACEMENT PART 4010I-SSR-FW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, SINGLE CIRCUIT, HEAT TRACING CONTROL, 120-277 VAC, 50/60 HZ, SINGLE PHASE, 30 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROL, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, 900-TC, 1/16 DIN, 48MM (W) X 48MM (H) X 78MM (D), OUTPUT #1: RELAY, OUTPUT #2: NONE, THERMOCOUPLE, 0-50 MV OR RTD INPUT, 24... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, LOGIC OUTPUT 1, TRIAC OUTPUT 2, RS422 COMMS, 0-400 C RANGE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCHARGE UNIT 3.6-OHM 2000W PRODUCT SERIES: A06B-6058. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED MAR 07, 2016, TEMPERATURE CONTROLLER, 15/55DEG F, 20 FT CAP, OPEN ON TEMP DROP, 120-277V, ALARM, TWO CIRCUIT TEMP CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENTHALPY CONTROL, SWITCHING ACTION SPDT, TERM 1 & 2, ENTHALPY DECREASE 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FP-X CONTROL UNIT, 32 DIGITAL INPUTS, 28 SOLID STATE OUTPUTS, 24 VAC/DC, 32K WORD MEMORY SIZE, CHASSIS / DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERATOR LOAD SENSOR, 115-230 V AC, 95-130 V AC, 190-260 V AC, 50/60 HZ, 5 VA, DROOP AND LOAD GAIN ADJUSTMENTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAT EXCHANGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGHWAY INTERFACE MODULE, FOR THE ADVANCED MULTIFUNCTION CONTROLLER J-MHM10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IMMERSION SENSOR, OUTPUT: 10K OHMS @ 77 DEG F, TEMP RANGE: -40 TO 150 DEG C (-40 TO 302 DEG F), 12 IN. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL PROCESS CONTROLLER, FLAT PIN TERMINAL, KS94 STANDARD, 24VDC, 4 RELAYS, NO PRE-CONFIGURATION, INP3&INP4 OUT3, DI/DO, TTL INTERFACE DI/DO, INPUT CORRECTION&PROGRAMME R. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INJECTION PROCESS MODULE, 120/240VAC, 50/60HZ, 100VA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KS40 TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEGEND INSERT,1MYLAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEGEND INSERT,OMYLAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT, ALARM, OVERTEMP RELAY, OUTPUT 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAIN BOARD, FOR TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICROPROCESSOR BASED TEMPERATURE / PROCESS CONTROL, 900 SERIES, 1/4 DIN, 4-BUTTON, 4-DIGIT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTIFUNCTIONAL PROTECTIVE RELAY, 0.5HP, 5 AMP, 240V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NON-REVERSING STARTER, A200 SERIES, 480 V AC, 50/60 HZ, 3-POLE, 3-PHASE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PENN BASO , A19ADP-1, A19ADP1, TEMPERATURE CONTROL, 100/240 DEG/F, 6FT CAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PH ORP ANALYZER, 120VAC 10.2W 50/60HZ 2NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PH ORP ANALYZER, 120VAC DC OUT W/STORMDOOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PH ORP ANALYZER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SWITCH, TEMPERATURE CONTROL RANGE, 15-55DEG F, REPLACED BY A40FA-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SOCKET, 9900 ACCESSORIES, 11 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE EXPANSION, 4 AMP, 120 VAC/DC, TMR, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRECISION TEMPERATURE CONTROLLER, 85 - 264 VAC, TEMPERATURE RANGE: 0 - 1200 C, TYPE: KP2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE SENSOR, DIGITAL, LED DISPLAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS CONTROL, DIFFERENTIAL AMPLIFIER, DC OFFSET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 110/220VAC, 50/60HZ, 5W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 2 4-DIGIT DISPLAYS, PUSHBUTTON, TEMPERATURE LIMIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAM MODULE, 32-130 DEGREE F, 120 VAC, RESET BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAM MODULE, HAWK, 32-130 DEGREE F, 120 VAC, 4 MA INPUT, RESET BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY AMPLIFIER, MODULE HEATER ENCLOSURE, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEQUENCE MODULE, MACO 8000, 120 VAC, 50/60 HZ, 100 VA MAX, 5-24 VDC INPUT, 10-24 VDC OUTPUT.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEQUENCE MODULE, MACO PAC, MACO 8000, 100VA MAX, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHOT FLOW CONTROLLER, MAGNAVALVE, MODEL MC, 115 VAC, 50/60 HZ, 10-TURN POTENTIOMETER SETPOINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYNCHRONIZER CONTROL, SPM-A, 115-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / LIMIT / MULTI-LOOP CONTROLLER, 1/8 DIN, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / LIMIT / PROCESS CONTROL, AUTO -TUNING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / LIMIT / PROCESS CONTROLLER, 1/16 DIN, 100-240 VAC, DISPLAY GREEN/GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / LIMIT / PROCESS CONTROLLER, 1/16 DIN, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, DC / OC OUT 1, 485 COMMS OUT 4, STANDARD SOFTWARE, GREEN/GREEN DISPLAY. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, DC / OC OUT 1, DC / OC OUT 2, EM RELAY OUT 3, 232 COMMS OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, DC / OC OUT 1, SSR OUT 2, 485 COMMS OUT 4, STANDARD SOFTWARE, GREEN/GREEN DISPLAY. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, DC / OC OUT 1, STANDARD SOFTWARE, GREEN/RED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, DC / OC OUT 1, UNIV PROC OUT 2, EM RELAY OUT 3, 485 COMMS OUT 4,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, DC / OC OUT 1, UNIV PROC OUT 2, UNIV RETRANS OUT 4, STANDARD SOFTWARE, RED UPPER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, DC / OC OUT 1, UNIV RETRANS OUT 4, STANDARD SOFTWARE, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, EM RELAY OUT 1, EM RELAY OUT 2, STANDARD SOFTWARE, RED/RED DISPLAY. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, EM RELAY OUT 1, UNIV PROC OUT 2, EM RELAY OUT 3, STANDARD SOFTWARE, RED/GREEN DISPLAY. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, EVENT INPUT, DC / OC OUT 1, EM RELAY OUT 2, EM RELAY OUT 3, UNIV RETRANS... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, EVENT INPUT, DC / OC OUT 1, EM RELAY OUT 2, STANDARD SOFTWARE, RED/GREEN DISPLAY. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, EVENT INPUT, EM RELAY OUT 1, 485 COMMS OUT 4, RAMPING, RED UPPER / GREEN LOWER. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, EVENT INPUT, UNIV PROC OUT 1, EM RELAY OUT 3, ELECTROMECH RELAY OUT 4, STANDARD SOFTWARE, RED/RED... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, SSR OUT 1, 232 COMMS OUT 4, STANDARD SOFTWARE, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, SSR OUT 1, 485 COMMS OUT 4, STANDARD SOFTWARE, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, UNIV PROC OUT 1, EM RELAY OUT 2, 485 COMMS OUT 4, STANDARD SOFTWARE, RED/GREEN DISPLAY. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, UNIV PROC OUT 1, EM RELAY OUT 2, STANDARD SOFTWARE, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, UNIV PROC OUT 1, STANDARD SOFTWARE, GREEN/RED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 100-240 VAC/DC, UNIV PROC OUT 1, UNIV RETRANS OUT 4, STANDARD SOFTWARE, GREEN/RED DISPLAY. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 24-28 VAC/DC, DC / OC OUT 1, 485 COMMS OUT 4, STANDARD SOFTWARE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 24-28 VAC/DC, DC / OC OUT 1, EM RELAY OUT 2, 485 COMMS OUT 4, STANDARD SOFTWARE, RED/GREEN DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 24-28 VAC/DC, DC / OC OUT 1, EM RELAY OUT 2, EM RELAY OUT 3, ELECTROMECH RELAY OUT 4,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 24-28 VAC/DC, DC / OC OUT 1, EM RELAY OUT 2, EM RELAY OUT 3, STANDARD SOFTWARE, RED/RED DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 24-28 VAC/DC, EM RELAY OUT 1, EM RELAY OUT 2, STANDARD SOFTWARE, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PID CONTROLLER, 96 SERIES, 1/16 DIN, 24-28 VAC/DC, UNIV PROC OUT 1, DC / OC OUT 2, 485 COMMS OUT 4, STANDARD SOFTWARE, RED/GREEN DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE / PROCESS CONTROL, 1/16 DIN, 24-28 VAC/DC, SWITCHED DC/OPEN COLLECTOR OUT 1, ELECTROMECH RELAY OUT 2, 485 COMMS OUT 4, STANDARD SOFTWARE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL 115-230VAC 48-62HZ 6.5VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL MINI-PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL MODULE, 8 CHANNEL, TCM II, SLOT MOUNT, GE FANUC OCM TECHNOLOGY, REPLACEMENT OF IC693TCM302, 44A737831. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL MODULE, HOT RUNNER CONTROL SYSTEM, 115/230 VAC, 1 PHASE, 50/60 HZ, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL PROPORTIONAL -30 TO 130F, REPLACED BY A350PT-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, -30TO50 OPEN LOW, 5-20DIFF, REPLACED BY PART #A19ABC-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 0-250 F, OPEN FRAME, RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1.85-264V, SOFTWARE 420. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/4 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 110/220-120/240VAC, 50/60HZ, 15VA, 560 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 200-550DEG F / 93-288DEG C, SPST, OPEN HIGH, OVEN THERMOSTAT, 8 FT CAPILLARY, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 24V, 10/90DEG F, 6FT PROBE, REPLACED BY T775M2048. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 5V 25MA, 50-60HZ, 3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, A350P SERIES, -30/130F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, DIGITAL, 85-264 VAC, 48-62 HZ, RATED POWER 10W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, DUAL ALARM OUTPUT, 240 VAC, 50 / 60 HZ, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, MANUAL RESET, 15-55 DEG F, LOCKS OUT AT 35 DEG F, 1/8 INCH X 20 FT WRAP AROUND BULB, 4 WIRE, RECOMMENDED REPLACEMENT IS A70HA-1. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, OPEN FRAME, RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, OUTPUT: 10K @ 77F, SENSOR THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, PROCESS CONTROL, SERIES 945, 1/4 DIN, 120-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, PROCESS CONTROL, SERIES 945, 1/4 DIN, 120/240V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, PROCESS CONTROL, SERIES 945, 1/4 DIN, DIGITAL, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, PROCESS CONTROL, SERIES 945, 1/4 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, PROPORTIONAL, -30 TO 130 F, 4-20 MA, 24 VAC, 0-10 VDC, DIN RAIL MOUNT, REPLACED BY A350PS-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, SERIES 96, POWER SUPPLY 100-240V, INPUT 2 05V 4-20MA, OUTPUT 1 UNIVERSAL PROCESS, OUTPUT 2 ELECTROMECHANICAL RELAY, OUTPUT 4 UNIVERSAL RETRANSMIT, STANDARD SOFTWARE, DISPLAY UPPER/LOWER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, -30/130 DEG F, 24 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1-7% PROP BAND, PN.73090. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/16 DIN, 100-240 V AC/DC, SWITCHED DC/OPEN COLLECTOR, 232 COMMUNICATIONS, RED / GREEN STANDARD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/16 DIN, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/16 DIN, 100-240 VAC, LIMIT / ALARM, 5 AMP, LIMIT/ALARM 5A RLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/16 DIN, 100-240 VAC, LIMIT / ALARM, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/4 DIN, J/K/T/N/C/PT 2 THERMOCOUPLE, EM RELAY OUT 1, EM RELAY OUT 2, DUAL EM RELAY AUX OUT, RS-423/RS-422. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/4 DIN, J/K/T/N/C/PT 2 THERMOCOUPLE, SSR OUT 1, SSR OUT 2, DUAL EM RELAY AUX OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN HORIZONTAL, DC OUTPUT 1, NO OUTPUT 2, RELAY ALARM, RS-422, -4 TO 20MA, LINEAR INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN HORIZONTAL, LOGIC OUTPUT 1, NO OUTPUT 2, NO ALARM, NO COMMS, -4 TO 20MA, LINEAR INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN HORIZONTAL, LOGIC OUTPUT 1, NO OUTPUT 2, NO ALARM, NO COMMS, J THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN HORIZONTAL, LOGIC OUTPUT 1, NO OUTPUT 2, RELAY ALARM, NO COMMS, -10 TO 50MV, 500K OHM, LINEAR INPUT, SELF TUNING, J THERMOCOUPLE. FREE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN HORIZONTAL, TRIAC OUTPUT 1, NO OUTPUT 2, RELAY ALARM, NO COMMS, J THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, DC OUTPUT 1, NO OUTPUT 2, NO ALARM, NO COMMS, LINEAR INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, DC OUTPUT 1, NO OUTPUT 2, NO ALARM, RS-422, -4 TO 20MA, LINEAR INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, LOGIC OUTPUT 1, NO OUTPUT 2, NO ALARM, NO COMMS, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, LOGIC OUTPUT 1, NO OUTPUT 2, RELAY ALARM, RS-422, -10 TO 50MV, 500K OHM, SELF TUNING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, LOGIC OUTPUT 1, TRIAC OUTPUT 2, NO ALARM, RS-422, -10 TO 50MV, 500K OHM, LINEAR INPUT, SELF TUNING. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, RELAY OUTPUT 1, NO OUTPUT 2, NO ALARM, NO COMMS, -10 TO 50MV, 500K OHM, LINEAR INPUT, SELF TUNING. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, TRIAC OUTPUT 1, NO OUTPUT 2, NO ALARM, NO COMMS, -10 TO 50MV, 500K OHM, SELF TUNING. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, TRIAC OUTPUT 1, NO OUTPUT 2, NO ALARM, NO COMMS, SELF TUNING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, TRIAC OUTPUT 1, NO OUTPUT 2, NO ALARM, NO COMMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, TRIAC OUTPUT 1, TRIAC OUTPUT 2, NO ALARM, NO COMMS, SELF TUNING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/8 DIN VERTICAL, TRIAC OUTPUT 1, TRIAC OUTPUT 2, NO ALARM, RS-422, LINEAR INPUT, SELF TUNING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240 DEGREE F, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-240 VAC, 50/60 HZ, 7.0 VA MAX, IP56 ENCLOSURE, 21 POI, 4 BUTTON, 4 DIGIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 115/230 V, 48/62 HZ, 6.5 VA, KS50. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 120V, 0-800 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 30 AMP, 240 VAC, 60 HZ, SERIES NINE, SINGLE ZONE, 3 DIGIT MAN. TEMP SETTING, AUTO/MANUAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 4 ZONE, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 4CLS, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 7SM, 3-DIGIT, STANDARD INPUT: UNIVERSAL INPUT TC/ TYPE J/K/L AND N (C/F) AND PT100 3W RTD (C/F), DUAL DISPLAY, PID AND SMART AT, SSR DRIVE... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 802 SERIES, 1/16 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, AR-LT, NON-INDICATING, 200-550 DEGREES F RANGE, 277 VAC, 250 VA, WATERTIGHT, WEATHER-RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, INPUT 115 VAC, RANGE -30 C TO 150 C, OUTPUT 0 VDC TO 24 VDC, 75 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, KS40, 115/230VAC, 0/4-20 MA INPUT, REPLACED BY KS40-102-0000E-000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, LCD, 10VA, 230/115VAC, 48-62HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, MODEL 7EM, 1/8 DIN, 3 DIGIT, TC / RTD INPUT, RELAY / SSR OUTPUT, ALARM 2 OPTION, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PROCESS CONTROLLER, 100-240 V AC, 50/60 HZ, HAYSSEN 10327B1131. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PROCESS CONTROLLER, 100-240VAC W/DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PROCESS CONTROLLER, NON-ISOLATED 100-240V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PROCESS CONTROLLER, TYPE 4X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PROCESS CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 804, CLOSED LOOP, 1/4 DIN, 120/240 VAC, 50/60 HZ, MECHANICAL RELAY OUTPUT, FORM C, 10 AMP, TIME PROPORT. W/ MANUAL RESET, #3916 RTD INPUT,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 804, CLOSED LOOP, 1/4 DIN, 120/240 VAC, 50/60 HZ, TRIAC OUTPUT, 1 AMP, RESISTIVE, TIME PROPORT. W/ MANUAL RESET, #3916 RTD INPUT, -99-999 DEGREES... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 809. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 93, 1/16 DIN, 2 NO/1 NC, 2 AMP, 100-240 VAC, FULL SCALE HIGH ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935A, 1/32 DIN, ELECTROMECHANICAL RELAY 1, FORM A, 2 AMP, 100- 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935A, 1/32 DIN, ELECTROMECHANICAL RELAY 1, FORM A, 2 AMP, 100-240 VAC, 50/60 HZ, GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935A, 1/32 DIN, SINGLE THERMOCOUPLE OR RTD INPUT, SINGLE DISPLAY, REMOTE SET POINT INPUT, SWITCHED DC/LOGIC SIGNAL/NON-ISOLATED OUTPUTS, E-M RELAY, RED DISPLAY, 24-28 V... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935A, 1/32 DIN, SINGLE THERMOCOUPLE OR RTD INPUT, SINGLE DISPLAY, REMOTE SET POINT INPUT, SWITCHED DC/LOGIC SIGNAL/NON-ISOLATED OUTPUTS, GREEN DISPLAY, 100-240 VAC, 50/60 HZ,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935A, 1/32 DIN, SINGLE THERMOCOUPLE OR RTD INPUT, SINGLE DISPLAY, REMOTE SET POINT INPUT, SWITCHED DC/LOGIC SIGNAL/NON-ISOLATED OUTPUTS, GREEN DISPLAY, 24-28 V AC/DC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935A, 1/32 DIN, SINGLE THERMOCOUPLE OR RTD INPUT, SINGLE DISPLAY, REMOTE SET POINT INPUT, SWITCHED DC/LOGIC SIGNAL/NON-ISOLATED OUTPUTS, RED DISPLAY, 24-28 V AC/DC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935A, 1/32 DIN, SINGLE THERMOCOUPLE OR RTD INPUT, SINGLE DISPLAY, REMOTE SET POINT INPUT, SWITCHED DC/LOGIC SIGNAL/NON-ISOLATED OUTPUTS, S-S RELAY, RED DISPLAY, 100-240V AC,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935A, 100-240 VAC, 50/60 HZ, 6 VA, 4 DIGIT RED DISPLAY, THERMOCOUPLE/RTD INPUT, OUTPUT 1: SWITCHED DC/LOGIC SIGNAL, OUTPUT 2: ELECTROMECHANICAL RELAY 2 AMP... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 935B, 1/32 DIN, SINGLE THERMOCOUPLE OR RTD INPUT, SINGLE DISPLAY, SEPERATE INPUT, SWITCHED DC/LOGIC SIGNAL/NON-ISOLATED OUTPUTS, GREEN DISPLAY, 100-240V AC, 50/60 HZ, 6 VA. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 985A, 1/8 DIN, SINGLE 3-DIGIT THERMOCOUPLE INPUT, 4-20MA NON-ISOLATED OUTPUT, E-M RELAY OUTPUT, DUAL DISPLAY, 115/230 VAC, 50/60 HZ, 10 VA. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 985A, 1/8 DIN, SINGLE 3-DIGIT THERMOCOUPLE INPUT, DUAL S-S RELAY OUTPUTS, DUAL DISPLAY, 115/230 VAC, 50/60 HZ, 10 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 985A, 1/8 DIN, SINGLE 3-DIGIT THERMOCOUPLE INPUT, SINGLE E-M RELAY OUTPUT, DUAL DISPLAY, 115/230 VAC, 50/60 HZ, 10 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 985A, 1/8 DIN, SINGLE 3-DIGIT THERMOCOUPLE INPUT, SINGLE S-S RELAY OUTPUT, DUAL DISPLAY, 115/230 VAC, 50/60 HZ, 10 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 985A, 1/8 DIN, SINGLE 3-DIGIT THERMOCOUPLE INPUT, SINGLE SWITCHED DC/OC/NON-ISOLATED OUTPUT, DUAL DISPLAY, 115/230 VAC, 50/60 HZ, 10 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SERIES 985A, 1/8 DIN, SINGLE 3-DIGIT THERMOCOUPLE INPUT, TWO SWITCHED DC/OC/NON-ISOLATED OUTPUTS, DUAL DISPLAY, 115/230 VAC, 50/60 HZ, 10 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SWITCHED DC OUTPUT, NON-ISOLATED, ELECTROMECHANICAL RELAY, FORM C, 5 AMP, 100 TO 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, THERMOSTAT, PIPE HEATING CABLE COMPONENT, 22 AMP, 125-250-480 V, SP-DT, NEMA-4X, AMC-1A-BS, C77125. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, WITH CAST ALUMINUM ENCLOSURE, 0-100 DEGREES F, DPST, 250 VAC, 26 AMP, WITH PILOT LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER,STORED PROGRAMS, REVERSING ACTING,SCREW 24V AC/DC,ISOLATED 4-20MA, -2500 TO 1200C, DISPLAY 03, N.O.,N.O., MANUAL KEY ENABLED, INTERNAL COMPENSATION, NO POWER FEEDBACK, BRAND DEVIATED HOLD BACK, . | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE INDICATOR, -99 TO+300C -99 TO +570F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE INDICATOR, PANEL MOUNT, 10 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE INDICATOR, SERIES 873, 10 CHANNELS, BLACK, TYPE-K, 32-2480 F, 0-1360 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE MODULE, MACO PAC, MACO 8000, 6 ZONE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE MONITOR, SIX CHANNEL, ANALOG ASSEMBLY, RTD TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE PROBE, UNIVERSAL, -58 TO 302 DEG F MEASUREMENT RANGE, SETTING TIME: 9.5 SEC TO SETTLE W/IN 2 DEG FOR A 50 DEG CHANGE, 9V BATTERY STANDARD,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, DELTA STYLE ROOM UNIT, -55C TO 150C RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 30-100 DEG F, 3-12 DEGREE DIFFERENTIAL, SPDT, SUGGESTED REPLACEMENT IS A19ABC-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, 92 SERIES, 120 V AC, 50/60 HZ, HEAT CONTROL, 32 TO 1382°F (0 TO 750°C) CONTROL RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, 92 SERIES, 120 V AC, 50/60 HZ, HEAT CONTROL, 32 TO 2282°F (0 TO 1250°C) CONTROL RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, 92 SERIES, 120 V AC, 50/60 HZ, HEAT CONTROL, 32 TO 600F (0 TO 315C) CONTROL RANGE, RETROFIT #PM3L2EJ-AAAAAAA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, 92 SERIES, INPUT J/TC, 120 V AC, 50/60 HZ, HEAT CONTROL, 0 TO 200F (-18 TO 93C) CONTROL RANGE, AUTO RESET, 5 AMP RELAY, INTEGRAL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, 93 SERIES, 1/16 DIN, WITHOUT CE, 4-20 MA PROCESS OUTPUT ONE, SWITCHED DC OUTPUT TWO, CUSTOM VOLTAGE PARAMETERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, SERIES 808, 1/4 DIN, MANUAL SETPOINT, 0-500 DEG F, 10 AMP, 240 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN, EM RELAY OUTPUTS, 100-240 V AC, 50/60 HZ, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, 980 SERIES, 1/8 DIN, HORIZONTAL MOUNT, TYPE J THERMOCOUPLE, SS RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 922, 1/4 DIN, RAMPING, DUAL CHANNEL, DUAL RTD 0.1 DEG. INPUT, DUAL SWITHCED DC OUTPUT, OPEN COLLECTOR, NON-ISOLATED, NO COMMS, STANDARD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 922, 1/4 DIN, RAMPING, DUAL CHANNEL, RTD 0.1 DEG + PROCESS INPUT, DUAL SOLID STATE RELAY OUTPUT, FORM A, 0.5 AMP, ISOLATED RS-423 (RS-232C... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, 4-20MA PROCESS OUT 1, EM RELAY OUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / GREEN... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITH CE OPTION, EM RELAY OUT 1, EM RELAY OUT 2, 100-240... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITH CE OPTION, EM RELAY OUT 1, EM RELAY OUT 2, 12-24... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITH CE OPTION, SSR OUT 1, SSR OUT 2, 100-240 VAC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITH CE OPTION, SWITCHED DC / OC OUT 1, 100-240 VAC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITH CE OPTION, SWITCHED DC / OC OUT 1, EM RELAY OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITH CE OPTION, UNIVERSAL PROCESS OUT 1, EM RELAY OUT 2, 12-24... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITHOUT CE OPTION, EM RELAY OUT 1, 100-240 VAC, 50/60 HZ, RED... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITHOUT CE OPTION, SWITCHED DC / OC OUT 1, 100-240 VAC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITHOUT CE OPTION, SWITCHED DC / OC OUT 1, EM RELAY OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITHOUT CE OPTION, SWITCHED DC / OC OUT 1, SWITCHED DC /... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITHOUT CE OPTION, UNIVERSAL PROCESS OUT 1, 100-240 VAC, 50/60 HZ, GREEN... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITHOUT CE OPTION, UNIVERSAL PROCESS OUT 1, SWITCHED DC / OC OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITHOUT IP65/NEMA 4X RATING, WITH CE OPTION, SSR OUT 1, EM RELAY OUT 2, 100-240 VAC,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITHOUT IP65/NEMA 4X RATING, WITH CE OPTION, SWITCHED DC / OC OUT 1, 100-240 VAC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITHOUT IP65/NEMA 4X RATING, WITH CE OPTION, SWITCHED DC / OC OUT 1, EM RELAY OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITHOUT IP65/NEMA 4X RATING, WITH CE OPTION, SWITCHED DC / OC OUT 1, SWITCHED DC /... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITHOUT IP65/NEMA 4X RATING, WITHOUT CE OPTION, SSR OUT 1, 100-240 VAC, 50/60 HZ, RED UPPER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITHOUT IP65/NEMA 4X RATING, WITHOUT CE OPTION, SSR OUT 1, SSR OUT 2, 100-240 VAC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITHOUT IP65/NEMA 4X RATING, WITHOUT CE OPTION, SWITCHED DC / OC OUT 1, EM RELAY OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 93, 1/16 DIN, MICROPROCESSOR-BASED , AUTO TUNING CONTROL, WITHOUT IP65/NEMA 4X RATING, WITHOUT CE OPTION, UNIVERSAL PROCESS OUT 1, 100-240 VAC, 50/60 HZ, RED... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, 4-20MA PROCESS OUTPUT 1, ELECTROMECH. RELAY OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / RED LOWER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, 4-20MA PROCESS OUTPUT 1, NO OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / GREEN LOWER DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, 4-20MA PROCESS OUTPUT 1, SOLID-STATE RELAY OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / RED LOWER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, ELECTROMECH RELAY OUTPUT 1, NO OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / GREEN LOWER DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, ELECTROMECH RELAY OUTPUT 1, NO OUTPUT 2, 12-24 VAC/DC, 50/60 HZ, RED UPPER / GREEN LOWER DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SOLID-STATE RELAY OUTPUT 1, ELECTROMECH. RELAY OUTPUT 2, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SOLID-STATE RELAY OUTPUT 1, NO OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / GREEN LOWER DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SOLID-STATE RELAY OUTPUT 1, NO OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / RED LOWER DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SOLID-STATE RELAY OUTPUT 1, SOLID-STATE RELAY OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / GREEN LOWER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SWITCHED DC OUTPUT 1, ELECTROMECH. RELAY OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / GREEN LOWER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SWITCHED DC OUTPUT 1, ELECTROMECH. RELAY OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / RED LOWER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SWITCHED DC OUTPUT 1, ELECTROMECH. RELAY OUTPUT 2, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SWITCHED DC OUTPUT 1, ELECTROMECH. RELAY OUTPUT 2, 12-24 VAC/DC, 50/60 HZ, GREEN UPPER / GREEN LOWER... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SWITCHED DC OUTPUT 1, NO OUTPUT 2, 100-240 VAC, 50/60 HZ, RED UPPER / GREEN LOWER DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SWITCHED DC OUTPUT 1, NO OUTPUT 2, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 965, 1/16 DIN, MICROPROCESSOR-BASED AUTO TUNING CONTROL, SWITCHED DC OUTPUT 1, SWITCHED DC OUTPUT 2, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, HORIZ MOUNT, ENHANCED, DUAL PID, TC INPUT 1, UNIVERSAL SIG COND 2, UNIV PROC OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, HORIZ MOUNT, STANDARD, TC INPUT 1, TC INPUT 2, UNIV PROC OUT 1, EM RELAY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, ENHANCED, DUAL PID, SIGNAL COND 1, SSR OUT 1, SSR OUT 2, RED/RED... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, ENHANCED, DUAL PID, SIGNAL COND 1, UNIVERSAL SIG COND 2, EM RELAY OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, ENHANCED, DUAL PID, TC INPUT 1, UNIV PROC OUT 1, EM RELAY OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, SIGNAL COND 1, DC / OC OUT 1, DC / OC OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, SIGNAL COND 1, UNIV PROC OUT 1, EM RELAY OUT 2, RED/GREEN... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, SIGNAL COND 1, UNIV PROC OUT 1, EM RELAY OUT 2, SIG. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, SIGNAL COND 1, UNIVERSAL SIG COND 2, 4-20 MA RETRANS OUT 3,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, SIGNAL COND 1, UNIVERSAL SIG COND 2, DC / OC OUT 1,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, DC / OC OUT 1, EM RELAY OUT 2,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, DC / OC OUT 1, RED/GREEN DISPLAY. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, DC / OC OUT 1, RED/RED DISPLAY. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, SSR OUT 1, 485 COMMS OUT 4, GREEN/RED DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, SSR OUT 1, EM RELAY OUT 2, 4-20 MA... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, SSR OUT 1, EM RELAY OUT 2, RED/RED DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, UNIV PROC OUT 1, EM RELAY OUT 2, 4-20... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, UNIV PROC OUT 1, EM RELAY OUT 2, 485... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, UNIV PROC OUT 1, EM RELAY OUT 2, RED/RED... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNT, STANDARD, TC INPUT 1, UNIV PROC OUT 1, SSR OUT 2, SSR RELAY... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 24-28 V AC/DC, 50/60 HZ, HORIZ MOUNT, STANDARD, SIGNAL COND 1, EM RELAY OUT 1, EM RELAY OUT 2,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 24-28 V AC/DC, 50/60 HZ, HORIZ MOUNT, STANDARD, TC INPUT 1, TC INPUT 2, DC / OC OUT 1,... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988, 1/8 DIN, MICROPROCESSOR-BASED , 24-28 V AC/DC, 50/60 HZ, HORIZ MOUNT, STANDARD, TC INPUT 1, UNIVERSAL SIG COND 2, DC / OC OUT... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SERIES 988LF, 1/8 DIN, MICROPROCESSOR-BASED , 100-240 VAC, 50/60 HZ, VERT MOUNTING, TC INPUT 1, SSR OUT 1, EM RELAY OUT 2, RED UPPER /... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURER CONTROLLER, 0-599DEGREE F, 115V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERTURE SENSOR, WITH 3IN PROBE, 0-80 DEGREES C, 2IN DIAL FACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR- ROOM W/ OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT, TEMPERATURE CONTROLLER, A19 SERIES, 120-277 VAC, -30 TO 100 DEGREE F, SPDT, OPEN/CLOSE ON RISE, SUGGESTED REPLACEMENT IS A19ABC-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIME TERMINATED DEFROST CONTROL, 120 VAC, 40 A,MP 60 HZ, 2 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TWO CIRCUIT TEMPERATURE CONTROL, 35/80F, DIFF 5 - 27 ADJ, 1NO/1NC MAIN OPEN LOW, .366 X 3" BULB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UAC DIRECTOR MODULE FOR THE ADVANCE MULTIFUNCTION CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIVERSAL TEMPERATURE CONTROLLER,24V,7.5VA ,5 POSITION LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE POSITIONER CONTROLLER, 1/8 DIN HORIZONTAL, RELAY OUTPUT 1, RELAY ALARM, NO COMMS, -10 TO 50MV, E THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE POSITIONER CONTROLLER, 1/8 DIN HORIZONTAL, RELAY OUTPUT 1, RELAY ALARM, NO COMMS, -10 TO 50MV, J THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE POSITIONER CONTROLLER, 1/8 DIN HORIZONTAL, RELAY OUTPUT 1, RELAY ALARM, NO COMMS, -10 TO 50MV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE AIR VOLUME MODULAR ASSEMBLY, ELECTRIC MOTOR, CLASS 2, 24 VAC/VDCV, PROPORTIONAL, 30 SECOND, 90 ROTATION COOLING W/ REHEAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WELDING CONTROL, MEDWELD 2000, ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROCESS CONTROLLER, SERIES 93, 1/16 DIN, AUTO TUNING CONTROL, WITH IP65/NEMA 4X RATING, WITH CE OPTION, EM RELAY OUT 1, EM RELAY OUT 2, 100-240 VAC, 50/60 HZ,... | |
| DISCONTINUED BY MANUFACTURER,SPST SWITCH, 108 INCH CAPILLARY, 24 F TO 22 F, DIFFERENTIAL 13 F TO 19 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROLLER, 115 VAC, 50/60 HZ, 3 AMP, SUGGESTED REPLACEMENT IS 99211F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROLLER, 15AMP 240VAC 60HZ,3 DIGIT MANUAL TEMP SET, AUTO/MANUAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE/PROCESS CONTROLLER,1/8TH DIN,100-240VAC/DC,UN IVERSAL SIGNAL CONDITIONER,SWITCHED DC OR OPEN COLLECTOR,ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERT URE CONTROLLER, DIGITAL,100/240V,50/ 60HZ,10VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERT URE CONTROLLER,THERMOCOU PLE,TRIAC,RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERT URE/PROCESS CONTROLLER,117VAC,4- DIGIT,MEASUROMETER II. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL DISPLAY CONTROLLER, 1/4 DIN, 4-20 MA & RELAY, 4-20 MA, NONE, NONE, 115 VAC INPUT & RELAYS, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL DISPLAY TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO SENSORS Controls & Indicators 800-044900 | |
| ELECTROCHEMICAL ANALYZER, 0-50MS/CM, 4-20MA, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC THERMOSTAT, 2 RELAYS OUTPUT,N322 J/K/T TEMPERATURE CONTROLLER, 2 RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON Controls & Indicators 943029100 | |
| EMPERATURE CONTROL, WITH SPDT RELAY OUTPUT, 24VAC, -30 TO 130 DEGREES F, 1 TO 30 DEGREES F ADJUSTABLE DIFFERENTIAL, 1 TO 30 DEGREES F OFFSET, ON/OFF ELECTRONIC SYSTEM 350. FREE... | |
| EXD-SH2, 2 CIRCUIT REFRIGERATOR CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| FENWAL CONTROLS Controls & Indicators AM22L-KBZ-NNN-105 | |
| GEFRAN, 800-RR0V-00000-000, 800RR0V00000000, MICROPROCESSOR 800 CONTROLLER, 20-27VAC/DC, 50/60HZ, 8VA. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, HAZARDOUS LOCATION, 8 CHANNEL, THERMOCOUPLES, MV SIGNALS. FREE 2 YEAR RADWELL WARRANTY | |
| I/P CONVERTER, TYPE 22/06-65, ELECTRO-PNEUMATIC POSITIONER. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROLLER, 115/230VAC, 6.5VOLTS, 48-62HZ . FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL THERMOMETER, 1/2IN NPT, 0-200 DEGREE C, ANGLE ADJUSTABLE, STAINLESS STEEL, 6IN STEM. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE ANALOG TYPE K TC. FREE 2 YEAR RADWELL WARRANTY | |
| INTELLIGENT ELECTROCHEMICAL ANALZER, FOR ELECTRODELESS CONDUCTIVITY MEASUREMENT, 120 VAC, 50/60 HZ, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Controls & Indicators A19DAC-9 | |
| JOHNSON CONTROLS Controls & Indicators A421ABC-02 | |
| JOHNSON CONTROLS Controls & Indicators A421AEC-01 | |
| JOHNSON CONTROLS, A19DAC-12C, A19DAC12C, TEMPERATURE CONTROL, 100/240DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| KEYPAD OVERLAY FOR BARBER COLMAN 7SH. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTNING ARRESTOR, 2.4 AND 5 GHZ, N CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINE TOOL RELAY, 480V, 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| MAIN CONTROLLER BRD ASSY. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL SWITCH, 2 SPDT, 10A/250VAC, 3A/24VDC, NEMA ENCLOSURE, NAMUR SHAFT, (2) 1/2" NPT CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL TEMPERATURE CONTROLLER, 24 TO 277VAC, SPDT, AUTO RESET, 0 TO 150 DEGREE F SETPOINT RANGE, 5 DEGREE F FIXED DIFFERENTIAL, 10' CAPILLARY WITH 3/10" X 2 1/2" SENSING BULB,... | |
| MICROPROCESSOR CONTROLLER, 800 SERIES, 1/16 DIN, 4 KEYS, 2 DISPLAY, GREEN LED, 4 DIGIT/DISPLAY, 4 RED LED INDICATORS, 100-240 V AC/DC, OUTPUT 1 - STATIC, OUTPUT 2/3 - RELAY, AUX... | |
| MICROPROCESSOR CONTROLLER, FOR MOTORIZED VALVES FORMAT 48X48, FACEPLATE PROTECTION IP65, UNIVERSAL INPUT, ACCURACY 0.2% FS, HEAT-COOL REGULATION, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| MICROPROCESSOR CONTROLLER, SERIES 800, 8 VA, 20-27 VAC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MICROPROCESSOR CONTROLLER, SERIES 800, INPUT TYPE: THERMOCOUPLE/RTD/MIL LIVOLTS DC/VOLTS DC/MILLIAMPS DC, 3 OUTPUTS/ELECTROMECHA NICAL RELAY, LED DISPLAY, DIGITAL COMM: RS485/RS232C, POWER SUPPLY: 20~27 VAC/VDC, CASE SIZE: 1/16 DIN. FREE 2... | |
| MICROPROCESSOR CONTROLLER, SERIES 800. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 25 SCR THYRISTOR; THYRISTOR TYPE:STANDARD GATE; PEAK REPETITIVE OFF-STATE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI, A1S64TCTTBW-S1, A1S64TCTTBWS1, TEMP. CNTRLLR, 2 CH, HEAT ONLY, B WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE HEAT/COOL MACO 8000 120/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MONITOR DISOLVED OXYGEN. FREE 2 YEAR RADWELL WARRANTY | |
| NOVUS Controls & Indicators 8103000002 | |
| NOVUS Controls & Indicators 8200200130 | |
| OVERLAY FOR BARBER COLMAN 7SF. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD ASSEMBLY 89-FD1 / 89-FILM DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD PROCESS CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PERFORATION DETECTOR CHARGING UNIT, 120-230 VAC, 50/60 HZ, 0.2 AMP, WITH STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION VALVE CONTROLLER ED1. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, 120VAC 50/60HZ, 100VA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MODULE, 120VAC, TMR. FREE 2 YEAR RADWELL WARRANTY | |
| PRECON, ST-D85-XH-XN1, STD85XHXN1, TEMP CONTROL, 1000OHM, -67-240DEG F, -55-115DEG C, 8-1/2IN LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| PRECON, ST-S3E-XA-XME-XPL,, TEMPERATURE SENSOR AND TRANSMITTER . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE COMPENSATION DEVICE, PLASTIC, 1.44IN HEIGHT, 2.36 IN DIA, MOUNTING THREAD, M40 WITH UNION NUT, PRICE 2/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROLLER, MICROPROCESSOR, ELECTRONIC HEAD, 24 VAC, 120-600 V, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE FLOW MODULE, MACO 8000, MULTI PUMP, 100VA. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS CONTROL EQUIPMENT , 2002-22101, 200222101, PROCESS CONTROL . FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS CONTROL, 1-10 VAC, 12VDC, 4-20MA OUTPUT, 4 PORTS, RATE TOTAL/SCALAR. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS CONTROLLER, 1/8" DIN (48 X 96MM), N2000 USB, 4 RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS CONTROLLER, N1100 SERIES, IN/OUTPUT, PULSE, 4-20MA, 2 RELAYS 48X48MM, 24 VDC/AC, 50/60 HZ, 9 VA. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER; OUTPUT TYPE:RELAY; SIGNAL INPUT TYPE:8 PNP; NO. OF DIGITAL INPUTS:8; NO. OF DIGITAL OUTPUTS:4; OPERATING TEMPERATURE RA. FREE 2 YEAR RADWELL WARRANTY | |
| RATIO CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, AR SERIES, 10POLE, WITH 10 N/O CARTRIDGES, 110/120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| ROOM (R), LOOP POWERED LCD, 4-20MA INPUT, SPECIFY SPAN. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY UNION, POP-OFF, M16X1.5 LH, 18MM PILOT, MQL / COOLANT, G3/8" RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERFACE FOR LIGHT CURTAINS, 24 VDC, TERMINAL BLOCK CONNECTION, RESPONSE TIME: 20 MS, 2 NO, 2 AMP AT 250 VAC, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT ON/OFF ELECTRIC TEMPERATURE CONTROL, -30 TO 130F, 1-30 DIFF (24V). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC 9001K70, JOYSTICK CONTROLLER - 30MM, WITH LATCH, 3 POSITION (2 DIRECTION), INCLUDES 2 N/C CONTACT BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH PRESSURE 600V AC MAX 5 AMP MAX, PRESSURE SPECIFICATIONS: 650 PSI, 1/4 IN. N.P.T.F. FEMALE PIPE CONNECTION, PRESSURE CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE / PROCESS CONTROLLER, 2 RELAY OUTPUTS, 100 TO 240 VAC, 50/60 HZ OR 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTOLLER, SINGLE PROGRAM, THERMOCOUPLE INPUT, OUTPUT 1, REVERSE ACTING CONTROL, ISOLATED 4 - 20 MA, OUTPUT 2, NONE, ALARM 1, DEVIATION LOW, ENERGISED RELAY, ALARM 2, NONE, DIGITAL COMMUNICATIONS,... | |
| TEMPERATURE CONTROL 220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL 2ALARM 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL MODULE, SAME AS A421ABC-02C , DIGITAL, SINGLE STAGE, SPDT, 120/240VAC, -40/212F, W/ 2M SENOR, REPLACES A319ABC-12-02. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL PNEUMATIC 50-90DEG/RANGE TYPE4. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL UNIT, A70 SERIES, 120-240 VAC, 15-55 F TEMPERATURE RANGE, 400 F MAX BULB TEMPERATURE, 20 FOOT 1/8 INCH O.D. TUBING, REPLACES A70HA-1C. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL VALVE POSITIONER TRIAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, -30 THRU 100DEG/F, 6FT CAP, 2.5 FIXED DIFFERENTIAL STAT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 110VAC, 50HZ, 0-100OHM, 0-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 15/55F, CLOSE ON HIGH, OPEN 35F, CLOSE 40F, WRAP AROUND BULB 1/8IN X 20FT, SPST, NEMA 1, DIFF 5 FXD; SPST. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 20-80 F, 120/208/240VAC, NEMA 1, SPST. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 25/215F, OPEN-HI M/R, STAT SPST. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 30-90 DEGREE F, CUT OUT 75 DEGREES, CUT IN 73 DEGREES, RANCO. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 40/90F, 6-INCH CAPILLARY, 1.5FIX DIF, T STAT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 65 - 300F, W/ MANUAL RESET 6IN CAP . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, 84 IN CAPILLARY, DIFF: 6.0°F, SPST W/ OFF POSITION, 32°F-61°F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, A 19 SERIES, AIR COIL SENSOR, SINGLE POLE, DOUBLE THROW, DUCT THERMOSTAT, 60/130 DEGREE F, SPDT, FLANGE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, A19 SERIES, 45-85 DEGREE F SETPOINT RANGE, 120/240 VAC, 50/60 HZ, 140 DEGREE F MAX TEMPERATURE, 6 FEET CAPILLARY LENGTH, SINGLE PHASE, KNOB RANGE ADJUSTER, SPDT. FREE 2... | |
| TEMPERATURE CONTROL, A19 SERIES, SPDT SWITCH ACTION, 50 - 130 F TEMP RANGE, 170 F MAX BULB TEMP, KNOB ADJUSTER. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, DIFFERENTIAL F (C) 3 TO 12 (1.7 TO 6.7), MAX. BULB TEMP. F (C) 140 (60), TEMP. RANGE -30 TO 100 (-34 TO 38), RANGE CONVERTIBLE. FREE 2... | |
| TEMPERATURE CONTROL, DIGITAL, MBAR, 85V-264VAC, 48-62HZ, 10W. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, FROSTMASTER, WITH ENCLOSURE, REMOTE INITIATE, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, HOUSEHOLD REFRIGERATOR CONTROL, RANGE -4F TO 45F, DIFFERENTIAL 18F, 78 INCH CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, MECHANICAL, 24 TO 277 VAC, SPDT, AUTOMATIC RESET, REMOTE BULB, 30-100 DEG F, 240/120 V, 3-12 DEGREE DIFFERENTIAL ADJUSTMENT, SUGGESTED REPLACEMENT FOR A19ABC-24C AND A19ABC-24E, REPLACES PART #A19AHA-2. | |
| TEMPERATURE CONTROL, NON-INDICATING, BULB & CAPILLARY, SINGLE PHASE AR, 0-100 DEGREES F TEMPERATURE RANGE, 3/8 INCH DIAMETER BULB, 4-5/16 INCH LENGTH BULB, CAP LENGTH 7 FEET, (269966). FREE 2 YEAR... | |
| TEMPERATURE CONTROL, ON/OFF, SPDT, -30 TO 130 DEGREE F RANGE, 1-30 DEGREE DIFFERENTIAL, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, SPDT ACTION, 40-90 DEGREE RANGE, 6 FT CAPILLARY, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL,-30/100F ADJDIFF 6'CAP 4"BULB. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL,10-65F, DIFF 1-30, TEMPERATURE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL,100-210F, 6'CAP, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL,15/50F, 4' CAP, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL,STRAP ON,100/240F,10F DIF,SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER -10-110F 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 1/16DIN 100/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER 3DIGIT LED 100/240V. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 0-200 4-20MA, 10AMP, 115/230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 100-240 VOLTS, 50/60 HZ, 1/16 DIN, 4 VA, LED DISPLAY, SINGLE LOOP. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 120-240VAC, -25-220°F, -32-105°C, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 200-550 DEG F, 30 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 32-800F, 115V. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 481L, 0-20DEG F . FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 8-16 AMP, 100-240 DEG F, 24-277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, 9500 SERIES, PROGRAMMABLE, 2 X 4-DIGIT LED DISPLAY WITH 2 OUTPUT LEDS, OUTPUT 1/2: SSD/RELAY, OUTPUT 3: RELAY, 1/16 DIN, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| TEMPERATURE CONTROLLER, CAL 9900, 1/16 DIN, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, RELAY 5 AMP OUTPUT 2, 115 VAC +/- 15%, 50-60 HZ, DEGREES F. FREE... | |
| TEMPERATURE CONTROLLER, NON-INDICATING, 60-250 F, 30 AMP, 277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, RANNGE -30/100F, DIFFERENTIAL 3.0/12F ADJUSTABLE,OPENS 35F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, SERIES: N1020, INPUT RANGE: -270 1800 DEGREES CELSIUS/-454 3272 DEGREES FARENHEIT, 100-240 VAC/VDC, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, SOLID STATE DRIVER / RELAY, 1/16 DIN DUAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, SUPPLY VOLTAGE 85-264 VAC, 48-62 HZ, RATED POWER, 8.5W. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, THERMOCOUPLE INPUT, 100-240 VAC, 48/62HZ, 8.5 W, REVERSE ACTING, ISOLATED 4MA20 OUTPUTS, SCREW TERMINAL, 0 - 1200 C. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, THERMOCOUPLES / 2-WIRE RTD OR LINEAR INPUT, RELAY OUTPUT 1, NO SP2 OUTPUT - OUTPUT 2, 115 VAC +/- 15%, 60-60HZ, DEGREES F. FREE 2 YEAR RADWELL WARRANTY... | |
| TEMPERATURE CONTROLLER,77-400 DEGREE F,AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER/PROGRAMME R. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLS, 837 SERIES, STYLE A, REMOTE BULB AND CAPILLARY, 190 DEGREES F, TYPE 4 & 13 METALLIC ALUMINUM ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLS, 837 SERIES, STYLE H, DIRECT HORIZONTAL IMMERSION, 290 DEGREES F, OPEN TYPE (WITHOUT ENCLOSURE). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLS, STYLE A, REMOTE BULB AND CAPILLARY, 25...125 DEGREES F, OPEN TYPE (WITHOUT ENCLOSURE). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE GAUGE 40-240DEG F 3-15PSI REAR MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE GAUGE RECEIVER 1/8IN NPT REAR MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE INPUT DEVICE, 20BIT, 4SPS, PRODUCT TYPE:TEMPERATURE INPUT DEVICE, SAMPLING RATE:4SPS, RESOLUTION (BITS):20BIT, NO. OF INPUT CHANNELS:1CHANNELS, NO. OF OUTPUT CHANNELS:-, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:± 73.125MV ROHS... | |
| TEMPERATURE LIMIT OR PROCESS CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE MOD HEAT/COOL MACO 8000 24VDC 0-700C J. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE PID CONTROLLER, 1/16 DIN (48 X 48MM),N480D-RP USB TEMPERATURE CONTROLLER, 1 RELAY + PULSE OUT, 1/16 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE PROBE, 15AMP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE REGULATOR, 91400 SERIES, INDICATING DIAL, 50-140 DEGREE F, 10-60 DEGREE C, 8 FT CAPILLARY LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE REGULATOR, INDICATING DIAL, 30-115 DEGREE F, 0-45 DEGREE C, 8 FT CAPILLARY LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENDER, 280F 1/2”-14 NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENDER, 280F 1/8”-27 NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENDER, 280F 3/8”-18 NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE, MECHANICAL, 120VAC-240VAC, SPDT, AUTOMATIC RESET, 30 TO 110 DEGREE F SETPOINT RANGE, 2 DEGREE F FIXED DIFFERENTIAL, FLANGE MOUNTED DUCT TEMPERATURE CONTROL WITH KNOB RANGE ADJUSTMENT, REPLACED PART# A19EAF-2C. | |
| TEMPERATURE, MECHANICAL, 24 TO 277VAC, SPDT, AUTOMATIC RESET, 20 TO 80 DEG F SETPOINT RANGE, 3.5 DEGREE F FIXED DIFFERENTIAL, COILED CAPILLARY AND SENSING BULB, HAZARDOUS LOCATION EXPLOSION PROOF REMOTE... | |
| TEMPERATURE/PROCESS CONTROLLER, 9400 CONTROLLERS, RELAY/RELAY, 1/16 DIN, DUAL DISPLAY CONTROLLER, 100-240 VAC, 50/60 HZ, RTD/THERMOCOUPLE/MV DC, DUAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERTURE / PROCESS CONTROLLER, DIGITAL, 1/8 DIN, CURRENT / RELAY OUTPUT, 100-24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMPERATURE CONTROL, -30/100 DEGREE F, SPST, OPEN LOW, MANUAL RESET, STYLE 1, 20 FT-CAP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER, ANALOG OUTPUT, 0.25 AMP, 90-130 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TURBO MOLECULAR PUMP CONTROL UNIT, 100V, . FREE 2 YEAR RADWELL WARRANTY | |
| UTC FIRE & SECURITY COMPANY, FENWAL CONTROLS, 92-311100-500, 92311100500, TEMPERATURE CONTROLLER, 17VA MAX, 100/240VAC, 50/60HZ, 0-999DEG/F. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REDUCTION UNIT,120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| WATLOW Controls & Indicators 935A-1CD0-000R | |
| WATLOW Controls & Indicators 96A0-CDDA-00RG | |
| WATLOW Controls & Indicators 97A1-DDAU-00RG | |
| WESTINGHOUSE, ARA22R, AR RELAY TOP ADDER, 4P, 2N0/2NC. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |