Texas Instruments High-Performance Analog Temperature/Process Control TPS2411PW

Description
IC, O-RING CONTROLLER 14-TSSOP; CONTROLLER APPLICATIONS:HIGH AVAILABILITY SYSTEMS, N+1 POWER SUPPLIES, SERVER BLADES, TELECOM SYSTEMS; INPUT VOLTAGE:16.5V; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:16.5V; CONTROLLER IC CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, O-RING CONTROLLER 14-TSSOP; CONTROLLER APPLICATIONS:HIGH AVAILABILITY SYSTEMS, N+1 POWER SUPPLIES, SERVER BLADES, TELECOM SYSTEMS; INPUT VOLTAGE:16.5V; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:16.5V; CONTROLLER IC CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 16840260 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
16840260
Temperature/Process Control 16840260
IC, O-RING CONTROLLER 14-TSSOP; CONTROLLER APPLICATIONS:HIGH AVAILABILITY SYSTEMS, N+1 POWER SUPPLIES, SERVER BLADES, TELECOM SYSTEMS; INPUT VOLTAGE:16.5V; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:16.5V; CONTROLLER IC CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, O-RING CONTROLLER 14-TSSOP; CONTROLLER APPLICATIONS:HIGH AVAILABILITY SYSTEMS, N+1 POWER SUPPLIES, SERVER BLADES, TELECOM SYSTEMS; INPUT VOLTAGE:16.5V; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:16.5V; CONTROLLER IC CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 16840260
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details