Radwell International Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
(2)SPDT MECH, NO APPROVALS. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) 1MB ASYNCH SRAM 64K X 16, 12NS, SMD; MEMORY SIZE:1MBIT; SRAM MEMORY CONFIGURATION:64K X 16BIT; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.. FREE 2 YEAR RADWELL WARRANTY
1/16 DIN TEMPERATURE CONTROLLER, 24-48V AC/DC. FREE 2 YEAR RADWELL WARRANTY
1/8 DIN UNIT, STANDARD ALARM UNIT, 85 - 264 VAC, OP1 RELAY, RELAY (FORM C), GREEN, ENGLISH, ENGLISH, NO INPUT ADAPTER. FREE 2 YEAR RADWELL WARRANTY
2AX+A2 - CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
2AX+SUM - SUMMER BOARD. FREE 2 YEAR RADWELL WARRANTY
30140 - TEMP CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
3200XM CONTROLLER, AC INPUT VOLTAGE 90-264 V, UNIVERSAL INPUT, AC INPUT CURRENT 1.5 A, AC INPUT FREQUENCY 47-63 HZ, MAXIMUM POWER CONSUMPTION 35 WATTS, MOBILITY ACCESS SWITCHES (MAX) UP TO...
4002-JC - 4000 T/C. FREE 2 YEAR RADWELL WARRANTY
4C-2 1/4DIN TEMP CNTRL VT PULS. FREE 2 YEAR RADWELL WARRANTY
A/C HEAT/COOLING CONTROL, SWITCH, 25-AMP, 240V, SPDT. FREE 2 YEAR RADWELL WARRANTY
ACCRITEM REGULATOR, 50/35, REVERSE ACTION, AIR OPERATED, RIGID COPPER BULB, 50-350F, 35-250PSI, 1/8 INCH NPT AIR CONNECTION. FREE 2 YEAR RADWELL WARRANTY
AIR HEATER ELEMENT, 25PSI, 2.8KW, 240VAC, 1500DEG, 11.7AMP. FREE 2 YEAR RADWELL WARRANTY
AMBIENT TEMPERATURE MONITORING DEVICE. FREE 2 YEAR RADWELL WARRANTY
ARMORSTART CONTROL MODULE, 24 VDC, 200 / 230 / 460 / 575 VAC, 1/2-1-1.5 HP, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ARMORSTART CONTROL MODULE, 3 PHASE, 7.6 AMP, 380-480 VAC 48-63 HZ INPUT, 24 VDC CONTROL VOLTAGE, 5 HP, WATERTIGHT ENCLOSURE, IP67. FREE 2 YEAR RADWELL WARRANTY
ARMORSTART DEVICENET STARTER, IP67/NEMA 4 WATERTIGHT ENCL, 24 V DC, 25 A RATED, ARMORCONNECT. FREE 2 YEAR RADWELL WARRANTY
ARMORSTART DOL 3 HP. FREE 2 YEAR RADWELL WARRANTY
ARUBA 3600 (0 AP SUPPORT) (0 AP SUPPORT) US USE ONLY. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY LOW LEVEL 1NO+1NC,S00 SEALED. FREE 2 YEAR RADWELL WARRANTY
BEARING TEMPERATURE SENSOR W/NTC THERMISTOR 2WIRE. FREE 2 YEAR RADWELL WARRANTY
BECKMAN, 63AI-DCSS, 63AIDCSS, PROCESS CONTROLLER, 4DIGIT, 0-12.00 DISPLAY, 110/220V, 60 SERIES. FREE 2 YEAR RADWELL WARRANTY
BLIND CONTROLLER, 2000 SERIES, 24 VDC SUPPLY, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
BOILER GAUGE, SQAURE, 4IN SIZE, 0-75 PSI, 60-260 DEG F, 1/2IN NPT MALE, 3-11/16IN DIAL. FREE 2 YEAR RADWELL WARRANTY
CAL CONTROLS Controls & Indicators 320050
CAL CONTROLS Controls & Indicators 3200
CAL CONTROLS Controls & Indicators 330000000
CAPP, TEMPERATURE CONTROLLER, 90-264VAC, 50/60HZ, ALL RELAY CONTACTS RESISTIVE 120-240 VAC. FREE 2 YEAR RADWELL WARRANTY
CHROMALOX Controls & Indicators 314624
CHROMALOX Controls & Indicators 3204-71000
CHROMALOX Controls & Indicators 4040-S00000
CHROMALOX Controls & Indicators 4082-CPTTR-11000
CHROMALOX Controls & Indicators 6040-SR0000
CHROMALOX Controls & Indicators 6050-1R000
CIRCUIT BOARD ASSEMBLY, LOSS OF FIRING PULSE INDICATION MODULE. FREE 2 YEAR RADWELL WARRANTY
COMPACT FLASH - ES MSTR CTLR. FREE 2 YEAR RADWELL WARRANTY
CONDITIONER CONTROLLER, 24 VAC OPERATING VOLTAGE, 50/60 HZ, WITH ANALOG/DIGITAL INPUTS, (3) ANALOG / (8) DIGITAL OUTPUTS, BACNET PTEC UNIT. FREE 2 YEAR RADWELL WARRANTY
CONDUCTIVE PLASTIC LINEAR POTENTIOMETER, 750 OHMS, (RV4NAYSD751A), 2 WATT, RESISTANCE TOLERANCE: 10%. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 40 POSITION RECTANGULAR RECEPTACLE CONNECTOR, IDC GOLD, 26-28 AWG,. FREE 2 YEAR RADWELL WARRANTY
CONTROL BOARD MODULE, AUTO MANUAL, .01-.6. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE RENEWAL PART, 280 FULL VOLTAGE STARTER, 120 VAC, CONTROL MODULE ONLY, 0.5-2.5 AMPS, ROUND MOTOR CONNECTION, 0.5 HP, OPTION 3- HAND/OFF/AUTO SELECTOR KEYPAD. FREE 2 YEAR RADWELL WARRANTY...
CONTROL MODULE RENEWAL PART, 280 FULL VOLTAGE STARTER, 120 VAC, CONTROL MODULE ONLY, 1.1-5.5 AMPS, ROUND MOTOR CONNECTION, 3 HP. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE, FREQUENCY AC DRIVE THERNET /IP, 1.4 A, 0.4 KW, 0.5 HP, 10 A RATED DEVICE, CONDUIT ENTRANCE WITH MOTOR CABLE SUPPLIED, EMI FILTER, OUTPUT CONNECTOR. FREE 2 YEAR...
CONTROL PANEL ASSEMBLY, TEMPERATURE CONTROL, MICROSET MULTISCAN 100057 TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY
CONTROL, WTA COMPENSATOR. FREE 2 YEAR RADWELL WARRANTY
CONTROL. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER CARD, DUAL CHANNEL, 64MB, 32-BIT. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER EPIR. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, 1/2 HP AT 240 VAC, 1/3 HP AR 20 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, ANALOGUE, MULTI-RANGE, 3AMP AT 250VAC, LED DISPLAY, 24VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, ANALYZER, TRANSMITTER, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, CONTROL VOLTAGE 120 VAC, 50/60 HZ, 230/400 VAC, 0.37/0.75 KW, 0.5-2.5 AMP. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, CONTROLLER PORTRAIT, 20 - 29 VAC/DC, LOGIC/RELAY/RELAY, NOT FITTED, RS485 COMMS CT AND LOGIC INPUT, EUROTHERM GREEN, ENGLISH PRODUCT LANGUAGE, ENGLISH MANUAL LANGUAGE. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, CONTROLLER PORTRAIT, 85 - 264 VAC, RELAY/RELAY/RELAY, NOT FITTED, NOT FITTED, EUROTHERM GREEN, ENGLISH PRODUCT LANGUAGE, ENGLISH MANUAL LANGUAGE. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, DUAL SETPOINT, 3 DIGIT 12-24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, INPUT 3X400-460V, 48-62HZ, OUTPUT 3X0-400/460V, 4A. RATED FOR 2.7 KVA AT 400V, 3.1KVA AT 460 V. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, JCL SERIES, RAMP/SOAK CONTROLLER, 1/32 DIN, RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, MASS FLOW 0-50MLN/MIN, FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, PWM 20A SWITCHING SYNCH BUCK 350KHZ SOP-8. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DAYTON Controls & Indicators 2E206
DCL SERIES CONTROLLER DIN RAIL MOUNT, CURRENT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DCT AVG. TEMP, 100K OHM, 18", RIGID. FREE 2 YEAR RADWELL WARRANTY
DEFINITE PURPOSE CONTROLLER 600V. FREE 2 YEAR RADWELL WARRANTY
DIGITAL PROCESS CONTROLLER, PROGRAMABLE ALARMS, DIGITAL COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL TEMP CONTROLLER, 0 TO 999F, 1/4 DIN, SENSOR TYPE K, PULSED 20 VDC. FREE 2 YEAR RADWELL WARRANTY
DIRECT ONLINE STARTER, ETHERNET/IP, IP66, NEMA TYPE 4, OVERLOAD RANGE 0.24 - 3.5 AMP, INTERNAL POWER SUPPLY, ARMORCONNECT MEDIA, NO SELECTION, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, PRODUCTIVITY MONITOR CONTROL, 12V OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, RATEMETER,AMBASSADOR , RATE INDICATOR W/ALARMS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , DIGITAL INDICATOR , 47 SERIES, 120VC, 50/60HZ , 100/800 DEGREE C . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2013, PROCESS CONTROLLER, SIPART-DR20, STANDARD CONTROLLER WITH K OUTPUT, 2 ANALOG INPUTS FOR CURRENT, 1 DIGITAL INPUT AND 1 DIGITAL OUTPUT, 220-240 VAC, WITHOUT TUEV CERTIFICATION. FREE...
DISCONTINUED BY MANUFACTURER 01/08/2008, EVALUATION UNIT, 24 VDC, TEMPERATURE COMPENSATION FOR SENSORS 3RG614/3RG615/3RG617 , LCD DISPLAY, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/30/2016, ARMATURE POWER SCR, THYRISTOR CTRL, FOR FLEXPAK 3000, 2 WIRE, SAME AS: ABB BALDOR 410403-79AZ, SAME AS: POWEREX 410403-79AZ, SAME AS: 410403-79AZ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 07/31/2015, VARISTOR, 600 VAC, METAL, OXIDE FOR MOTOR CONTROLLER, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (4120 TOUCHSCREEN CONTROL CARD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1/16 DIN PROPORTIONAL OR ON-OFF TEMPERATURE CONTROLLERS WITH DEDICATED INPUTS & RANGES, SOCKET MOUNT, QUICK DISCONNECT, TEMPERATURE CONTROLLER, 5 AMP, 115 VOLT, 0-300 DEG F. FREE 2...
DISCONTINUED BY MANUFACTURER, 10.01.2020, TEMPERATURE MONITORING RELAY, PT100, 0 TO 100C, 110-120/220-240 V AC, SC, 1 NO + 1 NC, PREFERRED SUCCESSOR: 3RS2500-1AW30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2-AXIS MACHINE CONTROLLER, 90-130 VAC, 47-63 HZ, 2 AMPS, 5 MCA FUSES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A9 SIGNAL CONTROLLER, 3 AMP, DUAL VOLTAGE, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALARM CONTROL MODULE, DUAL ALARM SETTINGS, RELAY OUTPUT, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG TEMPERATUE DISPLAY, WITH ALARM FUNCTION, RESISTRON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARD HOLDER SINGLE PROCESS 10TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT CONTROLLER, 3AMP, 230VAC, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR BACKSHELL, 2 PIECE BACKSHELL, 9 POSITIONS, ROUND CABLE, 180 DEGREE CABLE EXIT, SHIELDED, THERMOPLASTIC, NICKEL OVER COPPER, STRAIN RELIEF, SILVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL AMPLIFIER, STEPPER MOTOR CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL ASSY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, 2-SPEED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, ARMORSTART, 24 VDC, 200-575 V, 3 HP, 1.1/2.2 KW, 1.1-5.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SYSTEM, KEYPAD PANEL, 10 AMP FUSE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL UNIT, FERROCODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL, 115/230 VOLTS, 12 WATTS, DIGITAL, 6 DIGIT, OVERFLOW INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL, MFG 06/99. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER ,1/2 AMP ,110/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER - TRANSMITTER, 117VAC,TYPE C ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER DIGITAL, 300-350 V, 50 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 1/32 DIN, 3300 SERIES, LOW VOLTAGE, 12-24 V, SSD / RLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 120/240 VAC, 0-30 VDC, LOCAL I/O EXPANDER, 2.5/5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 120V, 1PHASE, 60HZ, 15AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, MLS300 SERIES, PID, 16-CHANNEL ANALOG INPUT MODULE,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, MODEL CVICII-L2, SINGLE PHASE, 115/230 V, 50/60 HZ, 4 AMP@115 V, 2 AMP@230 V, TO FIT WITH: ECS/ECPL(T)/ECD5/MC3 5-10/ECA15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, PAT MANUAL STATION, I/O, 4 VA, 50/60 HZ, 120/220 VAC, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, ZONE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL CONTROL/INDICATOR COMMUNICATION INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL CONTROLLER ,J-THERMOCOUPLE, 0-1000F ,7/5AMP ,120/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL CONTROLLER,.75AMP, 120VAC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL ENCLOSURE TEMPERATURE CONTROLLER 115V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL FLOW TRANSMITTER, PANEL MOUNT, 12/24 VDC, 1/2 TO 8 GF INSERTION FITTING INDICATING FLOW TRANSMITTER, GLASS FILLED POLY, 0 TO 3000, POSSIBLE REPLACEMENT 3-9900-1P, 5MXT0. FREE...
DISCONTINUED BY MANUFACTURER, DIGITAL PROGRAMMABLE TIMER, SHAWNEE II, SERIES 353A, 999.9 SECOND RANGE, 120 VAC, 60 HZ, WITH DISPLAY (ON DELAY), STANDARD UNIT , REPLACED BY SERIES 353B / 353C.
DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE CONTROLLER, 220 VAC, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL THERMOMETER , 120VAC, DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DME FC10 - TEMPERATURE CONTROLLER, 10AMP,2400W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, SINAMICS G120C, 1.1 KW, 380-480 V, FSA, UNFILTERED, 1.5 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ECLIPSE TEMPERATURE, 9-30VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC TEMPERATURE MONITOR, TEMPERATURE MONITOR, SAFETY TEMPERATURE MONITOR, 2 AMP, 230 VAC, 48-63 HZ, 0-120 DEGREE C, PT100, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMF/V CONVERTER, EMF-TO-VOLTAGE CONVERTER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENHANCED INTELLIGENT MODULE, EICM, 4 PORTS, RS-232 / RS-422 OR RS-485, PARALLEL PORTS, 1, CENTRONICS, ISOLATED, PORT ISOLATION, 500 VDC, PROTOCOL, TRISTATION, MODBUS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, FLOW CONTROLLER, 90-132 VAC, NO INPUT CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW RATE BATCH CONTROL UNIT, 0.2AMP, 115V, 50/60HZ, 6 DIGIT WITH 3 CHARACTER UNIT OF MEASURE IDENTIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FRONT BEZEL ONLY, FOR 580 TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HOT WATER CONTROL, SURFACE STRAP-ON, SPDT, CLOSE ON RISE SWITCH, 100-240 DEG FAHRENHEIT, 38-92 DEG CELSIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, K/J THERMOMETER, TEMPERATURE SENSORS, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KC BOWL FEEDER CONTROLLER, 120V, 60HZ, 12 AMP MAX OUTPUT, MAXIMUM FUSE RATING: 15A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP, 12V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAN CONTROLLER, 2 CHANNEL(S), 12.5MBPS, CMOS, PQFP128. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEAK TEST GAUGE, DUAL LED DISPLAYS, 5+1 DIGIT, PANEL MOUNT, SINGLE PHASE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT CONTROL, ON/OFF, FM APPROVED, MANUAL RESET, TOUCH-SAFE TERMINALS, 0-1400 DEG F, "J" T/C, LATCHING RELAY, 24 VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN PROCESSOR MODULE, EMPII V8, PANEL MOUNT, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO CONTROL, SINGLE STATION, 4-20MA DC INPUT, 30PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO CONTROLLER, SINGLE STATION, INTERACTIVE DISPLAY, CHASSIS WITHOUT HOUSING, ISOLATED OUTPUT SIGNAL, 120 VAC, 50/60 HZ, 30 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROPROCESSOR CONTROLLER, 10AMPS, 240VAC NOM, 45-66 HZ, 2400 W MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE SIGNAL SELECTOR, HIGH/LOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI POSITION DAMPER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE,MARKSMAN MATRIX INDUSTRIAL, 10.2 INCH SCREEN, 24 VDC, TOUCHSCREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE DIGITAL, 16 POINT, 24 VAC, TMR, OPTP, ISO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE ISOLATED RELAY SPDT 4INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE RELAY, DRY CONTACT, 32POINT, SINGLE NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERTEMPERATURE CONTROLLER, 1/4 DIN, RELAY, 20 AMP, SPST, NORMALLY-ENERGIZED, NORMALLY-OPEN CONTACT, SCREW TERMINALS, 120 VAC 50/60 HZ, TYPE J, 0-999F RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERTEMPERATURE CONTROLLER, 1/4 DIN, RELAY, 20 AMP, SPST, NORMALLY-ENERGIZED, NORMALLY-OPEN CONTACT, SCREW TERMINALS, 120 VAC 50/60 HZ, TYPE K, 0-1100C RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERTEMPERATURE CONTROLLER, 1/4 DIN, RELAY, 20 AMP, SPST, NORMALLY-ENERGIZED, NORMALLY-OPEN CONTACT, SCREW TERMINALS, 230 VAC, 50/60 HZ, TYPE J, 0-500C RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANEL METER, INCHES METER READING, +/-20V SENSOR/INPUT, 2A RELAY, 117VAC POWER, 50/60HZ FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PH CONTROLLER, 110 VAC, 50/60 HZ, 8 BUTTON KEYPAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PH CONTROLLER, 120-240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CONTROLLER, SERIES 400 CASCADE MODULE, WELD CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION VALVE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, A3 MODEL, 0-100 PSI, 0-6.8 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROL, 24VDC, 0.3AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROL, 3504 SERIES, 1/4 DIN UNIT, 85-264 VAC, ONE LOOP, 25 PROGRAMS, 500 SEGMENTS, 1 RECIPES, 30 WIRE, EOROTHERM GREEN, ANALOQUE INPUT, TRIP LOGIC OUTPUT, ENGLISH.
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER , ¼ DIN, 120/240 VAC 50/60HZ, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER , 1 DIN, 120/240 VAC 50/60HZ INPUT, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER , 1 DIN, 120/240 VAC, 50/60 HZ INPUT, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER , 1/4 DIN, 120/240 VAC 50/60HZ, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER , DIN, 120/240 VAC 50/60HZ, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER , DIN, 120/240 VAC, 50/60HZ, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER 1/4 DIN, 120/240 VAC 50/60 HZ, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 0-1.000, 4-20MADC, REVERSING ACTING, CONTROL MODE: 5=OPTION 4 ABOVE W/AUTO-MANUAL, DISPLAY OPTION 3 IS REQUIRED, INTERNAL SETPOINT, 4 TO 20 MA INPUT, 0 TO 1000...
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 1 DIN, 120/240 VAC 50/60HZ INPUT, TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 1/4 DIN, 535 SERIES, ANALOG OUTPUT 1, ANALOG OUTPUT 2, MECHANICAL RELAY OUTPUT 3, MECHANICAL RELAY OUTPUT 4, REMOTE SETPOINT, RS-485, 100-240 VAC, 50/60 HZ.
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 1/4 DIN, 535 SERIES, CE CERTIFICATION, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 1/4 DIN, 545 SERIES, MECHANICAL RELAY OUTPUT 1, MECHANICAL RELAY OUTPUT 2, ANALOG OUTPUT 3, ANALOG OUTPUT 4, REMOTE SETPOINT, 100-240 VAC, 50/60 HZ. FREE...
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 1/8 DIN, 120/240 VAC, 50/60HZ, TEMPERATURE CONTROLLER, 3 DIGIT THUMBWHEEL, DEVIATION METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 230 VAC, 13 W, SIPART DR20 S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, 535 SERIES, MECHANICAL RELAY OUTPUT 1, MECHANICAL RELAY OUTPUT 2, MECHANICAL RELAY OUTPUT 3, SLIDEWIRE FEEDBACK, 90-250 VAC, 50/60 HZ, 25 VA MAX, SCREW TERMINALS.
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, ELECTROMAX, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, LOGIC INPUT: CONTACT CLOSURE 12VDC @12MA, LOGIC OUTPUT: 12VDC @ <44MA, DC OUTPUT: 0-20MA <500. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, SERIES 53MC5000, 53MC5 MODEL, 4 LOOPS, 110/220 / 220/240 VAC, 50-60HZ, STANDARD RESOLUTION, STANDARD RS-232C CONFIGURATION PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, SIPART DR20, TYPE K, 220/240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, SIPART-DR20, 220-240VAC, 21VA MAX, 13W, IP20/30/64. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, TEMPERATURE CONTROL, 120/240VAC, 60HZ, 15VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, VISCOSITY CONTROL, LED DISPLAY, 10-DIGIT, PANEL MOUNT, MP90. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS MONITOR, 330 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS TIME INDICATOR, SERIES 600, 4 DIGIT, 115VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR CONTROLLER, 3A, 250 VAC, 50/60HZ, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL CONTROLLER, 1/4 DIN, CONTROL OUTPUT/RELAY, ALARM OUTPUT/RELAY, TERMINAL STRIP, 120-230 VAC, 50/60 HZ, TYPE J, 0-500C RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL CONTROLLER, 1/4 DIN, CONTROL OUTPUT/SSR DRIVE, ALARM OUTPUT/RELAY, 120 VAC, 50/60 HZ, TYPE K, 0-1999F RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL CONTROLLER, 1/4 DIN, CONTROL OUTPUT/SSR DRIVE, ALARM OUTPUT/RELAY, TERMINAL STRIP, 120-230 VAC, 50/60 HZ, TYPE J, 0-999F RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL CONTROLLER, 1/4 DIN, RELAY, 20 AMP RESISTIVE LOAD, TERMINAL STRIP, 120-230 VAC, 50/60 HZ, TYPE K, 0-1999F RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL CONTROLLER, 1/4 DIN, SOLID STATE RELAY DRIVE, 20 VDC @ 40 MA, TERMINAL STRIP, 120-230 VAC, 50/60 HZ, TYPE J, 0-999F RANGE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, RECORDER/CONTROLLER, PROPORTIONAL BAND, 0-500 BAUD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY ALARM,ACROMAG ALARM RELAY MODEL: 372-S-1 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT, SINGLE ALARM, 100 TO 240V AC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROOM SENSOR, RAPTOR RS STPT/OVRD/TMP DISPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROOM TEMP SENSOR, WITH OVERRIDE, SETPOINT (BEIGE), LED DISPLAY, REPLACED BY QAA2212.FWSN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROOM TEMPERATURE SENSOR, 20/120F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROOM TEMPERATURE SENSOR, MASTERSET, 1K OHM THERMISTOR, 20-120 DEGREE FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROOM TEMPERATURE SENSOR, WHITE, REPLACED BY QAA2212.EWSN OR QAA2212.EWNN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCALER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR,TEMPERATURE, ROOM SENSOR, W/PLAIN THERMISTER, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 90-130 VAC, 47-63 HZ, 2 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SONOCO WATER HEATER CONTROLLER, 50/60 HZ, 187-264 VOLTS, 3 PHASE, 7.5 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SP/OT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSTEM MONITOR, 3300/01 SERIES, TRANSDUCER VOLTAGE OPTION, 18-24 V, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMP CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONCENTRATOR, 8 TEMPERATURE SENSORS, ANALOG OUTPUT, INPUT: 18-60 VDC AT .1 AMP, COMPATIBLE WITH TEMPERATURE PORT INPUT OF THE SCU/SCU+/ACU/ACU+/NC U CONTROLLERS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTRO,L NON ISOLATED CURRENT, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL MODULE, SIMATIC S5, IP 244B TEMPERATURE-CONTROL MODULE FOR S5-115U/135U/155U M, SELF-ADJ POSITION AND ANALOG INPUTS WITH HIGH INTERFERENCE SUPPRESSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 0 - 400 F RANGE, 20A OUTPUT, 102-132 VAC, 50/60 HZ, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 0-1000 DEG F / -18-540 DEG C, TYPE J THERMOCOUPLE, DUAL SCALE, RELAY W/ MANUAL RESET, 120~240 VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/16TH DIN, REPAIRED IN UNDER 5 DAYS, ENGINEERING CAN RECOMMEND REPLACEMENTS , CALL 800-332-4336 EXT 813, , TEMPERATURE CONTROLLER QUICK DISCONNECT 0-1200°C. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 1/16TH DIN, REPAIRED IN UNDER 5 DAYS, ENGINEERING CAN RECOMMEND REPLACEMENTS , CALL 800-332-4336 EXT 813, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 100-240 VAC LINE RATING, 2 AMP 240 VAC RESISTIVE RELAY RATING, 12 VDC @ 5-40 MA LOGIC RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 115VAC, 500W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 120 V, SPDT, 55-90 F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 256 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 3200 SERIES, 48 X 96 MM, STANDARD CONTROLLER, 85-264 VAC, LOGIC OP1, TRIAC OP2, GREEN FASCIA COLOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 5 VA, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 550, FULL SCALE INDICATING SINGLE SETPOINT, THERMOCOUPLE INPUT, TYPE: J, SPDT RELAY, TEMPEARTURE RANGE: 0 - 800 DEGREE F, 0 TO 430 C. FREE 2...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, ANALOG, 0-800 F, TYPE J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, MANUAL SETPOINT, ANALOG DEVIATION METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/32 DIN PID CONTROLLER WITH STANDARD AUTOTUNE, 5 VDC, 10 MA, RELAY 24/250 V, 100-240 V + 10%, 50/60 HZ, 3 VA, ***INCOMPLETE PART NUMBER***,...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/4 DIN, 120/230 VAC, 50/60 HZ, 4-20 MA LOAD, TYPE RTD, 0-999F RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 1/4 DIN, 120/230 VAC, 50/60 HZ, TYPE J, 0-999F RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 10 AMP, 240 VAC, 45/66 HZ, 2400 W MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 100-260 VAC, 50/60 HZ, 15 AMPS, 0.05 DEGREE C SET POINT STABILITY, -30 TO 225 DEGREE C RANGE, 1-10 DEGREE C BANDWIDTH, MULTI-TURN POTENTIOMETER. FREE...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 115 V, 10 AMP, 250 V, SERIES 6100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 115/230VAC, ANALOG, DEVIATION INDICATOR LIGHT, HI TEMP, ON CTRL, LO TEMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 120/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 200 SERIES, 110-230 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 240 VAC, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 300 SERIES, 320 PROCESS MONITOR, 240 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 301 SERIES SELFTUNE, DIGITAL, NO ALARMS, THERMOCOUPLE J/K/E INPUT, 10 AMP RELAY OUTPUT, 120/240 VAC SUPPLY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 323/456 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 4 DIGIT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 5-10A, 120-240VAC, 100-600F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 6100 SERIES, 1/16 DIN PANEL, SOCKET MOUNT, PROPORTIONAL TEMPERATURE CONTROL, J INPUT TYPE, 0-500 DEGREE TEMPERATURE RANGE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 701 SERIES, ADJUSTABLE, 240 VAC, 50-375 DEG F RANGE, TYPE J, 8- PIN OCTAL PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 701 SERIES, ADJUSTABLE, 240 VAC, 50-500 DEG F RANGE, TYPE J, 8- PIN OCTAL PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 8 W, 100-240 VAC, 48-62 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, 90-264VAC, INPUT50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DEG.F, OUTPUT-4-20MA DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, FORMAT 48MM X 48MM, INCL. 1 ANALOG INPUT, 2 RELAYS AND 2 LOGIC INPUTS OR 2 LOGIC OUTPUTS, AC/DC 20-30V, 48-63HZ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, MODEL NUMBER, SOLID STATE, N.0 CONTACT, 120/240 VAC, 1 AMP, RMS, DIAL, 0-2000 DEGREES F, TYPE K T/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, ON/OFF OR PROPORTIONAL, 1/4 DIN, RELAY OUTPUT, NORMALLY OPEN, SPST, 20 AMP 240 VAC RESISTIVE LOAD, TERMINAL STRIP, 120-230 VAC, 50/60 HZ, TYPE J THERMOCOUPLE...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, ON/OFF, NON-INDICATING, 15 AMP RELAY OUTPUT, TYPE K THERMOCOUPLE, 0-2000 F / 0-1000 C, 120/230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PRO350, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SELF TUNE , 2 ALARMS, SINGLE SET POINT, 1/4 DIN CUT OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, SMART SERIES, MICROPROCESSOR-BASED , 15 AMP, W/ DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, STAT350, S2 STYLE, 100/240VAC, 50/60HZ, 20VA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, THERMOCOUPLE, TAYLOR MICRO-SCAN 500 INDICATING PROCESS CONTROLLER, 1/4 DIN PACKAGE HOUSING, 120 / 240 V, 50 / 60 HZ, 25 VA MAX, 4 - 20...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, TYPE E-AR-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, VERSION /1, 2-POINT, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, WITH AUTO-TUNING PID, 1/4 DIN, 100-240 VAC, 50/60 HZ, THERMOCOUPLE INPUT, 4-20 MA DC, 2 AUX RELAY ALARMS, 4-20 MA LOOP, 0-1400 DEGREES F, TYPE...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, WITH AUTO-TUNING PID, 1/4 DIN, 100-240 VAC, 50/60 HZ, THERMOCOUPLE INPUT, 4-20 MA DC, 2 AUX RELAY ALARMS, 4-20 MA LOOP, 0-2000 DEGREES F, TYPE...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, WITH AUTO-TUNING PID, 1/4 DIN, 100-240 VAC, 50/60 HZ, THERMOCOUPLE INPUT, DUAL SPST RELAY 7/5 AMP, NO ALARMS, RS485, 0-1400 DEGREES F, TYPE J .
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, WITH AUTO-TUNING PID, 1/4 DIN, 100-240 VAC, 50/60 HZ, THERMOCOUPLE INPUT, PULSED DC 0-20 VDC, HEATING ONLY, 2 AUX RELAY ALARMS, 4-20 MA LOOP, 0-1400...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, WITH AUTO-TUNING PID, 1/4 DIN, 100-240 VAC, 50/60 HZ, THERMOCOUPLE INPUT, SPST SS RELAY 1 AMP, 4-20 MA DC, 1 AUX RELAY ALARM, RS232C, 0-1400...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, WITH AUTO-TUNING PID, 1/4 DIN, 100-240 VAC, 50/60 HZ, THERMOCOUPLE INPUT, SPST SS RELAY 1 AMP, PULSED DC 0-20 VDC, NO ALARMS, RS232C, 0-1400 DEGREES...
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER,EXTECH, PID, 4-20 MA , 1/16 DIN RELAY OUTPUT, 90-260 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE DISPLAY, 550 SERIES, TYPE J, TEMPERATURE RANGE: -73 - 538C, SUPPLY: 240 VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE GAUGE, 5-INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE INDICATOR, 120VAC, 50/60HZ, SERIES 550. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE LIMIT CONTROLLER, SERIES 340, DUAL CHANNEL, LATCHING, T/C INPUT, 5 AMP RELAY, 120/240 VAC, DUAL CHANNEL HIGH/HIGH, AUTOMATIC RESET, J T/C, 50-1550 DEGREES F, INTEGRAL SET...
DISCONTINUED BY MANUFACTURER, TEMPERATURE LIMIT CONTROLLER, SERIES 340, DUAL CHANNEL, LATCHING, T/C INPUT, 5 AMP RELAY, 120/240 VAC, DUAL CHANNEL HIGH/HIGH, MANUAL RESET, J T/C, 0-500 DEGREES F, INTEGRAL SET...
DISCONTINUED BY MANUFACTURER, TEMPERATURE LIMIT CONTROLLER, SERIES 340, DUAL CHANNEL, LATCHING, T/C INPUT, 5 AMP RELAY, 120/240 VAC, DUAL CHANNEL HIGH/LOW, MANUAL RESET, K T/C, 0-2000 DEGREES F, INTEGRAL SET...
DISCONTINUED BY MANUFACTURER, TEMPERATURE LIMIT CONTROLLER, SERIES 340, DUAL CHANNEL, LATCHING, T/C INPUT, 5 AMP RELAY, 120/240 VAC, SINGLE CHANNEL HIGH, AUTOMATIC RESET, J T/C, 0-1000 DEGREES F, INTEGRAL SET...
DISCONTINUED BY MANUFACTURER, TEMPERATURE MONITOR, -22-158 DEGREES FARENHEIT, 3V BATTERY, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE MONITOR, 6 CHANNEL, LED STATUS , FRONT PANEL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROL, 1/16IN DIN PID, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROL, 4000 SERIES, SHORT CASE, RANGE / 0-1000 DEGREE F, 7/5 AMP, SINGLE PHASE, 120/240 VAC, 50/60 HZ, 1/4 INCH DIN, PANEL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROL, 4000 SERIES, SHORT CASE, RANGE / 0-999 DEGREE F, 7/5 AMP, SINGLE PHASE, 120-240 VAC, 50/60 HZ, 1/4 INCH DIN, PANEL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROL, INPUT / 120/240 VAC / 50/60 HZ, 1/4 INCH DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROL,15VDC, PULSED RELAY, 100-240VAC, HTC/2 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROLLER, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROLLER, 0-399 DEGREES C, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE PROCESS CONTROLLER, 100/240 VAC, 50/60 HZ, 1/4 DIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE REGULATOR, 110-240 DEGREE F, 40-115 DEGREE C, 11 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE REGULATOR, 80-210 DEGREE F, 30-100 DEGREE C, 11 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, 30/250 DEG F, 0/120 DEG C, 15 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, 0 TO 100 C PT, OUTPUT 4 TO 20 MA, 0 TO 750 OHM, 4 VA, 3 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, FIELD MOUNT HOUSING, DUAL-COMPARTMENT HOUSING, ALUMINUM, 1/2-14-IN. NPT, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, SINGLE-SENSOR INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE, SENSOR, 6IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE/PRCESS CONTROLLER, TEXT DISPLAY, LINE RATING100-240 VAC, 48-62 HZ, 9 W, RELAY RATING 240 VAC, 2 A, LOGIC INPUT12 VDC, 12 MA, LOGIC OUTPUT 12 VDC, 44...
DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL, SERIES 350, MODEL-2, 120 VAC, 4 AMP OUTPUT RELAYS, DUAL DISPLAY 4 DIGIT, RS485, TC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROL,300 SERIES, 120 VAC,TC INPUT,120VAC,RELAY OUTPUT,DUAL DISPLAY,4 DIGIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, ¼ DIN, 120/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, 1/4 DIN, 15-BUTTON, LED DISPLAY, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE/PROCESS CONTROLLER, SIPART DR 19, 96MM-96MM BASIC UNIT, K-OUTPUT AND S-OUTPUT, 1 ANALOG INPUT (TC/RTD/R), 2 DIGITAL INPUTS AND OUTPUTS,230/115V AC,4 DIGIT DISPLAYS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TEMPERTURE TRANSMITTER, -40-120F 3' CAP * TEMPERATURE TRANSMITTER. REMOTE BULB. RANGE -40 TO 120F. BULB 1/4 X 4 . 3'CAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEST ANALYSIS SYSTEM, 115/230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE INPUT MODULE, ISOLATED, TEMPERATURE DISPLAY, MASTERLOGIC-200 INPUT/OUTPUT MODULE, 4 CHANNELS, TYPE OF INPUT SENSOR: K-J-E-TB-R-S-N-C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME PROPORTIONAL TEMPERATURE CONTROLLER, 0-1000F, 11PIN, 5AMP, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UV MONITORING STATION, 100-240 VAC, 50/60 HZ, 12 AMP, PANEL MOUNT, REPLACED BY 41114-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VAV UNIT CONTROLLER, 24 VAC, 0.5 AMP, 30 VDC MAX SINGLE INPUT, 30 VAC TRIAC OUTPUT, 1 AMP TRIAC OUTPUT, 0-50 DEGREE C TEMPERATURE RANGE. FREE 2...
DISCONTINUED BY MANUFACTURER, VENTILATION CONTROL, LINE VOLTAGE 120/240VAC, REPLACED BY 1UHH2 OR 2NNR9. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLUME CONTROLLER, PREDATOR VAV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WEIGH ENGINE MODULE, MINI SERIES, SUPPLY: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS REMOTE TRANSMITTER, UP TO 8 SENSORS W/ 1 RECEIVER, OVERRIDE BUTTON, 4 SELECTABLE TRANSMISSION INTERVALSCAN BE USED OUTDOORS AS A TEMPERATIURE SENSOR. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER,POWER CONTROLLER, INPUT 4/20MA, AUXILIARY SUPPLY 110/120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROCESS CONTROLLER, 1/8 DIN,120/240 VAC 50/60HZ,TEMPERATURE CONTROLLER,3 DIGIT THUMBWHEEL,DEVIATION METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROCESS CONTROLLER, EXTECH, PID, PROCESS, 1/4 DIN RAMP, 4/20 MA INPUT/OUTPUT , 4-20 MA LINEAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROCESS VISCOMETER, 90-264 VAC, 50/60 HZ, 20 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,REMOTE TERMINAL UNIT,24VDC,RTU3305. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROL, 300 SERIES,120 VAC, 4 VA,TC INPUT,DUAL DISPLAY,4 DIGIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TEMPERA TURE CONTROL,MODEL 543,0-800 DEG F,TYPE J THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TEMPERA TURE/PROCESS CONTROL,SELF-TUNE PLUS,120/208/240VAC, 50/60HZ,SINGLE PHASE,10VA,DUAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,VENTILA TOR CONTROLLER UNIT,MICROPROCESSOR BASED CONTROLLER,65-85 DEGREE ROOM SETPOINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED NY MANUFACTURER,PULSE AMPLIFIER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCRETE VALVE CONTROLLER, TXP SERIES, 1.0 CV PILOT VALVE, SINGLE COIL, UP TO FOUR CONDUIT ENTRIES, PRE-ADJUSTED TO 90, LOW PROFILE, EASY VISIBILITY, NAMUR SHAFT. FREE 2 YEAR RADWELL WARRANTY...
DUAL ALARM MODULE, 2000 SERIES, HIGH/LOW, 1-5 VDC INPUT, PCB MOUNTED RELAY OUTPUT, 1-5 VDC ADJUSTABLE ALARM POINT, 24 VDC SUPPLY, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC TEMPERATURE CONTROL -30F TO +220F DIGITAL. FREE 2 YEAR RADWELL WARRANTY
EMAC CONTROLLER, V2.1, 100-240VAC, 50/60HZ, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
ETHERNET CONTROLLER, 100 MBPS, IEEE 802.3U, 3.135 V, 3.465 V, LQFP, 48 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ETR-4 SURFACE (SUB-PANEL) MOUNT TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY
EUROTHERM CONTROLS Controls & Indicators 3208/CC/VH/RRRX/X/XX X/G/ENG/ENG
EUROTHERM CONTROLS Controls & Indicators 3216/CC/VH/DRXX/R/XX X/S/ENG/ENG/XXXXX/XX XXX/XXXXX/XXXXXX/X// ///////
EUROTHERM CONTROLS Controls & Indicators 3216/CC/VH/RRXX/R/XX X/G/ENG/ENG
EX PZ PURGE SYSTEM, 5000Q SERIES, MAIN CONTROL UNIT, ZONE 2 AND 22, GAS AND DUST, POLYESTER HOUSING MATERIAL, OUTSIDE ENCLOSURE, 230VAC (514612). FREE 2 YEAR RADWELL WARRANTY
EXTECH Controls & Indicators 48VFL11
EXTECH Controls & Indicators 48VTRA3S
F056773 , CONTROLLER W/ UNIVERSAL INPUT, 1 LOGIC OUTPUT, 1 RELAY OUTPUT, POWER SUPPLY 100240VAC. FREE 2 YEAR RADWELL WARRANTY
F056775 , CONTROLLER W/ UNIVERSAL INPUT, 1 LOGIC OUTPUT, 1 RELAY OUTPUT, POWER SUPPLY 11…27VAC. FREE 2 YEAR RADWELL WARRANTY
FAN MOTOR SPEED CONTROLLER, 120 THRU, 277 V, 10 AMP, ADJUSTABLE MINIMUM SPEED LIMIT. FREE 2 YEAR RADWELL WARRANTY
FANCTRL,CUTIN 150F,CUTOUT 130F. FREE 2 YEAR RADWELL WARRANTY
FENWAL CONTROLS ,53550-4, 535504, TEMPERATURE CONTROLLER, 115V, 50-60CY, 5AMP. FREE 2 YEAR RADWELL WARRANTY
FLAME CONTROL, 120VAC, 50/60HZ, W/O MODULATOR CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
FLUID CONTROL MODULE, 4 AMP MAX, 12-30 VDC, TYPE 1 ENCLOSURE, CUBE. FREE 2 YEAR RADWELL WARRANTY
FLUID CONTROL. FREE 2 YEAR RADWELL WARRANTY
FLUSH MOUNT TEMP SNSR, TEC/RJ-11, METAL. FREE 2 YEAR RADWELL WARRANTY
FOXBORO, 62HM-5ES-0-L, TEMPERATURE PROCESS CONTROL, 118VAC, 60FREQ. FREE 2 YEAR RADWELL WARRANTY
FOXBORO, 62HM-5ES-0H-L, 62HM5ES0HL, TEMPERATURE PROCESS CONTROL, 118VAC, 60FREQ. FREE 2 YEAR RADWELL WARRANTY
FOXBORO, 62HM-CUSTOM, 62HMCUSTOM, TEMPERATURE PROCESS CONTROL, 118VAC, 60FREQ. FREE 2 YEAR RADWELL WARRANTY
FOXBORO, 67HSTG2-E-0H, 67HSTG2E0H, TEMPERATURE CONTROLLER, 118VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
FOXBORO, 67HTG-0H, 67HTG-0H, AUXILIARY STATION, 118VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
FREQ CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
FULL VOLTAGE STARTER, 280 SERIES, ETHERNET/IP, 24V DC, 10 A RATED DEVICE, CURRENT RANGE 0.24 - 1.2 A, ARMORCONNECT POWER MEDIA CONNECTION WITH MOTOR CABLE SUPPLIED. FREE 2 YEAR RADWELL...
FUSE, CONTROL TRANS, 1A, 500V. FREE 2 YEAR RADWELL WARRANTY
GEFRAN Controls & Indicators 401-DDR-0
GEFRAN Controls & Indicators 600-R-R-0-0-1
GEFRAN Controls & Indicators 600-R-R-R-0-1
HEATER 1000WATT 230V 5INCH ID 2INCH WIDE. FREE 2 YEAR RADWELL WARRANTY
HEATER 1200WATT 230V 4.75INCH 2.5INCH WIDE. FREE 2 YEAR RADWELL WARRANTY
HEATER 720WATT 230V 4.5INCH DIA 2.5INCH WIDE. FREE 2 YEAR RADWELL WARRANTY
HI-LIMIT / OVER TEMP CONTROLLER, 1/16 DIN, OVERTEMPERATURE CNTRL, 6050 SERIES, 1/16 DIN, DUAL 4-DIGIT DISPLAY, LIMIT CONTROL, 6050-1R020, 314691, RELAY 5A, RELAY 2A. FREE 2 YEAR RADWELL WARRANTY
HIGH TEMP LIMIT CONTROL, 24"CAP, 510F, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL Controls & Indicators 31022289
HOT AIR HEATER CLOSED-LOOP POWER CONTROLLER, 120-240V, INPUT: 4-20MA, 30AMP, 1PHASE. FREE 2 YEAR RADWELL WARRANTY
HOT WATER REGULATOR MODEL 1000. FREE 2 YEAR RADWELL WARRANTY
IC, CURRENT MODE PWM, 3846, DIP16; INPUT VOLTAGE:15V; OUTPUT VOLTAGE:13.5V; OUTPUT CURRENT:100MA; FREQUENCY:500KHZ; POWER DISSIPATION PD:1W; SUPPLY VO. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL PROCESS CONTROLLER, WALL MOUNT VERSION, NUMERICAL KEYPAD, PLUG-AND-PLAY TERMINALS, CAT STRING: F4-4P-RH-XX-XXXX-B0A , PC200. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE ANALOG 0-5VDC 32PT TMR DIFF DC CPLED. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CONTROL BOARD, FURNACE CONTROL, SINGLE STAGE, FAN SPEED, DIAGNOSTIC LED. FREE 2 YEAR RADWELL WARRANTY
ITC S-20D - TEMP CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
JUMO Controls & Indicators 701160/8-0153-001-23
JUMO Controls & Indicators 701160/8-0153-001-25
JUMO Controls & Indicators 701540/831-02
KONO , 480, ANALOG TEMPERATURE CONTROLLER, 1/16 DIN. FREE 2 YEAR RADWELL WARRANTY
LANDIS & GYR Controls & Indicators 544-770B
LIMIT CONTROL, ADJUSTABLE SNAP DISC, ONEN ON RISE (S.P.S.T.), RANGE = 135 F TO 175 F, DIFFERENTIAL = 20 F. FREE 2 YEAR RADWELL WARRANTY
M24, FEMALE 4-PIN RECEPTACLE, 1 METER. FREE 2 YEAR RADWELL WARRANTY
MASS FLOW CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
MICROPROCESSOR TEMPERATURE CONTROLLER, 1/16 DIN, LOGIC OUTPUT 2, RELAY OUTPUT 3, NO COMM, 100-240 VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
MICROPROCESSOR TEMPERATURE CONTROLLER, 1/16 DIN, RELAY OUTPUT 2, CONTINUOUS 0...10V (0/4...20MA) OUTPUT 3, RS485 (2 WIRES), 100...240VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
MICROPROCESSOR TEMPERATURE CONTROLLER, 1/16 DIN, RELAY OUTPUT 2, NO OUTPUT 3, NO COMM, 100-240 VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
MICROPROCESSOR TEMPERATURE CONTROLLER, 600 SERIES, 1/16 DIN, 2 LOGIC OUTPUT, 100-240 VAC, LED DISPLAY, NO COMM, OPERATING TEMPERATURE 0 TO +50 DEGREES C, IP65. FREE 2 YEAR RADWELL WARRANTY
MICROPROCESSOR TEMPERATURE CONTROLLER, FACEPLATE CONFIGURABLE, UNIVERSAL INPUT, 4-DIGIT SINGLE DISPLAY, THREE OUTPUTS OR TWO OUTPUTS + AUXILIARY INPUT. FREE 2 YEAR RADWELL WARRANTY
MICROPROCESSOR TEMPERATURE CONTROLLER, FACEPLATE CONFIGURABLE. UNIVERSAL INPUT, 4-DIGIT SINGLE DISPLAY, TWO OUTPUTS; DIMENSIONS 48X48MM. FREE 2 YEAR RADWELL WARRANTY
MODULE CONTROL, SPEC 200, SINGLE UNIT. FREE 2 YEAR RADWELL WARRANTY
MODULE POWER DISTRIBUTION THREE LOOPS. FREE 2 YEAR RADWELL WARRANTY
MONITOR ,300 SERIES, 120VAC, 4 DIGIT. FREE 2 YEAR RADWELL WARRANTY
OEM670X CONTROLLER BOARD ON. FREE 2 YEAR RADWELL WARRANTY
OUTDOOR TEMP SENSOR, 100 K OHM THERMISTOR, METAL. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, WITH CABLE, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
PID CONTROLLER, 1/32 DIN, 3300, STANDARD, 100-240 VAC, SSD / 2 AMP RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
PILLOW BLOCK-066273. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 50 OHM, 2 W, 2IN SHAFT. FREE 2 YEAR RADWELL WARRANTY
POWER METER, MULTIFUNCTION, NEVER USED, AVAILABLE. FREE 2 YEAR RADWELL WARRANTY
POWERPULSE, ELECTRONIC THERMOSTAT, CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, 5K, 10 TURNS, WIREWOUND. FREE 2 YEAR RADWELL WARRANTY
PROCESS CONTROLLER 4-20MADC 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PROCESS INDICATOR, DIGITAL DISPLAY, HORIZONTAL UNIT 96 X 48 MM, STANDARD ALARM, 24 AC OR DC, 1 RELAY OUTPUT, GREEN DISPLAY, ENGLISH, INPUT ADAPTOR 0-10V DC. FREE 2 YEAR RADWELL...
PROCESS MONITOR 120VAC INPUT 56/60HZ. FREE 2 YEAR RADWELL WARRANTY
PROCESS MONITOR, 300 SERIES, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
PROCESS TEMPERATURE CONTROLLER, 3200 SERIES, RELAY OUTPUTS, 85 TO 264 VAC, ENGLISH, 3216/CC/VH/RRXX/R/XX X/G/ENG/ENG/XXXXX/XX XXX/XXXXX/XXXXX. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE LOGIC 4PDT REED. FREE 2 YEAR RADWELL WARRANTY
RESISTIVE & OPTICAL. FREE 2 YEAR RADWELL WARRANTY
RETRO-REFLECTIVE CONTROL, 11-28VDC, ON/OFF, MODEL NUMBER A23000. FREE 2 YEAR RADWELL WARRANTY
RITTAL, 33-04240, 3304240, RECEPTACLE, DS24, 5AMP, 480V. FREE 2 YEAR RADWELL WARRANTY
ROOM CONTROLLER, NON-AUDIO, DOME LAMP, 4 BULB. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR, -58 / 122 F, PLATINUM. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR, BEIGE, TEC , 10 K OHM. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR, W/OVERRIDE SETPOINT DISPLAY, TEC RM SNSR-W/STPT,IND,OVRD ,WH. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR,IMM 100K OHM ,THERMAL. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR-W/STPT OVERIDE, BEIGE. FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISC 6IN TYPE/FCOV-T 15.6PSIG 72DEG F. FREE 2 YEAR RADWELL WARRANTY
SAFETY STARTER, CONTROLLER, ARMORSTART, 280/1, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, ROOM TEMPERATURE, 3-11/32IN HIGH,2-1/2IN WIDE, 1-1/2IN DEEP, SENSING ONLY, WHITE, SENSING RANGE 55-95F, 13-35C, SERIES 1000. FREE 2 YEAR RADWELL WARRANTY
SERIES 32 A, TEMPERATURE / PROCESS CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
SIEMENS INDUSTRY Controls & Indicators 536-777-25
SIEMENS INDUSTRY Controls & Indicators 540-670B
SIEMENS INDUSTRY Controls & Indicators 540-680FA
SIEMENS INDUSTRY Controls & Indicators 540-680FB
SIEMENS, 587-680, 587680, ROOM SENSOR, ANALOG RAPTOR SERIES, . FREE 2 YEAR RADWELL WARRANTY
SIEMENS, 587-694, 587694, TEMPERATURE SENSOR, 10K OHM,. FREE 2 YEAR RADWELL WARRANTY
SIGNET SCIENTIFIC Controls & Indicators 3-9010.111
SILICON CONTROLLED RECTIFIER, 75A RMS, 70A, 1200V DRM, 1200V RRM, 1 ELEMENT, TO-274AA, LEAD FREE, SUPER-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
SIPART DR22 CONTROLLER ""NEW"" FOR AC 230/115V POWER SUPPLY STANDARD CONTROLLER WITH - 3 ANALOG INPUTS 0/4 TO 20 MA OR 0/2-10 V - 3 ANALOG OUTPUTS 0/4 TO 20...
SIPLUS S7-300 FM 350-2 FOR MEDIAL STRESS. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL, SPEED CONTROL, BLACK, 6 A, 115V VOLTAGE, 2 3/4 IN WIDTH (IN.), 4 1/2 IN HEIGHT (IN.). FREE 2 YEAR RADWELL WARRANTY
STARTER, CONTROL MODULE, DEVICENET, CNTL MOD., IP67/NEMA 4 WATERTIGHT ENCL, 120V AC, 1.1 5.5 AMP, HAND OFF AUTO SELECTOR KEYPAD. FREE 2 YEAR RADWELL WARRANTY
STARTER, FULL VOLTAGE, DEVICENET, 24 VDC, 10 A RATED DEVICE, CURRENT RANGE 0.24 - 1.2 AMP, ARMORCONNECT POWER MEDIA CONNECTION WITH MOTOR CABLE SUPPLIED, HAND-OFF-AUTO SELECTOR KEYPAD. FREE 2 YEAR...
STERLCO, 601.00405.06, 6010040506, TEMPERATURE CONTROL, 250DEG F. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR INGERSOLL RAND 39419668, TEMPERATURE SWITCH. FREE 2 YEAR RADWELL WARRANTY
SYSTEM MONITOR FAULT-READY-TRIP W/MODE-MUTE. FREE 2 YEAR RADWELL WARRANTY
TA155 SERIES MANUAL CHANGEOVER THERMOSTATS, ON-OFF, 24-277 VAC, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TEMP CONTROL. FREE 2 YEAR RADWELL WARRANTY
TEMPEATURE CONTROL MODULE DI8/D08 24VDC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE / PROCESS CONTROLLER, 40 SERIES, 4040 MODEL, 1/4 DIN, OUTPUT 1 RELAY - 2 AMP RESISTIVE / 240 V AC, OUTPUT 2 RELAY - 2 AMP RESISTIVE / 240...
TEMPERATURE AND PRESSURE DOUBLE INDICATOR / ALARM UNIT, POWER SUPPLY 10VDC/120MA (STRAIN-GAUGE), 1 RETRANSMITTED OUTPUTS 0/4..20MA(0..10V). FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE BENCH METERPH/MV LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL 0-800DEGREES FAR PROPORTIONAL. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL 120-240VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL 15-140DEG F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL CPU 3CARD ASSEMBLY HOT RUNNER. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL DIGITAL 96C. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL PROBE, 350-50F, 12 INCH. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL SYSTEM LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL VENTILATION 120/240VAC SPST. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, 0-300 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, 1/16TH DIN, QUICK DISCONNECT, K INPUT, 0-500F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, DEMAND COOLING, MANUAL RESET, 125V. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, ETC SERIES, SINGLE STAGE, W/ 8' SENSOR, -30-220DEG F, 120/208/240 VAC, 120/240 V INPUT, IP67. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL, REFRIGERATION, 25/50 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROL. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLER 7.5AMP 9-26VDC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLER DIGITAL. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER -34 TO 32DEG C. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 100-240VAC 50/60HZ 7-11VA. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 115/230 VAC SUPPLY 15AMP. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 240V TYPE K 0-250C. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 2AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 400V 50HZ. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 550 SERIES. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 90-260VAC INPUT PT100. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER 90-260VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER ALARM1/HEAT/COOL/ALA RM2. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER DIGITAL. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER MIC6000. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER THERMISTOR SENSING. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER TYPE JX100. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 0-1000 DEG F, TYPE J THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 1/16 DIN, DUAL 4-DIGIT DISPLAY, 100-240 VAC, RELAY OUTPUT, MODEL 6040-RR0000. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 1/32 DIN, PID TEMPERATURE CONTROLLER, 85-260 VAC / VDC, AUTO-TUNE FUNCTION, PROCESS HIGH/LOW ALARM, RED LED LETTERING. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 10AMP, 2400 W MAX, 240VAC, 45-66HZ. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 115/230V, 50/60HZ, 15W, 18VA. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 2110 SERIES, 1/4 DIN, 90-260 VAC SUPPLY, RELAY OUTPUT, 20 AMPS FORM A, 120/240 VAC, ALARM FORM C RELAY, (5 AMPS AT 120 VAC / 2.5 AMPS AT...
TEMPERATURE CONTROLLER, 32A SERIES, W/ ALARM, DUAL RELAY OUTPUTS, 1/32 DIN, 100-240 V AC, 50-400 HZ, SINGLE PHASE, 132-240 V DC, 5 VA. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 4050 SERIES, 1/4 DIN, 100~240 VAC, 5A, 2 OUTPUTS, SPDT RELAY, 4-DIGIT LED DISPLAY, LIMIT CONTROL, 4.35 IN X 3.75 IN X 3.8 IN. FREE 2 YEAR RADWELL...
TEMPERATURE CONTROLLER, 450 SERIES, 48X48MM (1/16 DIN), W/ UNIVERSAL INPUT, 2 RELAY OUTPUTS, DUAL DISPLAY WITH GREEN LED, 3-WIRE, IP65, (F056776). FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 500 OHM, 2 AMP RESISTIVE RELAY, 100-240V, 1/4 DIN, RTU/RS485 COMMUNICATION, IP66. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, 96 X 96MM, 110 240 V AC, SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, ANALOG SERIES, 4000 SHORT CASE, 1/4 DIN PANEL MOUNT, 120/240 VAC, 50/60 HZ, THERMOCOUPLE INPUT, SPST SS RELAY, 1 AMP, NO ALARMS, PROPORTIONAL/STANDAR D, 0-999 DEGREES F. FREE...
TEMPERATURE CONTROLLER, DIGITAL INDICATING, 250 V, 3 AMP, SERIES D, RELAY CONTACT OUTPUT, MULTI RANGE INPUT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, DIGITAL, INPUT 0-800F, TYPE J. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, OUTPUT 1 LOGIC, OUTPUT 2 RELAY, POWER SUPPLY 11-14 VAC (22-27 VAC). FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, SIGNAL 0-600F-J. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER, THERMOCOUPLER, 7AMP, 115/120VAC, 50/60HTZ, . FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLER/PROCESSOR , 1/32 DIN, 24VDC, UNIVERSAL INPUT, 4-DIGIT LED DISPLAYS, 5 VA MAX. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONTROLLR PT100. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE HAT SWITCH KIT, FENWAL 08-819511-005, HIGH TEMPERATURE SWITCH. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE MODULE, SEMICODE PRO V, 3 INPUTS, 2-3 WIRE CONNECTION, SCREW TYPE TERMINALS, SCREW AND SNAP ON MOUNTING. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE MONITOR 6CHANNEL FRONT PANEL ONLY. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE MONITOR, CONTROLLER LIMITER PROGRAM 110/240 VAC, PT100 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE MONITORING RELAY PT100/1000 KTY83/84, 24 V, 50/60 HZ, SCREW TERMINAL, -58 TO 932 F, SUCCESSOR IS 3RS2600-1BA30. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE MONITORING RELAY PT100/1000 KTY83/84, NTC 3 SENSORS, 2 THRESHOLD VALUES DIGITALLY ADJUSTABLE -50 °C TO 500 °C 24 - 240 V AC/DC 2 X 1 CO + 1 NO,...
TEMPERATURE PROCESS CONTROLLER, 1/1 PROGRAM / 20 SEGMENT, STANDARD, 30 WIRE, FITTED UNCONFIGURED, POTENTIOMETER INPUT, 2 PIN RELAY, 1/1 RECIPE, 85-264 VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE PROCESS CONTROLLER, 1/16 DIN, OUTPUT 1:TRIAC (1 AMP AC), OUTPUT 2:TRIAC (1 AMP AC), 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE PROCESS CONTROLLER, PROGRAMMABLE, 0-20 MA RELAY OP, RELAY OUTPUT, 85-264 VAC, ENGLISH. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE ROOM SENSOR, WHITE, W/SET POINT, INPUT 10KOHM THERMISTOR TYPE II. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 20-120 DEGREES F, 18 INCH PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, 6 INCH, 10K OHM, THERMISTOR SENSING ELEMENT, FOR DUCT OR IMMERSION WELL, NEMA-1, IP-30. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSORE, OVERRIDE AND SETPOINT, 18-22AWG. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SWITCH, 0 TO 150 DEGREES F, 2 SPDT SWITCH OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSMITTER, FIELD MOUNT HOUSING, DUAL-COMPARTMENT HOUSING, STAINLESS STEEL, 1/214 NPT, FOUNDATION FIELDBUS DIGITAL SIGNAL, SINGLE-SENSOR INPUT, UNIVERSAL MOUNTING BRACKET FOR 2-INCH PIPE AND PANEL MOUNTING, LCD DISPLAY. FREE 2...
TEMPERATURE/PROCESS CONTROLLER, 3200 SERIES, 24 VDC, +/- 20%AC / DC, 1/32 DIN. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE/PROCESS CONTROLLER, 3200 SERIES, PID CONTROLLER, 85-264 VAC INPUT, GREEN FASCIA COLOR, ENGLISH, . FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE/PROCESS CONTROLLER, 40 SERIES, 1/16 DIN, ANALOG OUTPUT 1, RELAY OUTPUT 2 (2A RESISTIVE @ 240V), 100-240 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE/PROCESS CONTROLLER, 40 SERIES, 1/16 DIN, SSR OUTPUT 1 (0/10 VDC), RELAY OUTPUT 2 (2A RESISTIVE @ 240V), 100-240 VAC SUPPLY, (314632). FREE 2 YEAR RADWELL WARRANTY
TEMPRETURE CONTROLLER, 48MM, 90-250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TERMINAL EQUIPMENT CONTROLLER RTS. FREE 2 YEAR RADWELL WARRANTY
THERMOELECTRIC COOLER. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT, 60-250 DEG. F, 1/4 X 5-5/32 INCH BULB, 84 INCH TUBE, DOUBLE POLE SINGLE THROW TYPE. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC TEMP REGULATOR 140-180DEG-F. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC TEMPERATURE REGULATOR, 1.5", 60-100F, 7/8"X18" 06 BODY. FREE 2 YEAR RADWELL WARRANTY
THORNTON Controls & Indicators 6220-1
TRACE-HEATING REMOTE MONITORING MODULE, DIGITRACE, RMM2 MONITRACE 200N SYSTEM, 2.5 VA, 115-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER 2WIRE PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER AIR ELEMENT HEATER2.0KW 240V. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL TEMPERATURE/PRESSURE CONTROLLER, 40T96 SERIES, INDICATOR/ALARM UNIT, 1/8 DIN, 3 DIGIT DISPLAY, WITH + SIGN, RELAY OUTPUTS 1 AND 2, NONE 3 AND 4, NO COMMUNICATIONS, 11-27 V AC/DC. FREE...
UNIVERSAL TEMPERATURE/PRESSURE CONTROLLER, 40T96 SERIES, INDICATOR/ALARM UNIT, 1/8 DIN, 4 DIGIT DISPLAY, 24 VDC TRANSMITTER PS, 50 MA, RELAY OUTPUTS 1 AND 2, NONE 3 AND 4, NO COMMUNICATIONS, 100-240...
UNIVERSAL TEMPERATURE/PRESSURE CONTROLLER, 40T96 SERIES, INDICATOR/ALARM UNIT, 1/8 DIN, 4 DIGIT DISPLAY, RELAY OUTPUTS 1 AND 2, NONE 3 AND 4, ANALOG OUTPUT 0-20 MA, NO COMMUNICATIONS, 11-27 V AC/DC.
UNIVERSAL TEMPERATURE/PRESSURE CONTROLLER, 40T96 SERIES, INDICATOR/ALARM UNIT, 1/8 DIN, 4 DIGIT DISPLAY, RELAY OUTPUTS 1 AND 2, RELAY OUTPUT 3 AND ABSENT 4, DIGITAL INPUT, NO COMMUNICATIONS, 11-27 V AC/DC.
UV MONITORING STATION, FOR CSL, SL AND HX SERIES, INCLUDES PN 41114-1 W/ ADDITIONAL SCRUBBER, W2T540846, 100-240 VAC, 50/60 HZ, 12 AMP, PANEL MOUNT, REPLACEMENT FOR 41114-2. FREE 2 YEAR...
VALVE CONTROLLER, T-SERIES, 120VAC/VDC, 100W MAX, 3 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
WALL TEC SENSOR, W/SETPOINT INDICATOR, OVERRIDE BEIGE. FREE 2 YEAR RADWELL WARRANTY
WATLOW Controls & Indicators 4011-8639
WHITLOCK Controls & Indicators 000506
WIRELESS POSITION MONITOR, IEC 62591 (WIRELESS HART) 2.4 GHZ DSSS, LCD DISPLAY INTERFACE. FREE 2 YEAR RADWELL WARRANTY
WRAP SPRING CLUTCH, CB SERIES, 24V, 6MM, 2ST. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>