Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 17
Product Name Notes
• Designed for ON Semiconductor for their 300 Watt, wide mains, PFC stage, driven by the NCP1654 PFC Controller • Shown as L1 on Application Note AND8324/D • High inductance:...
Coilcraft DO3316T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3340H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3340P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO5010H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO5022P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO5040H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DR0608 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and...
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and...
Coilcraft’s FA2769 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase...
Coilcraft's ED0006-AL toroidal power choke has flat inductance vs current characteristics. It was developed as a Class-D low-pass filter element. Developed for the Zetex ZXCD1210 analog input Class-D modulator Also...
Coilcraft's GA3416-CL Series uncoupled dual inductors provide two back-to-back inductors that operate independently without coupling effects. This unique design saves space by combining two inductors in a single package. They...
Coilcraft's HA4158-EL and JA4575-BL Series uncoupled dual inductors provide two back-to-back inductors that operate independently without coupling effects. This unique design saves space by combining two inductors in a single...
Coilcraft's JA4590-AL Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Designed...
Coilcraft's KA4909-AL bias injection choke was developed for use with Texas Instruments DS90UB901Q serializer and DS90UB902Q deserializer for Low-Voltage Differential Signaling (LVDS) applications. It provides more than 1 kOhm of...
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3499-AL
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3500-AL
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3501-AL
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3502-AL
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3503-AL
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3504-AL
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3505-AL
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3506-AL
EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3507-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7010-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7011-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7012-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7013-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7014-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7015-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7016-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7017-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7018-AL
EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7019-AL
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current...
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current...
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current...
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current...
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current...
HA3588-BL Series power inductor, along with VER2923, is designed for high-efficiency power supplies requiring high current and high inductance. Flat wire windings provide extremely low DC and AC resistance. Low...
HCT Series toroidal TH mount power inductors are designed for high-current, low-voltage applications. Available in vertical or horizontal mounting style, they are used for low-voltage microprocessors but can also be...
Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications.
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance...
Our KA5013-AE high-performance molded power inductor is mechanically rugged and magnetically shielded for use in high-density power converter circuits. It offers high current ratings and is ideal for high switching...
The KTA3030 Series molded power inductors offer ultra-low inductance values starting from 40 nH, making them ideal for today’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and...
This high-current toroidal inductor was developed for Texas Instruments LM3433 High Brightness LED Driver and is specified by Texas Instruments for 2 A to 14 A output applications. Developed for...
2 balanced coupled inductors in a single package Increases efficiency and lowers component count Optimized for xDSL filtering applications Can also be used as common mode choke or 1:1 transformer...
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant.
Developed for Maxim MAX14521E High-Voltage EL Lamp Driver with I2C Interface Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part –
Low cost and high performance choke coil UL1446 Class B (130°C) Insulation System (UL File E83628) Designed to reduce AC line conducted common mode noise produced by switching power supplies.
Specially engineered for demanding backlighting applications High breakdown voltage and exceptional efficiency Electroplated gold (<50 µin) over nickel over moly-manganese terminations
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents...
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick...
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Up to 5 Arms and...
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Specially designed to provide low loss benefit...
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25...
Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla...
Very high current ratings – up to 15 Arms, 30 A saturating current! Exceptionally low DC resistance thanks to the use of heavier gauge wire Flat top and...

<< Prev Next >>