Coilcraft, Inc. Fixed Inductors - DT1608C-222MLC DT1608C-222MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226188-DT1608C-222M LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): DT1608C222MLC; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226188-DT1608C-222M LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): DT1608C222MLC; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DT1608C-222MLC - 1226188-DT1608C-222MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DT1608C-222MLC
1226188-DT1608C-222MLC
Fixed Inductors - DT1608C-222MLC 1226188-DT1608C-222MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226188-DT1608C-222M LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): DT1608C222MLC; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226188-DT1608C-222MLC
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DT1608C222MLC;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
2.2uH 100KHz 1.5A Inductor and Choke - 71-DT1608C-222MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 1.5A Inductor and Choke
71-DT1608C-222MLC
2.2uH 100KHz 1.5A Inductor and Choke 71-DT1608C-222MLC
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 1.5A 0.075Ohm DCR T/R Product overview: DT1608C-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DT1608C-222MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 1.5A 0.075Ohm DCR T/R Product overview: DT1608C-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DT1608C-222MLC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1226188-DT1608C-222MLC 71-DT1608C-222MLC
Product Name Fixed Inductors - DT1608C-222MLC 2.2uH 100KHz 1.5A Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details